- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | Pd - Power Dissipation | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Gain |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPA4428SR Qorvo | In Stock | - | - | - | - | 100 | - | - | - | Yes | - | - | - | - | QPA4428 | - | Details | - | - | - | QPA4428 | CATV Amplifiers | - | - | - | - | - | - | ||
![]() QPA9133TR7 Qorvo | In Stock | - | - | SMT-12 | QPA9133EVB01 | 2500 | 10 dB | + 105 C | - 40 C | - | SMD/SMT | 1.8 dB | 34 dBm | 19 dBm | QPA9133 | 0.7 W | Details | - | - | Cut Tape | QPA9133 | Gain Block Amplifiers | 3.3 GHz to 5 GHz | 5 V | 1 Channel | 3500 MHz | 70 mA | 18 dB | ||
![]() CMD308P4 Qorvo | 20 |
| - | - | - | 100 | - | + 85 C | - 40 C | - | SMD/SMT | 1.6 dB | 23.5 dBm | 12 dBm | CMD308 | - | Details | - | - | Cut Tape | CMD308 | Low Noise Amplifiers | 2 GHz to 6 GHz | 4 V | - | 4 GHz | 45 mA | 31 dB | ||
![]() CMD242K4 Qorvo | In Stock | - | - | SMT-24 | - | 50 | 20 dB | + 85 C | - 40 C | Yes | SMD/SMT | 5 dB | 26 dBm | 17.5 dBm | CMD242 | 1.05 W | Details | This product may require additional documentation to export from the United States. | - | - | CMD242 | General Purpose Amplifiers | 0 Hz to 40 GHz | 5 V to 8.5 V | 1 Channel | 20 GHz | 100 mA | 10.5 dB | ||
![]() CMD240P4 Qorvo | 2371 |
| - | QFN-24 | - | 250 | 19 dB | + 85 C | - 40 C | - | SMD/SMT | 2.2 dB | 28 dBm | 19 dBm | CMD240 | 1.7 W | Details | - | - | MouseReel | CMD240 | General Purpose Amplifiers | 0 Hz to 22 GHz | 5 V to 8 V | 1 Channel | 10 GHz | 80 mA | 15 dB | ||
![]() NLB-400-T1 Qorvo | 5000 | - | - | - | NLB-400-E | 1000 | - | + 85 C | - 45 C | - | SMD/SMT | 4.1 dB | 27.3 dBm | 14.6 dBm | NLB-400 | 300 mW | Details | - | 0.005447 oz | MouseReel | NLB-400 | General Purpose Amplifiers | 0 Hz to 6 GHz | 3.9 V | 1 Channel | 6 GHz | 47 mA | 11.5 dB | ||
![]() QPL1811TR13 Qorvo | In Stock | - | - | - | - | 2500 | - | - | - | Yes | - | - | - | - | - | - | Details | - | - | Reel | QPL1811 | - | - | - | - | - | - | - | ||
![]() QPA1003P EVAL BOARD Qorvo | In Stock | - | - | - | - | 1 | - | + 85 C | - 40 C | - | SMD/SMT | - | 15 dBm | 40 dBm | 1135742 | - | Details | - | - | - | QPA1003P | Power Amplifiers | 1 GHz to 8 GHz | 28 V | - | - | 650 mA | 30 dB | ||
![]() QPA3260 Qorvo | In Stock | - | - | - | - | 50 | - | + 100 C | - 30 C | - | Screw | - | - | - | - | - | Details | - | - | - | QPA3260 | CATV Amplifiers | 45 MHz to 1.218 GHz | 34 V | - | 1218 MHz | 520 mA | 23 dB | ||
![]() QPD0011TR13 Qorvo | 2190 | - | - | - | - | 2500 | - | - | - | Yes | SMD/SMT | - | - | - | - | - | Details | - | - | Reel | QPD0011 | - | 3.4 GHz to 3.6 GHz | - | 2 Channel | - | - | - | ||
![]() QPA0106TR7 Qorvo | In Stock | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | QPA0106 | Power Amplifiers | 1 GHz to 6 GHz | - | - | - | - | - | ||
![]() QPA4605SR Qorvo | In Stock | - | - | 6 mm x 10 mm | - | 100 | - | - | - | - | SMD/SMT | - | - | - | QPA4605 | - | Details | - | - | Cut Tape | QPA4605 | Power Amplifiers | 4.5 GHz to 4.6 GHz | 48 V | 1 Channel | - | - | 26 dB | ||
![]() CMD264P3 Qorvo | 20000 |
| - | QFN-16 | - | 500 | 10 dB | + 85 C | - 40 C | - | SMD/SMT | 1.6 dB | 24 dBm | 12 dBm | CMD264 | 540 mW | Details | - | 0.082453 oz | MouseReel | CMD264 | Low Noise Amplifiers | 6 GHz to 18 GHz | 2 V to 4.5 V | 1 Channel | 10 GHz | 63 mA | 16.5 dB | ||
![]() CMD328K3 Qorvo | 2000 |
| - | QFN-16 | CMD328K3-EVB | 500 | 15 dB | + 85 C | - 40 C | - | SMD/SMT | 1.4 dB | 24 dBm | 12 dBm | CMD328 | 490 mW | Details | - | - | MouseReel | CMD328 | Low Noise Amplifiers | 6 GHz to 18 GHz | 3 V | 1 Channel | - | 52 mA | 27 dB | ||
![]() QPA2609SR Qorvo | In Stock | - | - | QFN-16 | QPA2609EVB1 | 100 | 12 dB | + 85 C | - 40 C | Yes | SMD/SMT | 1.1 dB | - | 18 dBm | QPA2609 | - | Details | - | - | Reel | QPA2609 | Low Noise Amplifiers | 7 GHz to 14 GHz | 3.5 V | 1 Channel | - | 120 mA | 26 dB | ||
![]() RFPA5208TR13 Qorvo | 100 | - | - | MCM-10 | RFPA5208PCK-410 | 2500 | 15 dB | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | RFPA5208 | - | Details | - | 0.018323 oz | MouseReel | RFPA5208 | Power Amplifiers | 2.4 GHz to 2.5 GHz | 5 V | - | 2412 MHz to 2484 MHz | 590 mA | 40 dB | ||
![]() QPA9120SR Qorvo | 11 | - | - | QFN-16 | QPA9120 EVB-01 | 100 | 10 dB | + 105 C | - 40 C | - | SMD/SMT | 1.5 dB | 34 dBm | 21 dBm | QPA9120 | - | Details | - | - | Reel | QPA912 | Gain Block Amplifiers | 1.8 GHz to 5 GHz | 5 V | 1 Channel | 4.8 GHz | 96 mA | 28 dB | ||
![]() QPA4501TR13 Qorvo | 100000 | - | - | QFN-36 | QPA4501EVB01 | 2500 | - | + 85 C | - | Yes | SMD/SMT | - | - | - | QPA4501 | 3.8 W | Details | - | - | Cut Tape | QPA4501 | Power Amplifiers | 4.4 GHz to 5 GHz | 28 V | 1 Channel | - | 75 mA | 29.9 dB | ||
![]() QPA9421TR13 Qorvo | 20000 | - | - | SMD-14 | QPA9421EVB01 | 2500 | 21 dB | + 85 C | - 40 C | Yes | SMD/SMT | - | - | 35.5 dBm | QPA9421 | 0.5 W | Details | - | 0.100919 oz | Cut Tape | QPA9421 | Power Amplifiers | 2.11 GHz to 2.17 GHz | 3.6 V to 5.25 V | 1 Channel | 2140 MHz | 680 mA | 29.6 dB | ||
![]() QPA1022D Qorvo | In Stock | - | - | Die | - | 50 | 17 dB | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | QPA1022D | Power Amplifiers | 8.5 GHz to 11 GHz | 22 V | 1 Channel | - | 180 mA | 32 dB |