- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Packaging | Series | ECCN Code | Type | Additional Feature | HTS Code | Subcategory | Technology | Number of Functions | Construction | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Gain | RF/Microwave Device Type | Operating Frequency-Min | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPL9095TR7 Qorvo | 50 | - | - | DFN-8 | QPL9095EVB01 | 2500 | - | 8.5 dB | 18 dB | - | - | + 105 C | - 40 C | - | SMD/SMT | 0.6 dB | 33 dBm | - | - | - | 20 dBm | - | - | - | QPL9095 | - | - | - | Details | - | - | - | Reel | QPL9095 | - | Low Noise Amplifiers | - | - | - | - | - | - | - | 500 MHz to 1 GHz | 3 V to 5.25 V | - | 1 Channel | 900 MHz | 53 mA | 22 dB | - | - | - | ||
![]() QPA1724 Qorvo | 200 | - | - | - | - | 10 | - | - | - | - | - | - | - | Yes | SMD/SMT | - | 29 dBm | - | - | - | 43 dBm | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | QPA1724 | - | Power Amplifiers | - | - | - | - | - | - | - | 17.3 GHz to 21.2 GHz | 20 V | - | - | - | 396 mA | 25 dB | - | - | - | ||
![]() D8740320GT Qorvo | In Stock | - | - | - | - | - | QORVO INC | - | - | Qorvo | D8740320GT | - | - | - | - | - | - | 870 MHz | 100 °C | -30 °C | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | - | Obsolete | - | 5.76 | - | No | - | - | - | - | EAR99 | - | LOW NOISE | 8542.33.00.01 | RF/Microwave Amplifiers | GAAS | 1 | MODULE | compliant | - | - | 24 V | - | - | - | 32 dB | WIDE BAND MEDIUM POWER | 40 MHz | 75 Ω | ||
![]() QPA2609SR Qorvo | In Stock | - | - | QFN-16 | QPA2609EVB1 | 100 | - | 12 dB | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 1.1 dB | - | - | - | - | 18 dBm | - | - | - | QPA2609 | - | - | - | Details | - | - | - | Reel | QPA2609 | - | Low Noise Amplifiers | - | - | - | - | - | - | - | 7 GHz to 14 GHz | 3.5 V | - | 1 Channel | - | 120 mA | 26 dB | - | - | - | ||
![]() RFPA5208TR13 Qorvo | 100 | - | - | MCM-10 | RFPA5208PCK-410 | 2500 | - | 15 dB | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | RFPA5208 | - | - | - | Details | - | - | 0.018323 oz | MouseReel | RFPA5208 | - | Power Amplifiers | - | - | - | - | - | - | - | 2.4 GHz to 2.5 GHz | 5 V | - | - | 2412 MHz to 2484 MHz | 590 mA | 40 dB | - | - | - | ||
![]() QPA9120SR Qorvo | 11 | - | - | QFN-16 | QPA9120 EVB-01 | 100 | - | 10 dB | - | - | - | + 105 C | - 40 C | - | SMD/SMT | 1.5 dB | 34 dBm | - | - | - | 21 dBm | - | - | - | QPA9120 | - | - | - | Details | - | - | - | Reel | QPA912 | - | Gain Block Amplifiers | - | - | - | - | - | - | - | 1.8 GHz to 5 GHz | 5 V | - | 1 Channel | 4.8 GHz | 96 mA | 28 dB | - | - | - | ||
![]() QPA4501TR13 Qorvo | 100000 | - | - | QFN-36 | QPA4501EVB01 | 2500 | - | - | - | - | - | + 85 C | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | QPA4501 | - | 3.8 W | - | Details | - | - | - | Cut Tape | QPA4501 | - | Power Amplifiers | - | - | - | - | - | - | - | 4.4 GHz to 5 GHz | 28 V | - | 1 Channel | - | 75 mA | 29.9 dB | - | - | - | ||
![]() QPA9421TR13 Qorvo | 20000 | - | - | SMD-14 | QPA9421EVB01 | 2500 | - | 21 dB | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 35.5 dBm | - | - | - | QPA9421 | - | 0.5 W | - | Details | - | - | 0.100919 oz | Cut Tape | QPA9421 | - | Power Amplifiers | - | - | - | - | - | - | - | 2.11 GHz to 2.17 GHz | 3.6 V to 5.25 V | - | 1 Channel | 2140 MHz | 680 mA | 29.6 dB | - | - | - | ||
![]() QPA1022D Qorvo | In Stock | - | - | Die | - | 50 | - | 17 dB | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | QPA1022D | - | Power Amplifiers | - | - | - | - | - | - | - | 8.5 GHz to 11 GHz | 22 V | - | 1 Channel | - | 180 mA | 32 dB | - | - | - | ||
![]() NBB-500-T1 Qorvo | 4069 |
| - | Micro-X-4 | NBB-X-K1 | 1000 | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 3.2 dB | 26.5 dBm | - | - | - | 14 dBm | - | - | - | NBB-500 | - | 300 mW | - | Details | - | - | 0.065222 oz | MouseReel | NBB-500 | - | General Purpose Amplifiers | - | - | - | - | - | - | - | 0 Hz to 4 GHz | 3.9 V | - | 1 Channel | 6 GHz | 35 mA | 18.5 dB | - | - | - | ||
![]() TGA2622-SM Qorvo | 1633 | - | - | QFN-22 | - | 10 | - | 10 dB | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 40 dBm | - | - | - | TGA2622 1132087 | - | 88 W | - | Details | - | This product may require additional documentation to export from the United States. | - | Waffle | TGA2622 | - | Power Amplifiers | - | - | - | - | - | - | - | 9 GHz to 10 GHz | 28 V | - | 1 Channel | - | 290 mA | 32 dB | - | - | - | ||
![]() TGA3042-SM Qorvo | 8 | - | - | 4.5 mm x 4.5 mm x 1.74 mm | - | 50 | - | 12 dB at 10.5 GHz | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | TGA3042 1129510 | - | 4.5 W | - | Details | - | - | 0.173924 oz | Tray | TGA3042 | - | Power Amplifiers | - | - | - | - | - | - | - | 7 GHz to 10.5 GHz | 20 V | - | 1 Channel | 10.5 GHz | 200 mA | 30.6 dB | - | - | - | ||
![]() QPA9126TR7 Qorvo | 1079 | - | - | DFN-8 | QPA9126 EVB-01 | 2500 | - | 9 dB | - | - | - | + 105 C | - 40 C | - | SMD/SMT | 1.4 dB | 35.5 dBm | - | - | - | 20 dBm | - | - | - | QPA9126 | - | - | - | Details | - | - | 0.017741 oz | - | QPA9126 | - | Gain Block Amplifiers | - | - | - | - | - | - | - | 1 GHz to 6 GHz | 5 V | - | 1 Channel | 3500 MHz | 68 mA | 16 dB | - | - | - | ||
![]() QPB9015TR13 Qorvo | In Stock | - | - | MCM-28 | QPB9015PCBA-410 | 750 | - | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 1.5 W | - | Details | - | - | - | Reel | QPB9015 | - | CATV Amplifiers | - | - | - | - | - | - | - | 45 MHz to 1.218 GHz | 5 V | - | 2 Channel | - | 300 mA | 37 dB | - | - | - | ||
![]() QPB9015SR Qorvo | In Stock | - | - | MCM-28 | QPB9015PCBA-410 | 100 | - | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 1.5 W | - | Details | - | - | - | MouseReel | QPB9015 | - | CATV Amplifiers | - | - | - | - | - | - | - | 45 MHz to 1.218 GHz | 5 V | - | 2 Channel | 1218 MHz | 300 mA | 37 dB | - | - | - | ||
![]() QPB8957TR13 Qorvo | In Stock | - | - | QFN-40 | QPB8957EVB | 100 | - | 18 dB | - | - | - | + 100 C | - 40 C | Yes | SMD/SMT | 4.5 dB | 49 dBm | - | - | - | 28 dBm | - | - | - | QPB8957 QPB895 QPB8957SR | - | - | - | Details | - | - | - | Reel | QPB895 | - | CATV Amplifiers | - | - | - | - | - | - | - | 50 MHz to 1.003 GHz | 24 V | - | 1 Channel | 1003 MHz | 350 mA | 28 dB | - | - | - | ||
![]() QPA3069 Qorvo | In Stock | - | - | 7 mm x 7 mm x 0.85 mm | QPA3069EVB | 10 | - | 29 dB | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 117 W | - | Details | - | This product may require additional documentation to export from the United States. | 0.242420 oz | - | QPA3069 | - | Power Amplifiers | - | - | - | - | - | - | - | 2.7 GHz to 3.5 GHz | 30 V | - | 2 Channel | 3.5 GHz | 300 mA | 29.3 dB | - | - | - | ||
![]() QPA9124SR Qorvo | In Stock | - | - | SMT-12 | QPA9124EVB-01 | 100 | - | 14 dB | - | - | - | + 105 C | - 40 C | Yes | SMD/SMT | 1.5 dB | 34.5 dBm | - | - | - | 18 dBm | - | - | - | QPA9124 | - | 0.7 W | - | Details | - | - | - | Reel | QPA9124 | - | Gain Block Amplifiers | - | - | - | - | - | - | - | 3 GHz to 5 GHz | 5 V | - | 1 Channel | 3500 MHz | 70 mA | 20.5 dB | - | - | - | ||
![]() CMD328K3 Qorvo | 2000 |
| - | QFN-16 | CMD328K3-EVB | 500 | - | 15 dB | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 1.4 dB | 24 dBm | - | - | - | 12 dBm | - | - | - | CMD328 | - | 490 mW | - | Details | - | - | - | MouseReel | CMD328 | - | Low Noise Amplifiers | - | - | - | - | - | - | - | 6 GHz to 18 GHz | 3 V | - | 1 Channel | - | 52 mA | 27 dB | - | - | - | ||
![]() QPB8958SR Qorvo | In Stock | - | - | QFN-40 5x7 | QPB8958EVB | 100 | - | 18 dB | - 45 dB | - | - | + 100 C | - 40 C | Yes | SMD/SMT | 4.5 dB | 49 dBm | - | - | - | 27 dBm | - | - | - | QPB8958 | - | - | - | Details | - | - | - | Reel | QPB8958 | - | CATV Amplifiers | - | - | - | - | - | - | - | 50 MHz to 1.003 GHz | 24 V | - | 1 Channel | 1003 MHz | 260 mA | 34 dB | - | - | - |