- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Packaging | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Power Supplies | Test Frequency | Supply Current-Max | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQ3132 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 8 | QORVO INC | - | 85 °C | -30 °C | PLASTIC/EPOXY | TSSOP8,.1 | TSSOP8,.1 | Active | No | - | - | - | - | - | - | - | - | 1 | - | compliant | - | 2.8 V | - | 9.5 mA | - | - | - | - | - | - | - | - | ||
![]() SZP3026ZSQ Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | MODULE(UNSPEC) | MODULE(UNSPEC) | Obsolete | Yes | - | - | - | - | - | - | - | - | 1 | - | compliant | - | 5 V | - | 424 mA | - | - | - | - | - | - | - | - | ||
![]() S8740280GT Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 870 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Obsolete | Yes | - | - | - | EAR99 | - | LOW NOISE | - | - | 1 | MODULE | compliant | - | 24 V | - | - | - | 28 dB | WIDE BAND HIGH POWER | 40 MHz | - | - | - | 75 Ω | ||
![]() RF3223SR Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 12 | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC12,.12SQ,20 | LCC12,.12SQ,20 | Obsolete | Yes | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | 1 | - | compliant | - | 5 V | - | 160 mA | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | ||
![]() TGA2585 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | Yes | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | - | ||
![]() RFDA0016 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 1000 MHz | - | - | - | - | - | Obsolete | Yes | - | - | - | 5A991.G | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 38.5 dB | WIDE BAND LOW POWER | 50 MHz | - | - | - | - | ||
![]() FMA219 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 11000 MHz | - | - | - | DIE | DIE OR CHIP | Active | - | - | - | - | - | - | - | - | - | 1 | COMPONENT | compliant | - | 3 V | - | 100 mA | - | 19 dB | WIDE BAND LOW POWER | 7000 MHz | - | - | 5 dBm | 50 Ω | ||
![]() TGA2618 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | Yes | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | WIDE BAND LOW POWER | - | - | - | - | - | ||
![]() RFG1M20180SB Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | 85 °C | -25 °C | CERAMIC | FLNG,.59"H.SPACE | FLNG,.59"H.SPACE | Obsolete | Yes | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | 1 | - | compliant | - | 28/48 V | - | - | - | - | NARROW BAND HIGH POWER | - | - | - | - | - | ||
![]() RF3267 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 16 | QORVO INC | 1980 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Active | Yes | - | e3 | - | - | Matte Tin (Sn) - annealed | - | - | - | 1 | COMPONENT | compliant | - | 3.4 V | - | 515 mA | - | 17 dB | NARROW BAND MEDIUM POWER | 1920 MHz | 10 | - | 6 dBm | 50 Ω | ||
![]() SBB-4082S Qorvo | In Stock | - | Datasheet | - | - | - | - | - | 2 | QORVO INC | 6000 MHz | 85 °C | -40 °C | - | MODULE,2LEAD,.25 | MODULE,2LEAD,.25 | Obsolete | Yes | - | - | - | EAR99 | - | HIGH RELIABILITY | 8542.33.00.01 | - | 1 | COMPONENT | compliant | - | 5 V | - | 92 mA | - | 14 dB | WIDE BAND LOW POWER | 50 MHz | - | - | 24 dBm | 50 Ω | ||
![]() SXE1089ZSR Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 3 | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | Yes | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | 1 | - | compliant | - | 5 V | - | 138 mA | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | ||
![]() TGA4539-SM Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 30000 MHz | - | - | - | - | - | Obsolete | Yes | - | - | - | EAR99 | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 20 dB | WIDE BAND MEDIUM POWER | 28000 MHz | - | - | 22 dBm | 50 Ω | ||
![]() RF3934SB Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | 85 °C | -40 °C | CERAMIC | FLNG,.59"H.SPACE | FLNG,.59"H.SPACE | Obsolete | Yes | - | - | - | 3A001.B.3.A.3 | - | - | 8542.33.00.01 | - | 1 | - | compliant | - | 28/48 V | - | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | - | ||
![]() QPA2576N Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | - | ||
![]() RF7317A Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | Yes | - | - | - | 5A991.G | - | - | - | - | - | - | compliant | - | - | - | - | - | - | NARROW BAND MEDIUM POWER | - | - | - | - | - | ||
![]() RFDA2015SB Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 32 | QORVO INC | - | - | - | PLASTIC/EPOXY | - | LCC32,.2SQ,20 | Obsolete | Yes | - | - | - | - | - | - | - | - | 1 | - | compliant | - | 5 V | - | 135 mA | - | - | - | - | - | - | - | - | ||
![]() QPB0218 Qorvo | In Stock | - | Datasheet | Chassis Mount | Module | - | - | Module | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | 20V | - | - | - | 2GHz ~ 18GHz | - | 2GHz ~ 18GHz | - | 32A | 17dB | - | - | - | Radar | - | - | ||
![]() RF5616TR7 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 16 | QORVO INC | 5850 MHz | 70 °C | -30 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Obsolete | Yes | - | e4 | - | 5A991.G | Gold (Au) - with Nickel (Ni) barrier | - | 8542.33.00.01 | - | 1 | COMPONENT | compliant | - | 3.3/5 V | - | 120 mA | - | 25 dB | NARROW BAND LOW POWER | 4900 MHz | 4 | - | 5 dBm | 50 Ω | ||
![]() RF3932SQ Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | 85 °C | -40 °C | CERAMIC | FLNG,.59"H.SPACE | FLNG,.59"H.SPACE | Obsolete | Yes | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | 1 | - | compliant | - | 28/48 V | - | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | - |