- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Gross Weight | Ihs Manufacturer | Input Return Loss | Manufacturer | Maximum Operating Temperature | Maximum voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Protection class | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Thread | Unit Weight | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | Subcategory | Technology | Number of Functions | Construction | Reach Compliance Code | Reliability | Operating Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Supply Current-Max | Product Type | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Product Category | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPA1009D Qorvo | In Stock | - | - | Die | - | - | - | - | 1140794 | 10 | - | - | 27 dB | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 59.5 W | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | QPA1009D | - | - | Power Amplifiers | - | - | - | - | - | - | - | - | 10.7 GHz to 12.7 GHz | 20 V | - | 1 Channel | 12.7 GHz | 600 mA | - | - | 22.1 dB | - | - | - | - | - | - | - | - | - | ||
![]() QPA9126SR Qorvo | In Stock | - | - | DFN-8 | - | - | - | - | QPA9126 EVB-01 | 100 | - | - | 9 dB | - | + 105 C | - | - 40 C | - | SMD/SMT | 1.4 dB | 35.5 dBm | - | - | - | 20 dBm | - | - | - | QPA9126 | - | - | - | Details | - | - | - | - | - | - | QPA9126 | - | - | Gain Block Amplifiers | - | - | - | - | - | - | - | - | 1 GHz to 6 GHz | 5 V | - | 1 Channel | 3500 MHz | 68 mA | - | - | 16 dB | - | - | - | - | - | - | - | - | - | ||
![]() CMD319 Qorvo | In Stock | - | - | - | - | - | - | - | - | 5 | - | - | 19 dB | - | + 85 C | - | - 40 C | - | SMD/SMT | 1.05 dB | - | - | - | - | - | - | - | - | - | - | 921 mW | - | Details | - | - | - | - | - | - | CMD319 | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | 8 GHz to 12 GHz | 3 V | - | - | - | 30 mA | - | - | 20 dB | - | - | - | - | - | - | - | - | - | ||
![]() QPA9501TR13 Qorvo | 50000 | - | - | QFN-20 | - | - | - | - | QPA9501PCB401 | 2500 | - | - | 10 dB | - | + 105 C | - | - 40 C | - | SMD/SMT | 7 dB | - | - | - | - | 33 dBm | - | - | - | QPA9501 | - | - | - | Details | - | - | - | - | 0.344627 oz | MouseReel | QPA9501 | - | - | Power Amplifiers | - | - | - | - | - | - | - | - | 4.9 GHz to 5.9 GHz | 5 V | - | - | 5800 MHz | 520 mA | - | - | 32 dB | - | - | - | - | - | - | - | - | - | ||
![]() QPB0066SR Qorvo | In Stock | - | - | MCM-28 | - | - | - | - | - | 100 | - | - | 24 dB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | 4.3 dB | 36 dBm | - | - | - | 22.5 dBm | - | - | - | QPB0066 | - | - | - | Details | - | - | - | - | 0.274843 oz | Cut Tape | QPB0066 | - | - | Variable Gain Amplifiers | - | - | - | - | - | - | - | - | 5 MHz to 500 MHz | 5 V | - | 2 Channel | 100 MHz | 250 mA | - | - | 42 dB | - | - | - | - | - | - | - | - | - | ||
![]() RFFM4527TR7 Qorvo | 5000 | - | - | DFN-6 | - | - | - | - | - | - | - | - | 8 dB | - | + 85 C | - | - 40 C | - | SMD/SMT | 1.6 dB | 22 dBm | - | - | - | 8 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wi-Fi Network Equipment Amplifiers | - | - | - | Si | - | - | - | - | 4.9 GHz to 5.925 GHz | 3.3 V | - | - | - | 15 mA | - | - | 16 dB | - | - | - | - | - | - | - | - | - | ||
![]() TGA4516 Qorvo | In Stock | - | - | Die | - | - | - | Qorvo | - | 25 | - | - | 10 dB | Qorvo | + 200 C | - | - | - | - | - | - | - | - | - | 33 dBm | - | - | - | 1029845 1029845 | - | 12.7 W | - | Details | - | This product may require additional documentation to export from the United States. | 6.5 V | - | - | Gel Pack | TGA4516 | - | - | Power Amplifiers | - | - | Wireless & RF Integrated Circuits | GaAs | - | - | - | - | 30 GHz to 40 GHz | 6 V | - | - | 30 GHz to 40 GHz | 1.05 A | - | RF Amplifier | 18 dB | - | - | - | - | - | - | RF Amplifier | - | - | ||
![]() TGM2635-CP Qorvo | 8 | - | - | 19.05 mm x 19.05 mm x 4.52 mm | - | - | - | - | - | - | - | - | 12 dB | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Amplifiers | - | - | - | GaN SiC | - | - | - | - | 7.9 GHz to 11 GHz | 20 V to 30 V | - | - | - | 1.3 A | - | - | 26 dB | - | - | - | - | - | - | - | - | - | ||
![]() TGA2227-SM Qorvo | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA9442TR13 Qorvo | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 46 dB | - | - | - | 30 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | 1.35 GHz to 2.8 GHz | 5 V | - | - | - | 235 mA | - | - | 19 dB | - | - | - | - | - | - | - | - | - | ||
![]() QPL1240SR Qorvo | 500 | - | - | SOIC-8 | - | - | - | - | - | - | - | - | 20 dB | - | + 100 C | - | - 40 C | - | SMD/SMT | 2.6 dB | 42.5 dBm | - | - | - | 26.6 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CATV Amplifiers | - | - | - | GaAs | - | - | - | - | 50 MHz to 1.218 GHz | 5 V to 8 V | - | - | - | 330 mA | - | - | 17.9 dB | - | - | - | - | - | - | - | - | - | ||
![]() TGA2576-2 Qorvo | In Stock | - | - | 17.3 mm x 11.4 mm | - | - | - | Qorvo | - | 24 | - | - | - | Qorvo | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | TGA2576 1099934 | - | 93 W | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | TGA2576 | - | - | Power Amplifiers | - | - | Wireless & RF Integrated Circuits | GaN | - | - | - | - | 2.5 GHz to 6 GHz | - | - | 1 Channel | - | - | - | RF Amplifier | 29 dB | - | - | - | - | - | - | RF Amplifier | - | - | ||
![]() SGA5286Z Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | - | - | - | 7.10 | QORVO INC | - | - | - | AC125/250V | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, SOT-86, 4 PIN | SL,4GW-LD,.085CIR | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | e3 | 5A991.G | NC normally closed | Matte Tin (Sn) | - | - | - | 1 | COMPONENT | compliant | ≥10000 | - | - | 3.5 V | - | - | - | 66 mA | - | 12.2 dB | WIDE BAND LOW POWER | - | - | 16 dBm | 50 Ω | 5000 MHz | - | 11.5 mm | 32 mm | ||
![]() SGA4386Z Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, SOT-86, 4 PIN | SL,4GW-LD,.085CIR | - | Obsolete | - | IP68 | - | Yes | - | - | M25 | - | - | - | e3 | 5A991.G | - | Matte Tin (Sn) | - | - | - | 1 | COMPONENT | compliant | - | - | - | 3.2 V | - | - | - | 49 mA | - | 15 dB | WIDE BAND LOW POWER | - | - | 18 dBm | 50 Ω | 4500 MHz | - | - | - | ||
![]() SGL-0363Z Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | 5A991.G | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | - | - | - | 15 dB | WIDE BAND LOW POWER | 5 MHz | 10 | 18 dBm | 50 Ω | 2000 MHz | - | - | - | ||
![]() TGA2579-2-FL Qorvo | 503 | - | Datasheet | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | 3A001.B.2.B.2 | - | - | HIGH RELIABILITY | - | - | - | MODULE | compliant | - | - | - | - | - | - | - | - | - | 35 dB | WIDE BAND HIGH POWER | 14000 MHz | - | 29 dBm | 50 Ω | 15350 MHz | - | - | - | ||
![]() TGA2624-CP Qorvo | 417 | - | Datasheet | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | 3A001.B.2.B.2 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGA4486Z Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, SOT-86, 4 PIN | SL,4GW-LD,.085CIR | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | e3 | 5A991.G | - | Matte Tin (Sn) | - | - | - | 1 | COMPONENT | compliant | - | - | - | 3.2 V | - | - | - | 49 mA | - | 17 dB | WIDE BAND LOW POWER | - | - | 18 dBm | 50 Ω | 4500 MHz | - | - | - | ||
![]() SGC4563Z Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 6 | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOT-363, 6 PIN | TSSOP6,.08 | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | e3 | 5A991.G | - | Matte Tin (Sn) | - | - | - | 1 | COMPONENT | compliant | - | - | - | 3 V | - | - | - | 54 mA | - | 18.5 dB | WIDE BAND LOW POWER | 50 MHz | 10 | 12 dBm | 50 Ω | 4000 MHz | - | - | - | ||
![]() SGA4363Z Qorvo | 100000 | - | Datasheet | - | YES | SURFACE MOUNT | 6 | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | 4000 MHz | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOT-363, 6 PIN | TSSOP6,.08 | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | e3 | 5A991.G | - | Matte Tin (Sn) | - | - | - | 1 | COMPONENT | compliant | - | - | - | 3.2 V | - | - | - | 49 mA | - | 15.5 dB | WIDE BAND LOW POWER | - | - | 18 dBm | 50 Ω | - | - | - | - |