- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Development Kit | Factory Pack Quantity | Ihs Manufacturer | Input Return Loss | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Pd - Power Dissipation | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Power Supplies | Operating Supply Current | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SXE1089ZSR Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 3 | - | - | QORVO INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | - | - | Yes | - | - | - | - | 5A991.G | - | - | - | 8542.33.00.01 | 1 | - | compliant | - | - | 5 V | - | 138 mA | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() TGA4539-SM Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | 30000 MHz | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 20 dB | WIDE BAND MEDIUM POWER | 28000 MHz | - | 22 dBm | 50 Ω | ||
![]() RF3934SB Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | 85 °C | -40 °C | CERAMIC | FLNG,.59"H.SPACE | FLNG,.59"H.SPACE | Obsolete | - | - | Yes | - | - | - | - | 3A001.B.3.A.3 | - | - | - | 8542.33.00.01 | 1 | - | compliant | - | - | 28/48 V | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() RFDA0026 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | 1035 MHz | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | 5A991.G | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 31.5 dB | NARROW BAND MEDIUM POWER | 850 MHz | - | - | - | ||
![]() RF7317A Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | 5A991.G | - | - | - | - | - | - | compliant | - | - | - | - | - | - | NARROW BAND MEDIUM POWER | - | - | - | - | ||
![]() TGA2585 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() SBB-4082S Qorvo | In Stock | - | Datasheet | - | - | - | 2 | - | - | QORVO INC | - | - | - | - | - | 6000 MHz | 85 °C | -40 °C | - | MODULE,2LEAD,.25 | MODULE,2LEAD,.25 | Obsolete | - | - | Yes | - | - | - | - | EAR99 | - | - | HIGH RELIABILITY | 8542.33.00.01 | 1 | COMPONENT | compliant | - | - | 5 V | - | 92 mA | 14 dB | WIDE BAND LOW POWER | 50 MHz | - | 24 dBm | 50 Ω | ||
![]() QPA2576N Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() RFG1M20180SB Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | 85 °C | -25 °C | CERAMIC | FLNG,.59"H.SPACE | FLNG,.59"H.SPACE | Obsolete | - | - | Yes | - | - | - | - | EAR99 | - | - | - | 8542.33.00.01 | 1 | - | compliant | - | - | 28/48 V | - | - | - | NARROW BAND HIGH POWER | - | - | - | - | ||
![]() TGA2618 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() RF3320 Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 16 | - | - | QORVO INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP16,.25 | SSOP16,.25 | Active | - | - | No | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 1 | - | compliant | - | - | 5 V | - | 160 mA | - | - | - | - | - | - | ||
![]() QPA4003 Qorvo | In Stock | - | Datasheet | - | - | - | - | QPA4003EVB01 | 50 | - | 31 dB | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | 24 W | RoHS Compliant | - | Reel | QPA4003 | - | - | - | Power Amplifiers | - | - | - | - | - | - | 26.5 GHz to 29.5 GHz | 20 V | - | 580 mA | - | 29 dB | - | - | - | - | - | ||
![]() TGA2753-SM T/R Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA2811TR7 Qorvo | In Stock | - | - | QFN | - | - | - | - | 250 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 60 W | - | - | Reel | QPA2811 | - | - | - | Power Amplifiers | - | - | - | - | - | - | 8.5 GHz to 10.55 GHz | 24 V | - | 1.24 mA | - | 27.9 dB | - | - | - | - | - | ||
![]() RFCM3316TR13 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | End Of Life | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() RF5616SR Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 16 | - | - | QORVO INC | - | - | - | - | - | 5850 MHz | 70 °C | -30 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Obsolete | - | - | Yes | - | - | e4 | - | 5A991.G | - | Gold (Au) - with Nickel (Ni) barrier | - | 8542.33.00.01 | 1 | COMPONENT | compliant | - | - | 3.3/5 V | - | 120 mA | 25 dB | NARROW BAND LOW POWER | 4900 MHz | 4 | 5 dBm | 50 Ω | ||
![]() TGA4031-SM Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | 40000 MHz | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 22 dB | WIDE BAND MEDIUM POWER | 17000 MHz | - | 20 dBm | 50 Ω | ||
![]() TGA4852 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | 3A001.B.2.D | - | - | - | - | - | - | compliant | - | - | - | - | - | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() SPA2118ZSR Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 8 | - | - | QORVO INC | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SOP8,.25 | SOP8,.25 | Obsolete | - | - | Yes | - | - | - | - | 5A991.G | - | - | - | 8542.33.00.01 | 1 | - | compliant | - | - | 5 V | - | 425 mA | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() S8740200P Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | 870 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Obsolete | - | - | No | - | - | - | - | EAR99 | - | - | LOW NOISE | - | 1 | MODULE | compliant | - | - | 24 V | - | 260 mA | 20 dB | WIDE BAND MEDIUM POWER | 40 MHz | - | - | 75 Ω |