- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Packaging | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Power Supplies | Supply Current-Max | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF3223SR Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 12 | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC12,.12SQ,20 | LCC12,.12SQ,20 | Obsolete | Yes | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | 1 | - | compliant | - | 5 V | 160 mA | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | - | ||
![]() RF5616TR7 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 16 | QORVO INC | 5850 MHz | 70 °C | -30 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Obsolete | Yes | - | e4 | - | 5A991.G | Gold (Au) - with Nickel (Ni) barrier | - | 8542.33.00.01 | - | 1 | COMPONENT | compliant | - | 3.3/5 V | 120 mA | - | 25 dB | NARROW BAND LOW POWER | 4900 MHz | 4 | - | 5 dBm | 50 Ω | - | ||
![]() RFGA0024SR Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | - | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | - | compliant | - | - | - | - | - | WIDE BAND LOW POWER | - | - | - | - | - | - | ||
![]() RFPA2013 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 2700 MHz | - | - | - | - | - | Obsolete | Yes | - | - | - | 5A991.G | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | 15.7 dB | WIDE BAND MEDIUM POWER | 400 MHz | - | - | - | - | - | ||
![]() TGA1135B-SCC Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 27000 MHz | - | - | - | DIE OR CHIP | DIE OR CHIP | Obsolete | Yes | - | - | - | EAR99 | - | - | - | - | 1 | COMPONENT | compliant | - | 7 V | - | - | 12 dB | WIDE BAND MEDIUM POWER | 18000 MHz | - | - | 23 dBm | - | - | ||
![]() RFDA0016 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 1000 MHz | - | - | - | - | - | Obsolete | Yes | - | - | - | 5A991.G | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | 38.5 dB | WIDE BAND LOW POWER | 50 MHz | - | - | - | - | - | ||
![]() FMA219 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 11000 MHz | - | - | - | DIE | DIE OR CHIP | Active | - | - | - | - | - | - | - | - | - | 1 | COMPONENT | compliant | - | 3 V | 100 mA | - | 19 dB | WIDE BAND LOW POWER | 7000 MHz | - | - | 5 dBm | 50 Ω | - | ||
![]() TQ3132 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 8 | QORVO INC | - | 85 °C | -30 °C | PLASTIC/EPOXY | TSSOP8,.1 | TSSOP8,.1 | Active | No | - | - | - | - | - | - | - | - | 1 | - | compliant | - | 2.8 V | 9.5 mA | - | - | - | - | - | - | - | - | - | ||
![]() S8740280GT Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 870 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Obsolete | Yes | - | - | - | EAR99 | - | LOW NOISE | - | - | 1 | MODULE | compliant | - | 24 V | - | - | 28 dB | WIDE BAND HIGH POWER | 40 MHz | - | - | - | 75 Ω | - | ||
![]() RFPA2189 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 2700 MHz | - | - | - | - | - | Obsolete | Yes | - | - | - | 5A991.G | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | 19.5 dB | WIDE BAND MEDIUM POWER | 400 MHz | - | - | - | - | - | ||
![]() RFDA0015 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 850 MHz | - | - | - | - | - | Obsolete | No | - | - | - | 5A991.G | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | 18.7 dB | WIDE BAND MEDIUM POWER | 50 MHz | - | - | - | - | - | ||
![]() RF3267 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 16 | QORVO INC | 1980 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Active | Yes | - | e3 | - | - | Matte Tin (Sn) - annealed | - | - | - | 1 | COMPONENT | compliant | - | 3.4 V | 515 mA | - | 17 dB | NARROW BAND MEDIUM POWER | 1920 MHz | 10 | - | 6 dBm | 50 Ω | - | ||
![]() SPF5189ZSQ Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 3 | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | Yes | - | - | - | - | - | - | - | - | 1 | - | compliant | - | 5 V | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | - | ||
![]() RF7248SQ Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 10 | QORVO INC | - | 85 °C | -30 °C | PLASTIC/EPOXY | - | SOLCC10,.11,24 | Obsolete | Yes | - | - | - | - | - | - | - | - | 1 | - | compliant | - | 3.4 V | - | - | - | - | - | - | - | - | - | - | ||
![]() SGC4263ZSR Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 6 | QORVO INC | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Obsolete | Yes | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | 1 | COMPONENT | compliant | - | 3 V | 63 mA | - | 12.6 dB | WIDE BAND LOW POWER | 50 MHz | 10 | - | 12 dBm | 50 Ω | - | ||
![]() RFGA2012SR Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFPA5200SQ Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 10 | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOLCC10,.16,20 | SOLCC10,.16,20 | Obsolete | Yes | - | - | - | - | - | - | - | - | 1 | - | compliant | - | 5 V | 520 mA | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | - | ||
![]() SZM5066ZSB Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 40 | QORVO INC | 5900 MHz | 70 °C | -10 °C | PLASTIC/EPOXY | 6 X 6 MM, 0.50 MM HEIGHT, GREEN, PLASTIC, QFN-40 | LCC40,.24SQ,20 | Obsolete | Yes | - | e3 | - | 5A991.G | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | - | 2 | COMPONENT | compliant | - | 5 V | 925 mA | - | 18 dB | WIDE BAND MEDIUM POWER | 4900 MHz | 10 | - | 10 dBm | - | - | ||
![]() RFCM4363TR7 Qorvo | In Stock | - | Datasheet | Surface Mount | 9-SMD Module | - | - | 9-SMD | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 24V | - | - | - | 45MHz ~ 1.218GHz | - | - | 260mA | 29dB | - | - | - | CATV | - | - | 4.6dB | ||
![]() QPA1000TR7 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |