- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Development Kit | Factory Pack Quantity | Ihs Manufacturer | Input Return Loss | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Pd - Power Dissipation | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Power Supplies | Operating Supply Current | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAMP7720 Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 6 | - | - | QORVO INC | - | - | - | - | - | 5000 MHz | - | - | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Obsolete | - | - | No | - | - | - | - | - | - | - | - | - | 1 | COMPONENT | compliant | - | - | 2.7 V | - | 23 mA | 15.8 dB | WIDE BAND LOW POWER | - | - | - | 50 Ω | ||
![]() SZA2044ZSQ Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 20 | - | - | QORVO INC | - | - | - | - | - | 2700 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC20,.16SQ,20 | LCC20,.16SQ,20 | Obsolete | - | - | Yes | - | - | e3 | - | 5A991.G | - | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 1 | COMPONENT | compliant | - | - | 5 V | - | 345 mA | 23.5 dB | NARROW BAND MEDIUM POWER | 2000 MHz | 10 | 15 dBm | 50 Ω | ||
![]() TGA2614-SM Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF5623 Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 16 | - | - | QORVO INC | - | - | - | - | - | 3800 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Obsolete | - | - | Yes | - | - | - | - | 5A991.G | - | - | - | - | 1 | COMPONENT | compliant | - | - | 5 V | - | 700 mA | 28 dB | NARROW BAND MEDIUM POWER | 3300 MHz | - | 10 dBm | 50 Ω | ||
![]() TAT2814A1L Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | 5A991.B | - | - | - | - | - | - | compliant | - | - | - | - | - | - | NARROW BAND LOW POWER | - | - | - | - | ||
![]() RFG1M09180 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | 1000 MHz | 85 °C | -25 °C | - | - | - | Obsolete | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | MODULE | unknown | - | - | - | - | - | 17 dB | WIDE BAND HIGH POWER | 700 MHz | 10 | - | - | ||
![]() SBB-5000 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | 6000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | 0.59 X 0.70 MM, ROHS COMPLIANT, PLASTIC, BARE DIE-2 | DIE OR CHIP | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | 1 | COMPONENT | compliant | - | - | 5 V | - | - | 20 dB | WIDE BAND LOW POWER | 50 MHz | - | 24 dBm | 50 Ω | ||
![]() RF5603TR7 Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 16 | - | - | QORVO INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | 1 | - | compliant | - | - | 3.3/5 V | - | 700 mA | - | NARROW BAND MEDIUM POWER | - | - | - | - | ||
![]() RF3320 Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 16 | - | - | QORVO INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP16,.25 | SSOP16,.25 | Active | - | - | No | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 1 | - | compliant | - | - | 5 V | - | 160 mA | - | - | - | - | - | - | ||
![]() QPA4501SR Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 36 | - | - | QORVO INC | - | - | - | - | - | 5000 MHz | - | - | PLASTIC/EPOXY | - | LCC36,.24X.4,27 | Not Recommended | - | - | Yes | - | - | - | - | - | - | - | - | - | 1 | COMPONENT | compliant | - | - | - | - | - | 26 dB | NARROW BAND HIGH POWER | 4400 MHz | 10 | 12 dBm | 50 Ω | ||
![]() RF2103 Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 14 | - | - | QORVO INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | SOP14,.25 | Obsolete | - | - | No | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | - | - | 5 V | - | - | - | - | - | - | - | - | ||
![]() SBA4089ZSR Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 3 | - | - | QORVO INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | 1 | - | compliant | - | - | 5 V | - | 88 mA | - | - | - | - | - | - | ||
![]() S510069-28Z Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | 100 MHz | 85 °C | -40 °C | - | - | - | Obsolete | - | - | No | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 11 dB | WIDE BAND LOW POWER | 30 MHz | - | - | - | ||
![]() TGA2613-SM Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() RFPA0133SQ Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 16 | - | - | QORVO INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Obsolete | - | - | Yes | - | - | - | - | 5A991.G | - | - | - | 8542.33.00.01 | 1 | - | compliant | - | - | 3.6 V | - | - | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() SGA6486ZSR Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | - | - | QORVO INC | - | - | - | - | - | 4500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SL,4GW-LD,.085CIR | SL,4GW-LD,.085CIR | Obsolete | - | - | Yes | - | - | - | - | 5A991.G | - | - | - | 8517.70.00.00 | 1 | COMPONENT | compliant | - | - | 5.1 V | - | 83 mA | 18 dB | WIDE BAND LOW POWER | - | - | 18 dBm | 50 Ω | ||
![]() QPA2811TR7 Qorvo | In Stock | - | - | QFN | - | - | - | - | 250 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 60 W | - | - | Reel | QPA2811 | - | - | - | Power Amplifiers | - | - | - | - | - | - | 8.5 GHz to 10.55 GHz | 24 V | - | 1.24 mA | - | 27.9 dB | - | - | - | - | - | ||
![]() QPA4003TR7 Qorvo | In Stock | - | Datasheet | - | - | - | - | QPA4003EVB01 | 250 | - | 31 dB | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | 24 W | RoHS Compliant | - | Reel | QPA4003 | - | - | - | Power Amplifiers | - | - | - | - | - | - | 26.5 GHz to 29.5 GHz | 20 V | - | 580 mA | - | 29 dB | - | - | - | - | - | ||
![]() QPA4003 Qorvo | In Stock | - | Datasheet | - | - | - | - | QPA4003EVB01 | 50 | - | 31 dB | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | 24 W | RoHS Compliant | - | Reel | QPA4003 | - | - | - | Power Amplifiers | - | - | - | - | - | - | 26.5 GHz to 29.5 GHz | 20 V | - | 580 mA | - | 29 dB | - | - | - | - | - | ||
![]() TGA2753-SM T/R Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |