- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package Body Material | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Series | Type | Number of Functions | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Bandwidth | Gain | Frequency Range |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGA2624 Qorvo | In Stock | - | - | 5 mm x 2.62 mm x 0.1 mm | - | - | - | - | 10 | - | 11 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 38 dBm | - | - | 1110568 1110568 | - | 18 W | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | Gel Pack | TGA2624 | Power Amplifiers | - | - | 9 GHz to 10 GHz | 28 V | - | 1 Channel | - | 365 mA | - | 35 dB | - | ||
![]() TQP0102 Qorvo | 2685 | - | - | QFN-16 | - | - | - | - | 250 | - | - | - | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | 1115186 | - | - | - | Details | - | - | - | - | - | Waffle | TQP0102 | Power Amplifiers | - | - | 0 Hz to 4 GHz | 28 V to 32 V | - | - | 2.6 GHz | 25 mA | - | 19 dB | - | ||
![]() QPA1013D Qorvo | In Stock | - | - | Die | - | - | - | QPA1013DEVBP01 | 10 | - | 6.5 dB | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 1141277 1141277 | - | 75 W | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | Waffle | QPA1013D | - | - | - | 6 GHz to 18 GHz | 20 V | - | - | - | 1.25 A | - | 25 dB | - | ||
![]() RFPD3580 Qorvo | 100 | - | - | SOT-115J-9 | - | - | - | - | 50 | - | - 15 dB | - | - | + 100 C | - 30 C | - | Screw | 3 dB | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 oz | Bulk | RFPD3580 | CATV Amplifiers | - | - | 45 MHz to 1.218 GHz | 34 V | - | 1 Channel | 1218 MHz | 530 mA | - | 23 dB | - | ||
![]() QPB7420SR Qorvo | 500 | - | - | SOT-89-3 | - | - | - | - | 100 | - | 19 dB | 23 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | 1.3 dB | 28 dBm | - | - | 24.2 dBm | - | - | QPB7420 | - | - | - | Details | - | - | - | - | 0.042998 oz | MouseReel | QPB7420 | CATV Amplifiers | - | - | 47 MHz to 1.218 GHz | 3 V to 8 V | - | 1 Channel | 850 MHz | 90 mA | - | 20.6 dB | - | ||
![]() QPB3311SR Qorvo | In Stock | - | - | SOIC-8 | - | - | - | QPB3311PCK | 100 | - | 15 dB | 19 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | 3.8 dB | 48 dBm | - | - | 23.5 dBm | - | - | QPB3311 | - | - | - | Details | - | - | - | - | - | MouseReel | QPB3311 | General Purpose Amplifiers | - | - | 5 MHz to 210 MHz | 5 V, 8 V | - | 1 Channel | - | 172 mA | - | 15.3 dB | - | ||
![]() QPA5368SR Qorvo | In Stock | - | - | MCM-32 | - | - | - | QPA5368PCBA-410 | 100 | - | 20 dB | - | - | + 100 C | - 30 C | Yes | SMD/SMT | 3.9 dB | 44 dBm | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | QPA5368 | CATV Amplifiers | - | - | 5 MHz to 300 MHz | 12 V | - | 2 Channel | 300 MHz | 195 mA | - | 35.6 dB | - | ||
![]() SZA3044Z Qorvo | 11774 | - | - | QFN-20 | - | - | - | - | 3000 | - | 15 dB | - | - | + 100 C | - 40 C | Yes | SMD/SMT | 5 dB | - | - | - | 30 dBm | - | - | - | - | 3.5 W | - | Details | - | - | - | - | 0.076584 oz | MouseReel | - | Power Amplifiers | - | - | 2.7 GHz to 3.8 GHz | 3 V to 6 V | - | - | 3.6 GHz | 205 mA | - | 24 dB | - | ||
![]() RFFM4227SR Qorvo | In Stock | - | - | DFN-6 | - | - | - | RFFM4227PCK-410 | 100 | - | 8 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 1.3 dB | 3 dBm | - | - | - 5 dBm | - | - | RFFM4227 | - | - | - | Details | - | - | - | - | - | MouseReel | RFFM4227 | Low Noise Amplifiers | - | - | 2.4 GHz to 2.5 GHz | 5 V | - | 1 Channel | - | 9 mA | - | 15 dB | - | ||
![]() STA6033Z Qorvo | 103259 | - | - | - | - | - | - | - | 3000 | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 5.7 dB | - | - | - | 26.5 dBm | - | - | - | - | - | - | Details | - | - | - | - | 1.144464 oz | MouseReel | - | Power Amplifiers | - | - | 4.9 GHz to 5.9 GHz | 3.3 V | - | - | 4.9 GHz | 165 mA | - | 27 dB | - | ||
![]() TQP369185 Qorvo | 100000 | - | - | SOT-89-3 | - | - | - | - | 2500 | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 4.7 dB | 31.7 dBm | - | - | 19.6 dBm | - | - | 1081746 1081746 | - | - | - | Details | - | - | 5.5 V | 4.5 V | 0.004603 oz | MouseReel | TQP369185 | Gain Block Amplifiers | - | - | 0 Hz to 6 GHz | 5 V | - | 1 Channel | 1.9 GHz | 75 mA | 6 GHz | 19 dB | - | ||
![]() RFPD3540 Qorvo | In Stock | - | - | SOT-115J-9 | - | - | - | - | 50 | - | - 15 dB | - | - | + 100 C | - 30 C | - | Screw | 5.1 dB | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.715875 oz | Bulk | RFPD3540 | CATV Amplifiers | - | - | 45 MHz to 1.218 GHz | 24 V | - | 1 Channel | - | 420 mA | - | 28 dB | - | ||
![]() NBB-300-SR Qorvo | In Stock | - | - | Micro-X-4 | YES | SURFACE MOUNT | 4 | - | 100 | QORVO INC | - | - | NBB-300-SR | + 85 C | - 45 C | - | SMD/SMT | 5.1 dB | 27.1 dBm | 85 °C | -45 °C | 13 dBm | CERAMIC | SL,4LEAD,.07SQ | NBB-300 | Active | 300 mW | 4.48 | Details | Yes | - | - | - | 0.017637 oz | Cut Tape | NBB-300 | General Purpose Amplifiers | 1 | compliant | 0 Hz to 12 GHz | 3.9 V | 3.9 V | 1 Channel | 2 GHz | 50 mA | - | 13 dB | - | ||
![]() RFPD3220 Qorvo | 50 | - | - | SOT-115J-9 | - | - | - | - | 50 | - | 17 dB | - | - | + 100 C | - 30 C | - | Screw | 3 dB | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.003951 oz | Tray | RFPD3220 | Power Amplifiers | - | - | 45 MHz to 1.218 GHz | 24 V | - | 1 Channel | 1218 MHz | 470 mA | - | 24.8 dB | - | ||
![]() QPA2626TR7 Qorvo | In Stock | - | - | QFN-16 | - | - | - | - | 50 | - | 12 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | 1.3 dB | - | - | - | 20 dBm | - | - | 1123260 1123260 | - | 315 mW | - | - | - | - | - | - | 0.343571 oz | Waffle | QPA2626 | Low Noise Amplifiers | - | - | 17 GHz to 22 GHz | 3.5 V | - | 1 Channel | - | 90 mA | - | 25 dB | 17 GHz to 22 GHz | ||
![]() QPA2628D Qorvo | 19080 | - | - | Die | - | - | - | - | 50 | - | 8 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | 1.7 dB | - | - | - | 19 dBm | - | - | 1136445 1136445 | - | 315 mW | - | Details | - | - | - | - | - | Gel Pack | QPA2628D | Low Noise Amplifiers | - | - | 31 GHz | 3.5 V | - | 1 Channel | - | 90 mA | - | 22 dB | 25 GHz to 31 GHz | ||
![]() QPA1010 Qorvo | 1000 | - | - | 4.5 mm x 5 mm x 1.72 mm | - | - | - | - | 20 | - | 21 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | 38 W | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 0.492987 oz | Tray | QPA1010 | Power Amplifiers | - | - | 7.9 GHz to 11 GHz | 24 V | - | 1 Channel | 11 GHz | 600 mA | - | 26 dB | - | ||
![]() RF2374TR7 Qorvo | 10000 | - | - | QFN-8 | - | - | - | - | 2500 | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 13 dB | 21 dBm | - | - | 0 dBm | - | - | 2374 RF2374 | - | - | - | Details | - | - | - | - | 0.002965 oz | MouseReel | RF2374 | Low Noise Amplifiers | - | - | 800 MHz to 3.8 GHz | 1.8 V to 4 V | - | 1 Channel | 2300 MHz to 2700 MHz | 3 mA | - | 14.5 dB | - | ||
![]() RFCA1008SR Qorvo | 100000 | - | - | SOIC-8 | - | - | - | - | 100 | - | 27 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 4 dB | 40 dBm | - | - | 23 dBm | - | - | RFCA1008 | - | - | - | Details | - | - | - | - | - | MouseReel | RFCA1008 | CATV Amplifiers | - | - | 5 MHz to 1 GHz | 5 V | - | 2 Channel | 1000 MHz | 215 mA | - | 17.9 dB | - | ||
![]() TQP9224SR Qorvo | In Stock | - | - | SMD-14 | - | - | - | TQP9224PCB401 | 100 | - | 16 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | 33.6 dBm | - | - | - | - | - | - | Details | - | - | - | - | 0.053165 oz | MouseReel | TQP9224 | Power Amplifiers | - | - | 2.3 GHz to 2.4 GHz | 4.5 V | - | 1 Channel | 2.35 GHz | 390 mA | - | 36.7 dB | - |