- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Isolation dB | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | Pd - Power Dissipation | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Bandwidth | Gain |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPA2363CTR7 Qorvo | 100000 | - | - | SOT-363-6 | QPA2363CPCK401 | 3000 | 16.3 dB | - | + 105 C | - 40 C | - | SMD/SMT | 4.5 dB | 21.4 dBm | 9.6 dBm | QPA2363C | - | Details | - | 0.008188 oz | MouseReel | QPA2363C | Gain Block Amplifiers | 50 MHz to 4 GHz | 3 V | 1 Channel | 2.4 GHz | 26 mA | - | 12 dB | ||
![]() QPA4363CTR7 Qorvo | 5600 | - | - | SOT-363-6 | QPA4363APCK401 | 3000 | 21.2 dB | 18.9 dB | + 105 C | - 40 C | - | SMD/SMT | 4.5 dB | 26 dBm | 13.4 dBm | QPA4363C | - | Details | - | 0.096803 oz | MouseReel | QPA4363C | Gain Block Amplifiers | 50 MHz to 4 GHz | 3 V | 1 Channel | 2400 MHz | 55 mA | - | 12 dB | ||
![]() QPB8808TR13 Qorvo | In Stock | - | - | QFN-40 | QPB8808PCK401 | 2500 | 14 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | 4.5 dB | 50 dBm | 33 dBm | QPB8808 | - | Details | - | - | Reel | QPB8808 | CATV Amplifiers | 50 MHz to 1.218 GHz | 12 V | 1 Channel | 1218 MHz | 525 mA | - | 20.6 dB | ||
![]() QPL9503SR Qorvo | In Stock |
| - | DFN-8 | QPL9503EVB-01 | 100 | 10 dB | - | + 105 C | - 40 C | - | SMD/SMT | 0.95 dB | 35.5 dBm | 19 dBm | - | - | Details | - | - | Reel | QPL9503 | Low Noise Amplifiers | 600 MHz to 6 GHz | 5 V | 1 Channel | 5.5 GHz | 56 mA | - | 21.6 dB | ||
![]() QPA4263CTR7 Qorvo | In Stock |
| - | SOT-363-6 | QPA4263CPCK401 | 3000 | - 37 dB | - 19.7 dB | + 105 C | - 40 C | - | SMD/SMT | 4.1 dB | 27.8 dBm | 14.2 dBm | QPA4263C | - | Details | - | 0.022151 oz | MouseReel | QPA | Gain Block Amplifiers | 50 MHz to 4 GHz | 3 V | 1 Channel | 2400 MHz | 55 mA | - | 13.7 dB | ||
![]() QPA2212 Qorvo | In Stock | - | - | - | - | 10 | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | QPA2212 | Power Amplifiers | 27.5 GHz to 31 GHz | 22 V | - | - | 460 mA | - | 21.7 dB | ||
![]() SGL0622ZPCK1 Qorvo | 2243 |
| - | - | - | 1 | - | - | - | - | - | - | - | - | - | SGL0622Z | - | Details | - | - | - | SGL0622Z | - | - | - | - | - | - | - | - | ||
![]() QPA2212T Qorvo | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | QPA2212 | - | - | This product may require additional documentation to export from the United States. | - | Reel | QPA2212 | - | - | - | - | - | - | - | - | ||
![]() QPA9122SR Qorvo | In Stock | - | - | - | - | 100 | - | - | + 105 C | - 40 C | Yes | SMD/SMT | 5.3 dB | 27 dBm | 25.3 dBm | QPA9122 | - | Details | - | - | Cut Tape | QPA9122 | Driver Amplifiers | 2.3 GHz to 5 GHz | 5 V | - | 2.6 GHz | 95 mA | - | 36 dB | ||
![]() QPA3070 Qorvo | In Stock | - | - | - | - | 10 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | QPA3070 | Power Amplifiers | 2.9 GHz to 3.5 GHz | - | - | - | - | - | - | ||
![]() QPA3340 Qorvo | 2303 | - | - | SOT-115J-9 | - | 50 | 17 dB | - | + 100 C | - 30 C | - | Screw | 4 dB | - | - | - | - | Details | - | - | Bulk | QPA3340 | CATV Amplifiers | 45 MHz to 1.003 GHz | 24 V | 1 Channel | 1003 MHz | 470 mA | - | 22.8 dB | ||
![]() TAT8858 Qorvo | In Stock | - | - | SOIC-16 | - | 2500 | - | - | - | - | Yes | - | - | - | - | 1074765 | - | Details | - | - | Reel | TAT8858 | - | - | 24 V | - | - | - | 50 MHz to 1000 MHz | - | ||
![]() TGA4544-SM Qorvo | 224 | - | - | QFN-26 | - | 200 | 8 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | 41 dBm | 31 dBm | TGA4544 1094892 | 1 W | Details | - | 0.287420 oz | MouseReel | TGA4544 | Power Amplifiers | 26 GHz to 31 GHz | 6 V | 1 Channel | - | 1.1 A | - | 23 dB | ||
![]() TGA2238-CP Qorvo | 2 | - | - | 15.2 mm x 15.2 mm x 3.5 mm | - | 10 | 9 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | 47 dBm | - | TGA2238 1115954 | 158 W | Details | This product may require additional documentation to export from the United States. | - | - | TGA2238 | Power Amplifiers | 8 GHz to 11 GHz | 28 V | 1 Channel | - | 650 mA | - | 28 dB | ||
![]() TQP9108-PCB Qorvo | 16 |
| - | - | - | 1 | - | - | + 105 C | - 40 C | - | SMD/SMT | 5 dB | 46 dBm | 31.3 dBm | TQP9108 1117317 | - | Details | - | - | Bulk | TQP9108 | Power Amplifiers | 1.7 GHz to 2.17 GHz | 4.3 V | - | 1915 MHz | 300 mA | - | 30.5 dB | ||
![]() TGA4532-SM Qorvo | 201 |
| - | QFN-EP-20 | - | 500 | - | - | + 85 C | - 40 C | - | SMD/SMT | 7 dB | 41 dBm | 31 dBm | 1075274 1094770 | - | Details | - | 0.262208 oz | MouseReel | TGA4532 | Power Amplifiers | 17 GHz to 19.7 GHz | 6 V | - | - | 900 mA | - | 23 dB | ||
![]() TGA2533-XCC-500-SM Qorvo | In Stock | - | - | QFN-24 | - | 500 | 13 dB | - | + 85 C | - 40 C | - | SMD/SMT | 6 dB | 43 dBm | 33 dBm | 1114433 | - | Details | - | 0.344627 oz | MouseReel | TGA2533 | Power Amplifiers | 12.5 GHz to 15.5 GHz | 6 V | 1 Channel | 14.4 GHz to 15.4 GHz | 1.3 A | - | 27 dB | ||
![]() QPL9057TR7 Qorvo | In Stock | - | - | DFN-8 | QPL9057EVB1 | 2500 | 12.5 dB | - | + 105 C | - 40 C | - | SMD/SMT | 0.54 dB | 32 dBm | 17 dBm | QPL9057 | - | Details | - | 0.008410 oz | MouseReel | QPL9057 | Low Noise Amplifiers | 600 MHz to 4.2 GHz | 5 V | 1 Channel | 3.5 GHz | 50 mA | - | 22.8 dB | ||
![]() QPA1003P Qorvo | 2393 | - | - | 5 mm x 6 mm x 1.76 mm | - | 10 | 9.8 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | 1135690 1135690 | - | Details | This product may require additional documentation to export from the United States. | - | - | QPA1003P | Power Amplifiers | 1 GHz to 8 GHz | 28 V | 1 Channel | 8 GHz | 650 mA | - | 31.4 dB | ||
![]() QPA1019TR7 Qorvo | 10 | - | - | QFN-24 | QPA1019EVB | 250 | 15 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | QPA1019 | 25.2 W | Details | This product may require additional documentation to export from the United States. | 0.053195 oz | MouseReel | QPA1019 | Power Amplifiers | 4.5 GHz to 7 GHz | 22 V | 1 Channel | 5.7 GHz | 290 mA | - | 30 dB |