- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Isolation dB | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | Pd - Power Dissipation | RoHS | Shipping Restrictions | Packaging | Series | Type | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Gain |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPA2511 Qorvo | In Stock | - | - | SMD-49 | QPA2511EVBPLPR2 | 25 | - 10 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | 100 W | Details | - | Tray | QPA2511 | Power Amplifiers | 1.2 GHz to 1.4 GHz | 50 V | 2 Channel | - | - | 35.8 dB | ||
![]() QPA2210TR7 Qorvo | In Stock | - | - | 5 mm x 5 mm | - | 250 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | Reel | QPA2210 | Power Amplifiers | 27 GHz to 31 GHz | - | 1 Channel | - | - | 29 dB | ||
![]() QPL1818SR Qorvo | In Stock | - | - | QFN-16 | QPL1818EVB-01 | 100 | 20 dB | - | + 100 C | - 40 C | Yes | SMD/SMT | 2 dB | 37 dBm | 19 dBm | QPL1818 | - | Details | - | Reel | QPL1818 | CATV Amplifiers | 50 MHz to 1.8 GHz | 5 V | 1 Channel | - | 100 mA | 15 dB | ||
![]() QPA9122MSR Qorvo | In Stock | - | - | LGA-16 | - | 100 | - | - | - | - | - | SMD/SMT | - | 27 dBm | - | QPA9122M | - | - | - | Cut Tape | QPA9122M | Driver Amplifiers | 2.3 GHz to 5 GHz | 5 V | 1 Channel | - | 120 mA | 36.5 dB | ||
![]() QPA2598TR7 Qorvo | In Stock | - | - | QFN-21 | QPA2598EVB | 500 | - 10 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | QPA2598 | 9.8 W | Details | - | Reel | QPA2598 | Power Amplifiers | 6 GHz to 12 GHz | 22 V | 1 Channel | - | 55 mA | 22 dB | ||
![]() QPL6220QTR7 Qorvo | In Stock | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | Details | - | Cut Tape | QPL6220Q | Low Noise Amplifiers | 100 MHz to 6 GHz | - | - | - | - | - | ||
![]() QPA0506 Qorvo | 50 |
| - | - | QPA0506EVB | 50 | 26 dB | - | - | - | Yes | SMD/SMT | - | - | - | - | 26 W | Details | This product may require additional documentation to export from the United States. | - | QPA0506 | General Purpose Amplifiers | 5 GHz to 6 GHz | 25 V | 1 Channel | - | 37.5 mA | 27.4 dB | ||
![]() QPA0506TR7 Qorvo | In Stock | - | - | - | QPA0506EVB | 250 | 26 dB | - | - | - | Yes | SMD/SMT | - | - | - | QPA0506 | 26 W | Details | This product may require additional documentation to export from the United States. | Reel | QPA0506 | General Purpose Amplifiers | 5 GHz to 6 GHz | 25 V | 1 Channel | - | 37.5 mA | 27.4 dB | ||
![]() QPA1314T Qorvo | 953 |
| - | - | - | 1 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | Gel Pack | QPA1314T | Power Amplifiers | 13.75 GHz to 14.5 GHz | - | 1 Channel | - | - | - | ||
![]() QPA2933 Qorvo | 100 | - | - | - | - | 50 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Details | - | - | PAC5523QM | Power Amplifiers | 2.9 GHz to 3.3 GHz | - | - | - | - | 21.8 dB | ||
![]() QPA3908TR13 Qorvo | In Stock | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | QPA3908 | - | Details | - | Reel | QPA3908 | - | 3.7 GHz to 3.98 GHz | 50 V | - | - | - | - | ||
![]() TAT2801 Qorvo | In Stock | - | - | SOIC-16 | - | 1000 | - | - | - | - | Yes | - | - | - | - | 1095644 | - | Details | - | Reel | TAT2801 | - | - | - | - | - | - | - | ||
![]() QPA3350 Qorvo | 300 |
| - | SOT-115J-9 | - | 50 | 17 dB | - | + 100 C | - 30 C | - | Screw | 4 dB | - | - | - | - | Details | - | Bulk | QPA3350 | CATV Amplifiers | 45 MHz to 1.003 GHz | 24 V | 1 Channel | 1003 MHz | 470 mA | 25 dB | ||
![]() QPA3238 Qorvo | 180 |
| - | SOT-115J-9 | - | 50 | 17 dB | - | + 100 C | - 30 C | - | Screw | 4 dB | - | - | - | - | Details | - | Bulk | QPA3238 | CATV Amplifiers | 45 MHz to 1.003 GHz | 24 V | 1 Channel | - | 370 mA | 22.8 dB | ||
![]() QPB3321TR13 Qorvo | In Stock | - | - | SOIC-8 | QPB3321PCK | 2500 | 19 dB | 21 dB | + 85 C | - 40 C | Yes | SMD/SMT | 3.4 dB | 48 dBm | 24 dBm | QPB3321 | - | Details | - | Reel | QPB3321 | General Purpose Amplifiers | 5 MHz to 210 MHz | 5 V, 8 V | 1 Channel | - | 170 mA | 17.5 dB | ||
![]() QPA2310TR7 Qorvo | In Stock | - | - | - | - | 250 | - | - | - | - | Yes | - | - | - | - | - | - | - | This product may require additional documentation to export from the United States. | Reel | QPA2310 | - | - | - | - | - | - | - | ||
![]() TGA2238 Qorvo | 150 | - | - | Module | - | 10 | 15 dB | - | + 150 C | - 55 C | - | SMD/SMT | - | - | 36 dBm | 1112759 1112759 | 158 W | Details | This product may require additional documentation to export from the United States. | - | TGA2238 | Power Amplifiers | 8 GHz to 11 GHz | 28 V | 1 Channel | - | 650 mA | 31 dB | ||
![]() SBB2089ZSR Qorvo | In Stock | - | - | SOT-89-3 | SBB2089ZPCK1 | 100 | 20 dB | 22 dB | + 85 C | - 40 C | Yes | SMD/SMT | 2.7 dB | 41 dBm | 21 dBm | SBB2089Z | 0.61 W | Details | - | Reel | SBB2089Z | General Purpose Amplifiers | 50 MHz to 850 MHz | 5 V | 1 Channel | 400 MHz | 90 mA | 20 dB | ||
![]() SBB5089ZSR Qorvo | In Stock | - | - | SOT-89-3 | SBB5089ZPCK1 | 100 | 13 dB | 23.3 dB | + 105 C | - 40 C | Yes | SMD/SMT | 3.9 dB | 35 dBm | 20 dBm | SBB5089Z | 0.55 W | Details | - | Reel | SBB5089Z | General Purpose Amplifiers | 50 MHz to 6 GHz | 5 V | 1 Channel | 6000 MHz | 75 mA | 15.5 dB | ||
![]() SBB3089ZSR Qorvo | In Stock | - | - | SOT-89-3 | SBB3089ZPCK1 | 100 | 21 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | 3.9 dB | 29.5 dBm | 15.4 dBm | SBB3089Z | - | Details | - | Reel | SBB3089Z | Gain Block Amplifiers | 50 MHz to 6 GHz | 5 V | 1 Channel | 2400 MHz | 42 mA | 16.3 dB |