- Series
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- RoHS
- Mounting Styles
- Operating Frequency
- Package / Case
- Type
- NF - Noise Figure
- Part # Aliases
- Operating Supply Voltage
- Moisture Sensitive
Attribute column
Manufacturer
Qorvo RF Front End (LNA PA)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Maximum Data Rate | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | Qualification | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Operating Frequency | Operating Supply Voltage | Operating Supply Current | Bandwidth | Gain |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQP6M9002 Qorvo | 2685 | - | - | ETSLP-24 | - | 2500 | - | - | - | - | SMD/SMT | - | - | - | 1070732 | - | Details | - | - | Reel | TQP6M9002 | 802.11 b/g/n, WLAN | 2400 MHz to 2500 MHz | 2.3 V to 4.8 V | 120 mA | - | - | ||
![]() RFFM6404TR13 Qorvo | 100000 | - | - | LGA-28 | RFFM6404PCK-410 | 2500 | - | + 85 C | - 40 C | Yes | SMD/SMT | 1.9 dB | - | - | RFFM6404 | - | Details | - | 0.016870 oz | Cut Tape | RFFM6404 | Transmitter/Receiver | 430 MHz to 450 MHz | 2.5 V to 4.5 V | 450 mA | - | 15.5 dB, 26.5 dB | ||
![]() RFFM8250SR Qorvo | In Stock | - | - | QFN-10 | RFFM8250PCK-410 | 100 | - | + 85 C | - 40 C | Yes | SMD/SMT | 2.3 dB | - | - 5 dBm, 30 dBm | RFFM8250 | - | Details | - | - | Cut Tape | RFFM8250 | Wi-Fi | 2.4 GHz to 2.5 GHz | 3 V to 5 V | 9 mA | - | 13 dB | ||
![]() RFFM4252 Qorvo | 2685 | - | - | LGA-16 | RFFM4252PCK-410 | 2500 | - | + 85 C | - 10 C | Yes | SMD/SMT | 2.5 dB | - | - | RFFM4252TR7 | - | Details | - | 0.100919 oz | Reel | RFFM4252 | Wi-Fi | 2412 MHz to 2484 MHz | 5 V | 300 mA | - | 29 dB | ||
![]() RFFM6901SR Qorvo | In Stock | - | - | LGA-32 | RFFM6901PCK-410 | 100 | - | + 85 C | - 40 C | - | SMD/SMT | 1.5 dB | - | - | RFFM6901 | - | Details | - | - | Reel | RFFM6901 | Transmitter/Receiver | 868 MHz, 915 MHz | 2.8 V to 4.2 V | 600 mA | - | 17 dB, 30 dB | ||
![]() QPL9036QTR7 Qorvo | 7922 | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | QPL9036Q | - | Details | - | - | Reel | QPL9036Q | - | - | - | - | - | - | ||
![]() RFFM8550QSR Qorvo | In Stock | - | - | DFN-8 | - | 100 | - | + 85 C | - 40 C | - | SMD/SMT | 2.5 dB | - | 30 dBm | RFFM8550Q | AEC-Q100 | Details | - | - | Reel | RFFM8550Q | 802.11 a/n/ac WLAN | 5.18 GHz to 5.825 GHz | 3.6 V | 100 mA | - | 12 dB | ||
![]() RF6549SR Qorvo | In Stock | - | - | LGA-32 | RF6549PCK-410 | 100 | - | + 85 C | - 40 C | - | SMD/SMT | 2 dB | - | - | RF6549 | - | Details | - | - | Reel | RF6549 | Transmitter/Receiver | 400 MHz to 928 MHz | 2.7 V to 4.4 V | 210 mA | - | 15 dB | ||
![]() RFFM8800SR Qorvo | 100000 | - | - | 3 mm x 5 mm | RFFM8800PCK-410 | 100 | - | + 75 C | - 10 C | Yes | SMD/SMT | 2.5 dB | - | - 5 dBm | - | - | Details | - | - | Reel | RFFM8800 | Wi-Fi | 2.412 GHz to 2.484 GHz, 5.15 GHz to 5.85 GHz | 3.3 V | 215 mA | - | 28 dB | ||
![]() RFFM5765QSR Qorvo | In Stock | - | - | QFN-16 | RFFM5765QPCBA-410 | 100 | 54 Mbps | + 85 C | - 40 C | - | SMD/SMT | 3 dB | - | 30 dB | RFFM5765Q | AEC-Q100 | Details | - | - | Reel | RFFM5765Q | 802.11 b/g/n, WLAN | 2.5 GHz | 3.3 V | 260 mA | - | 18 dB, 30 dB | ||
![]() RFFM4558ASR Qorvo | In Stock | - | - | MCM-16 | RFFM4558APCK401 | 100 | 6 Mbps | + 85 C | - 40 C | Yes | SMD/SMT | 2.5 dB | - | 20 dBm | RFFM4558A | - | Details | - | - | Reel | RFFM4558A | Wi-Fi | 5150 MHz to 5925 MHz | 5 V | 240 mA | - | 32 dB | ||
![]() QPC9314TR13 Qorvo | In Stock | - | - | SMD-16 | QPC9314EVB | 2500 | - | + 105 C | - 40 C | Yes | SMD/SMT | 1.2 dB, 1.5 dB | 33 dBm | - 4 dBm, - 10 dBm | QPC9314 | - | Details | This product may require additional documentation to export from the United States. | - | Reel | QPC9314 | RF Front End | 2.3 GHz to 2.7 GHz | 4.75 V to 5.25 V | 240 mA | - | 24 dB, 33 dB | ||
![]() QPL9037QTR7 Qorvo | 362 | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | QPL9037Q | - | Details | - | - | Reel | QPL9037Q | - | - | - | - | - | - | ||
![]() QPF4518MSR Qorvo | 498 | - | - | QFN-24 | QPF4518MPCK401 | 100 | 6 Mbps | + 85 C | - 40 C | Yes | SMD/SMT | 2 dB | - | 32 dBm | QPF4518M | - | Details | - | - | MouseReel | QPF4518M | RF Front End | 5150 MHz to 5925 MHz | 5 V | 320 mA | 160 MHz | 32 dB | ||
![]() QPF4518SR Qorvo | 100 | - | - | QFN-24 | QPF4518PCK401 | 100 | 6 Mbps | + 85 C | - 40 C | Yes | SMD/SMT | 2 dB | - | 32 dBm | QPF4518 | - | Details | - | - | MouseReel | QPF4518 | RF Front End | 5150 MHz to 5925 MHz | 5 V | 320 mA | 160 MHz | 32 dB | ||
![]() RFFM6907SR Qorvo | In Stock | - | - | LGA-28 | RFFM6907PCK-410 | 100 | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | 30 dBm | RFFM6907 | - | Details | - | - | MouseReel | RFFM6907 | Transmitter/Receiver | 868 MHz to 930 MHz | 2.8 V to 4 V | 200 A | - | 14.5 dB | ||
![]() QPF8538TR7 Qorvo | In Stock | - | - | MCM-16 | QPF8538PCK401 | 2500 | 6 Mbps | + 85 C | - 40 C | Yes | SMD/SMT | 2.5 dB | - | - | QPF8538 | - | - | - | - | Cut Tape | QPF8538 | RF Front End | 4900 MHz to 5925 MHz | 3.3 V | 270 mA | - | 12.5 dB | ||
![]() RFFM8292TR7 Qorvo | In Stock | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | RFFM8292 | - | - | - | - | Reel | RFFM8292 | - | - | - | - | - | - | ||
![]() QPF4291TR13 Qorvo | 39000 | - | - | - | - | - | - | - | - | - | SMD/SMT | 2 dB | - | - | - | - | - | - | - | - | - | RF Front End | 2402 MHz to 2482u2006MHz | 3.85 V | 247 mA, 295 mA | - | - | ||
![]() QPF4518MTR7 Qorvo | In Stock | - | - | QFN-24 | QPF4518MPCK401 | 750 | 6 Mbps | + 85 C | - 40 C | Yes | SMD/SMT | 2 dB | - | 32 dBm | QPF4518M | - | Details | - | - | MouseReel | QPF4518M | RF Front End | 5150 MHz to 5925 MHz | 5 V | 320 mA | - | 32 dB |