- Series
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- RoHS
- Mounting Styles
- Operating Frequency
- Package / Case
- Type
- NF - Noise Figure
- Part # Aliases
- Operating Supply Voltage
- Moisture Sensitive
Attribute column
Manufacturer
Qorvo RF Front End (LNA PA)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Manufacturer | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | P1dB - Compression Point | Package | Part # Aliases | Product Status | Qualification | RoHS | Shipping Restrictions | Tradename | Unit Weight | Vr - Reverse Voltage | Wavelength-dominant | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Subcategory | Power Rating | Technology | Operating Frequency | Operating Supply Voltage | Configuration | Operating Supply Current | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lens Size | Bandwidth | Luminous Intensity | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Gain | Lens Color | Product | Features | Vf - Forward Voltage | Product Category | Height | Length | Width | Height (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFFM8250QSR Qorvo | 137 |
| - | - | QFN-10 | - | - | - | RFFM8250QPCK-410 | 100 | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 2.5 dB | - 5 dBm, 30 dBm | - | RFFM8250Q | - | AEC-Q100 | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | Cut Tape | RFFM8250Q | - | Wi-Fi | - | - | - | - | 2.4 GHz to 2.5 GHz | 3 V to 5 V | - | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | 13 dB | - | - | - | - | - | - | - | - | - | ||
![]() RFFM4551BTR7 Qorvo | In Stock | - | - | - | QFN-16 | - | - | - | RFFM4551PCK-410 | 2500 | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 2.5 dB | - 5 dBm, 20 dBm | - | - | - | - | - | - | - | - | - | - | - | Reel | RFFM4551B | - | 802.11 a/n/ac WLAN | - | - | - | - | 4.9 GHz to 5.925 GHz | 3 V to 3.6 V | - | 290 mA | - | - | - | - | - | - | - | - | - | - | - | - | 31 dB, 14 dB | - | - | - | - | - | - | - | - | - | ||
![]() QPF4518TR13 Qorvo | In Stock | - | - | - | QFN-24 | - | - | - | QPF4518PCK401 | 2500 | - | - | - | - | 6 Mbps | + 85 C | - | - 40 C | Yes | SMD/SMT | 2 dB | 32 dBm | - | QPF4518 | - | - | Details | - | - | 0.100919 oz | - | - | - | MouseReel | QPF4518 | - | RF Front End | - | - | - | - | 5150 MHz to 5925 MHz | 5 V | - | 320 mA | - | - | - | - | - | 160 MHz | - | - | - | - | - | - | 32 dB | - | - | - | - | - | - | - | - | - | ||
![]() RFFM6904SR Qorvo | In Stock | - | - | - | LGA-32 | - | - | - | - | 100 | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1.3 dB | - | - | RFFM6904 | - | - | Details | - | - | - | - | - | - | Reel | RFFM6904 | - | Transmitter/Receiver | - | - | - | - | 868 MHz to 928 MHz | 3 V to 4.2 V | - | 750 mA | - | - | - | - | - | - | - | - | - | - | - | - | 21 dB, 30 dB | - | - | - | - | - | - | - | - | - | ||
![]() RFFM6904TR13 Qorvo | In Stock | - | - | - | LGA-32 | - | - | - | - | 2500 | - | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | 1.3 dB | 32 dBm | - | RFFM6904 | - | - | Details | - | - | - | - | - | - | MouseReel | RFFM6904 | - | Transmitter/Receiver | - | - | - | - | 902 MHz to 928 MHz | 3 V to 4.2 V | - | 750 mA | - | - | - | - | - | - | - | - | - | - | - | - | 30 dB | - | - | - | - | - | - | - | - | - | ||
![]() RFFM4591STR7 Qorvo | In Stock | - | - | - | QFN-16 | - | - | - | RFFM4591PCK-410 | 2500 | - | - | - | - | 6 Mbps | + 85 C | - | - 20 C | - | SMD/SMT | 2.5 dB | 10 dBm | - | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | Reel | RFFM4591 | - | Wi-Fi | - | - | - | - | 4.9 GHz to 5.85 GHz | 3 V to 3.6 V | - | 220 mA | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 dB, 28 dB | - | - | - | - | - | - | - | - | - | ||
![]() QPF4211SR Qorvo | In Stock | - | - | - | 2.5 mm x 2.5 mm | - | - | - | - | 100 | - | - | - | - | - | - | - | - | Yes | SMD/SMT | 1.8 dB | - | - | QPF4211 QPF4221 | - | - | Details | - | - | - | - | - | - | - | QPF4221 | - | Wi-Fi | - | - | - | - | 2.412 GHz to 2.484 GHz | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFFM3482QTR7 Qorvo | In Stock | - | - | - | QFN-16 | - | - | - | RFFM3482QPCK-41X | 2500 | - | - | - | - | 54 Mbps | + 85 C | - | - 40 C | - | SMD/SMT | 2.5 dB | - | - | RFFM3482Q | - | AEC-Q100 | Details | - | - | - | - | - | - | Reel | RFFM3482Q | - | Wi-Fi | - | - | - | - | 2.4 GHz to 2.5 GHz | 3.6 V | - | 220 mA | - | - | - | - | - | - | - | - | - | - | - | - | 33 dB | - | - | - | - | - | - | - | - | - | ||
![]() QPF1002QTR13 Qorvo | 2000 | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Cut Tape | QPF1002 | - | RF Front End | - | - | - | - | 5.77 GHz to 5.925 GHz | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPF4216BTR13 Qorvo | 2500 | - | - | - | LGA-24 | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | Yes | SMD/SMT | 1.8 dB | - | - | QPF4216B QPB4216B | - | - | Details | - | - | - | - | - | - | - | QPB4216B | - | RF Front End | - | - | - | - | 2400 MHz to 2500 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPF4588ATR13 Qorvo | 2790 |
| - | - | 5 mm x 3 mm | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | Yes | SMD/SMT | 2 dB | - | - | QPF4588A | - | - | Details | - | - | - | - | - | - | Cut Tape | QPF4588A | - | Wi-Fi | - | - | - | - | 5.15 GHz to 5.85 GHz | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPF4288ATR13 Qorvo | 15 | - | - | - | 5 mm x 3 mm | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | Yes | SMD/SMT | 1.9 dB | - | - | QPF4288A | - | - | Details | - | - | - | - | - | - | Cut Tape | QPF4288A | - | Wi-Fi | - | - | - | - | 2.412 GHz to 2.484 GHz | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPF4506ATR13-5K Qorvo | In Stock | - | - | - | - | - | Nylon 6.6 | Heyco | - | 1000 | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | HEYClip | 0.282192 oz | - | - | - | - | HEYClip Optical Fiber Network Cable Holders | - | Cable Holder | Natural | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | Cable Mounting & Accessories | - | - | - | - | ||
![]() QPF4506SR Qorvo | 500 | - | - | - | 0603 (1608 metric) | - | - | VCC | - | 100 | 20 mA | 1 mm x 0.8 mm | Rectangular | VCC | - | + 85 C | - | - 30 C | - | SMD/SMT | 1.7 dB | - | - | - | - | - | - | - | - | - | 5 V | - | 520 nm | Cut Tape | QPF4506 | - | Wi-Fi | - | LEDs | 98 mW | - | 5.15 GHz to 5.925 GHz | 5 V | - | - | - | 140 deg | - | - | - | - | 145 mcd | LED - Standard | - | Green | Diffused | - | - | - | Green LEDs | - | 3.4 V | Standard LEDs - SMD | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
![]() RFFM4558ATR7 Qorvo | 1399 | - | - | Through Hole | 4-DIP (0.200, 5.08mm) | - | - | Qorvo | RFFM4558APCK401 | 2500 | - | - | - | Qorvo | 6 Mbps | + 85 C | TT Electronics/Optek Technology | - 40 C | Yes | SMD/SMT | 2.5 dB | 20 dBm | Tube | RFFM4558A | Obsolete | - | Details | - | - | - | - | 527nm | - | Reel | - | 7.60mm L x 7.60mm W | Wi-Fi | Green | Wireless & RF Integrated Circuits | - | Si | 5150 MHz to 5925 MHz | 5 V | Standard | 240 mA | 4V | 60° | 30mA | Round with Domed Top | 3.00mm Dia | - | - | RF Front End | - | - | Clear | - | 32 dB | Colorless | - | - | - | RF Front End | - | - | - | 5.90mm | ||
![]() RFFM8250QTR7 Qorvo | 35000 | - | - | - | QFN-10 | - | - | - | RFFM8250QPCK-410 | 2500 | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 2.3 dB | 30 dBm, - 5 dBm, 21 dB, 27 dBm | - | RFFM8250Q | - | AEC-Q100 | Details | - | - | - | - | - | - | Reel | RFFM8250Q | - | 802.11 b/g/n, WLAN | - | - | - | - | 2.412 GHz to 2.484 GHz | 3.6 V | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | 13 dB | - | - | - | - | - | - | - | - | - | ||
![]() QPF5002TR7 Qorvo | In Stock | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | SMD/SMT | 2.1 dB | - | - | QPF5002 | - | - | Details | - | - | - | - | - | - | Reel | QPF5002 | - | Transmitter/Receiver | - | - | - | - | 8.5 GHz to 10.5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFFM6900SR Qorvo | In Stock | - | - | - | LGA-28 | - | - | - | RFFM6900PCBA-410 | 100 | - | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | 1.7 dB | 28 dBm | - | RFFM6900 | - | - | Details | - | - | - | - | - | - | Cut Tape | RFFM6900 | - | Transmitter/Receiver | - | - | - | - | 915 MHz | 2.5 V to 4.2 V | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | 19.8 dB | - | - | - | - | - | - | - | - | - | ||
![]() QPF4532SR Qorvo | In Stock | - | - | - | 5 mm x 5 mm | - | - | - | QPF4532EVB | 100 | - | - | - | - | - | - | - | - | - | SMD/SMT | 2 dB | - | - | QPF4532 | - | - | Details | - | - | - | - | - | - | Cut Tape | QPF4532 | - | RF Front End | - | - | - | - | 5.15 GHz to 5.85 GHz | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 dB | - | - | - | - | - | - | - | - | - | ||
![]() RFFM4558ATR13C10 Qorvo | In Stock | - | - | - | MCM-16 | - | - | - | RFFM4558APCK401 | 10000 | - | - | - | - | 6 Mbps | + 85 C | - | - 40 C | Yes | SMD/SMT | 2.5 dB | 20 dBm | - | - | - | - | Details | - | - | - | - | - | - | Reel | RFFM4558A | - | Wi-Fi | - | - | - | - | 5150 MHz to 5925 MHz | 5 V | - | 240 mA | - | - | - | - | - | - | - | - | - | - | - | - | 32 dB | - | - | - | - | - | - | - | - | - |