- Series
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- RoHS
- Mounting Styles
- Operating Frequency
- Package / Case
- Type
- NF - Noise Figure
- Part # Aliases
- Operating Supply Voltage
- Moisture Sensitive
Attribute column
Manufacturer
Qorvo RF Front End (LNA PA)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | P1dB - Compression Point | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Wavelength-dominant | Packaging | Series | Size / Dimension | Part Status | Type | Color | Subcategory | Technology | Frequency | Operating Frequency | Operating Supply Voltage | Configuration | Operating Supply Current | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lens Size | Product Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Gain | Lens Color | RF Type | Features | Product Category | Height (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPF4528TR13-5K Qorvo | 95 | - | - | - | 3 mm x 3 mm | - | - | QPF4528PCK-01 | 5000 | - | - | - | - | - | Yes | SMD/SMT | 2 dB | 27 dBm | - | QPF4528 | - | Details | 0.025230 oz | - | Cut Tape | QPF4528 | - | - | Wi-Fi | - | - | - | - | 5 GHz | 3.3 V | - | 165 mA | - | - | - | - | - | - | - | - | - | 15 dB, 30 dB | - | - | - | - | - | ||
![]() QPF4006TR7 Qorvo | In Stock | - | - | - | 4.5 mm x 4 mm x 1.8 mm | - | - | QPF4006EVB03 | 250 | - | - | + 95 C | - | - 40 C | - | SMD/SMT | 4.2 dB | - | - | QPF4006 | - | Details | - | - | Reel | QPF4006 | - | - | RF Front End | - | - | - | - | 37 GHz to 40.5 GHz | 20 V | - | - | - | - | - | - | - | - | - | - | - | 18 dB, 23 dB | - | - | - | - | - | ||
![]() QPF7552SR Qorvo | 90 |
| - | - | SMD-16 | - | - | QPF7552EVB | 100 | - | - | - | - | - | Yes | SMD/SMT | 3.5 dB | - | - | QPF7552 | - | Details | - | - | Cut Tape | QPF7552 | - | - | RF Front End | - | - | - | - | 5.49 GHz to 5.835 GHz | 5 V | - | - | - | - | - | - | - | - | - | - | - | 31 dB | - | - | - | - | - | ||
![]() QPF7551TR13 Qorvo | In Stock | - | - | - | SMD-16 | - | - | - | 10000 | - | - | - | - | - | Yes | SMD/SMT | 3.1 dB | - | - | QPF7551 | - | Details | - | - | Reel | QPF7551 | - | - | RF Front End | - | - | - | - | 5170 GHz to 5330 GHz | 5 V | - | - | - | - | - | - | - | - | - | - | - | 31 dB | - | - | - | - | - | ||
![]() QPB9378TR13 Qorvo | 47 |
| - | - | SMT-40 | - | - | - | 2500 | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | 1.25 dB | - | - | QPB9378 | - | Details | - | - | Cut Tape | QPB9378 | - | - | RF Front End | - | - | - | - | 2.3 GHz to 5 GHz | 5 V | - | 115 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPB9378SR Qorvo | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | - | - | Yes | - | - | - | - | QPB9378 | - | Details | - | - | Reel | QPB9378 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFFM4558ATR13C10 Qorvo | In Stock | - | - | - | MCM-16 | - | - | RFFM4558APCK401 | 10000 | - | 6 Mbps | + 85 C | - | - 40 C | Yes | SMD/SMT | 2.5 dB | 20 dBm | - | - | - | Details | - | - | Reel | RFFM4558A | - | - | Wi-Fi | - | - | - | - | 5150 MHz to 5925 MHz | 5 V | - | 240 mA | - | - | - | - | - | - | - | - | - | 32 dB | - | - | - | - | - | ||
![]() QPF4001SR Qorvo | 2997 |
| - | - | 5 mm x 4 mm x 1.8 mm | - | - | QPF4001EVBV1 | 100 | - | - | + 95 C | - | - 40 C | Yes | SMD/SMT | 3.5 dB | - | - | QPF4001 | - | Details | 0.206132 oz | - | Cut Tape | QPF4001 | - | - | RF Front End | - | - | - | - | 26 GHz to 30 GHz | 20 V | - | - | - | - | - | - | - | - | - | - | - | 17 dB | - | - | - | - | - | ||
![]() RFFM4558ATR7 Qorvo | 1399 | - | - | Through Hole | 4-DIP (0.200, 5.08mm) | - | Qorvo | RFFM4558APCK401 | 2500 | Qorvo | 6 Mbps | + 85 C | TT Electronics/Optek Technology | - 40 C | Yes | SMD/SMT | 2.5 dB | 20 dBm | Tube | RFFM4558A | Obsolete | Details | - | 527nm | Reel | - | 7.60mm L x 7.60mm W | - | Wi-Fi | Green | Wireless & RF Integrated Circuits | Si | - | 5150 MHz to 5925 MHz | 5 V | Standard | 240 mA | 4V | 60° | 30mA | Round with Domed Top | 3.00mm Dia | RF Front End | - | Clear | - | 32 dB | Colorless | - | - | RF Front End | 5.90mm | ||
![]() QPF4291TR13 Qorvo | 39000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | 2 dB | - | - | - | - | - | - | - | - | - | - | - | RF Front End | - | - | - | - | 2402 MHz to 2482u2006MHz | 3.85 V | - | 247 mA, 295 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFFM4552TR7 Qorvo | 670 | - | - | - | QFN-16 | - | Qorvo | RFFM4552PCK-410 | 2500 | Qorvo | - | + 85 C | - | - 40 C | Yes | SMD/SMT | 2.3 dB | - 5 dBm, 20 dBm | - | RFFM4552 | - | Details | - | - | MouseReel | RFFM4552 | - | - | 802.11 a/n/ac WLAN | - | Wireless & RF Integrated Circuits | Si | - | 4.9 GHz to 5.925 GHz | 5 V | - | 240 mA | - | - | - | - | - | RF Front End | - | - | - | 14 dB | - | - | - | RF Front End | - | ||
![]() QM42500SR Qorvo | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QM45500SR Qorvo | 68 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFFM6906TR13 Qorvo | 1250 | - | - | - | LGA-28 | - | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 2 dB | - | - | - | - | - | - | - | - | - | - | - | Transmitter/Receiver | - | - | - | - | 868 MHz, 915 MHz | 3.1 V to 4 V | - | 700 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFFM4591FTR7 Qorvo | 3715 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFFM8250Q Qorvo | In Stock | - | - | - | 10-XFQFN Exposed Pad | 10-QFN (1.75x1.75) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | 2.412GHz ~ 2.484GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11a/b/g/n/ac, Bluetooth, ISM | SP3T | - | - | ||
![]() QPF4559SR Qorvo | 3000 | - | Datasheet | - | 16-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 5.17GHz ~ 5.895GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | SP2T | - | - | ||
![]() QPF4617TR13 Qorvo | In Stock | - | Datasheet | - | 24-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 5.935GHz ~ 7.125GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | SP2T | - | - | ||
![]() QM45391SR Qorvo | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QM42195SR Qorvo | 1800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |