- Series
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- RoHS
- Mounting Styles
- Operating Frequency
- Package / Case
- Type
- NF - Noise Figure
- Part # Aliases
- Operating Supply Voltage
- Moisture Sensitive
Attribute column
Manufacturer
Qorvo RF Front End (LNA PA)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Maximum Data Rate | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | Qualification | RoHS | Unit Weight | Packaging | Series | Type | Operating Frequency | Operating Supply Voltage | Operating Supply Current | Gain |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPM1002SR Qorvo | 246 |
| - | QFN-24 | QPM1002EVB1 | 100 | - | + 100 C | - 55 C | Yes | SMD/SMT | 2.2 dB | - | - | QPM1002 | - | Details | 0.016827 oz | Cut Tape | QPM1002 | RF Front End | 8.5 GHz to 10.5 GHz | 10 V | - | 25 dB, 33 dB | ||
![]() QPM2637SR Qorvo | In Stock | - | - | QFN-28 SMP | QPM2637EVB | 100 | - | + 100 C | - 55 C | - | SMD/SMT | 2.7 dB | - | - | - | - | Details | - | Reel | QPM2637 | RF Front End | 9 GHz to 10.5 GHz | 28 V | 50 mA | 23 dB | ||
![]() RF5611TR7 Qorvo | In Stock | - | - | QFN-12 | RF5611PCK-410 | 2500 | - | + 75 C | - 10 C | - | SMD/SMT | 2.2 dB | - | 28 dBm | RF5611 | - | Details | - | Reel | RF5611 | - | - | 3.3 V | 8.5 mA | 12 dB | ||
![]() RFFM6907TR13 Qorvo | 6840 | - | - | LGA-28 | RFFM6907PCK-410 | 2500 | - | + 70 C | - 30 C | - | SMD/SMT | 0.6 dB | - | 30 dBm | RFFM6907 | - | Details | - | Reel | RFFM6907 | Transmitter/Receiver | 915 MHz | 2.8 V to 4 V | 200 uA, 550 mA | 14.5 dB | ||
![]() RFFM8550QTR7 Qorvo | 12500 | - | - | DFN-8 | - | 2500 | - | + 85 C | - 40 C | - | SMD/SMT | 2.5 dB | - | 30 dBm | RFFM8550Q | AEC-Q100 | Details | - | Reel | RFFM8550Q | 802.11 a/n/ac WLAN | 5.18 GHz to 5.825 GHz | 3.6 V | 100 mA | 12 dB | ||
![]() QPF4518TR7 Qorvo | In Stock |
| - | QFN-24 | QPF4518PCK401 | 750 | 6 Mbps | + 85 C | - 40 C | Yes | SMD/SMT | 2 dB | - | 32 dBm | QPF4518 | - | Details | - | MouseReel | QPF4518 | RF Front End | 5150 MHz to 5925 MHz | 5 V | 320 mA | 32 dB | ||
![]() QPF8538SR Qorvo | In Stock | - | - | MCM-16 | QPF8538PCK401 | 100 | 6 Mbps | + 85 C | - 40 C | Yes | SMD/SMT | 2.5 dB | - | - 4 dBm, 15 dBm | QPF8538 | - | Details | - | Reel | QPF8538 | RF Front End | 4900 MHz to 5925 MHz | 3.3 V | 270 mA | 12.5 dB | ||
![]() RFFM6901TR13 Qorvo | 8291 |
| - | LGA-32 | RFFM6901PCK-410 | 2500 | - | + 85 C | - 40 C | Yes | SMD/SMT | 1.5 dB | - | - | RFFM6901 | - | Details | 0.052549 oz | MouseReel | RFFM6901 | Transmitter/Receiver | 915 MHz | 2.7 V to 4.2 V | 8 mA | 17 dB, 30 dB | ||
![]() RFFM4591FSR Qorvo | In Stock | - | - | LGA-16 | RFFM4591PCK-410 | 100 | - | + 85 C | - 20 C | - | SMD/SMT | - | 20 dBm | 10 dBm | RFFM4591F | - | Details | - | Reel | RFFM4591F | RF Front End | 4.9 GHz to 5.85 GHz | 3 V to 3.6 V | 225 mA | 28 dB | ||
![]() QPL7210SR Qorvo | In Stock | - | - | SMT-16 | QPL7210PCBA-410 | 100 | - | + 95 C | - 40 C | Yes | SMD/SMT | 2.5 dB | 30 dBm | 3.5 dBm | - | - | Details | - | MouseReel | QPL7210 | 802.11 b/g/n/ac/ax WLAN | 2402.5 MHz to 2481.5 MHz | 3.3 V | 40 mA | 13 dB | ||
![]() RFFM8516 Qorvo | 10 | - | - | QFN-16 | RFFM8516PCB-410 | 5000 | - | + 60 C | - 20 C | Yes | SMD/SMT | 2.5 dB | - | - 5 dBm | RFFM8516TR7-5K | - | Details | - | Cut Tape | RFFM8516 | RF Front End | 5 GHz | 3.6 V | 300 mA | 29 dB | ||
![]() QPF4550SR Qorvo | 389 |
| - | 2.5 mm x 2.5 mm | QPF4550EVB-01 | 100 | - | - | - | Yes | SMD/SMT | 2.1 dB | - | 30 dBm | QPF4550 | - | Details | - | Cut Tape | QPF4550 | Wi-Fi | 5150 MHz to 5925 MHz | 5 V | 15 mA | 30 dB | ||
![]() QPF4288SR Qorvo | 1800 | - | - | QFN-24 | QPF4288EVB-01 | 100 | - | - | - | Yes | SMD/SMT | 1.8 dB | - | - | QPF4288 | - | - | - | Reel | QPF4288 | RF Front End | 2400 MHz to 2500 MHz | 5 V | - | 33 dB | ||
![]() QPF4206BTR13-5K Qorvo | 4145 | - | - | QFN-16 | QPF4206BEVB01 | 5000 | - | - | - | Yes | SMD/SMT | 2.1 dB | - | - | QPF4206B | - | Details | - | Cut Tape | QPF4206B | RF Front End | 2412 MHz to 2484 MHz | 5 V | - | 33 dB | ||
![]() QPM2637 Qorvo | 2271 |
| - | QFN-28 SMP | QPM2637EVB | 10 | - | + 100 C | - 55 C | Yes | SMD/SMT | 2.7 dB | - | - | - | - | Details | - | Tray | QPM2637 | Transmitter/Receiver | 9 GHz to 10.5 GHz | - | - | 23 dB | ||
![]() QPF4005TR7 Qorvo | In Stock | - | - | 4.5 mm x 6 mm x 1.8 mm | QPF4005EVB03 | 500 | - | + 95 C | - 40 C | Yes | SMD/SMT | 4.2 dB | - | - | QPF4005 | - | Details | - | Reel | QPF4005 | RF Front End | 37 GHz to 40.5 GHz | 20 V | - | 18 dB, 23 dB | ||
![]() QPB9329SR Qorvo | In Stock | - | - | SMT-44 | QPB9329EVB-01 | 100 | - | + 105 C | - 40 C | Yes | SMD/SMT | 1.8 dB | 33.5 dBm | 18 dBm | QPB9329 | - | Details | - | Reel | QPB9329 | RF Front End | 3.8 GHz to 6 GHz | 3 V to 5 V | - | 31.5 dB | ||
![]() QPF4228SR Qorvo | In Stock | - | - | QFN-16 | - | 100 | - | - | - | Yes | SMD/SMT | 2.2 dB | - | - | QPF4228 | - | Details | - | Reel | QPF4228 | Wi-Fi | 2412 MHz to 2484 MHz | 3.3 V | - | 33 dB | ||
![]() QPF8248SR Qorvo | In Stock | - | - | - | - | 100 | - | - | - | Yes | - | - | - | - | QPF8248 | - | Details | - | - | QPF8248 | - | - | - | - | - | ||
![]() QPF4216BSR Qorvo | 100 | - | - | LGA-24 | - | 100 | - | - | - | - | SMD/SMT | 1.8 dB | - | - | QPF4216B QPB4216B | - | Details | - | - | QPB4216B | RF Front End | 2400 MHz to 2500 MHz | - | - | - |