- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- IF Frequency
- LO Frequency
- Mounting Styles
- RF Frequency
- Conversion Loss-Max
- Package / Case
- NF - Noise Figure
Attribute column
Manufacturer
Qorvo RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | IF Frequency | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | P1dB - Compression Point | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Series | Subcategory | Technology | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Operating Supply Current | Load Capacitance | Product Type | Gain | Output Format | Conversion Loss-Max | RF Frequency | LO Frequency | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMD253C3 Qorvo | In Stock | - | - | QFN-12 | - | - | - | 100 | DC to 5 GHz | QORVO INC | - | CMD253C3 | + 85 C | - 40 C | - | SMD/SMT | - | - | CMD253 | Active | - | 5.69 | Details | Yes | - | - | - | Cut Tape | CMD253 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 11 dB | 6 GHz to 14 GHz | 6 GHz to 14 GHz | - | - | - | - | ||
![]() CMD180C3 Qorvo | 5000 | - | - | QFN-12 | - | - | - | 100 | DC to 10 GHz | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 7 dB | - | CMD180 | - | - | - | Details | - | - | - | - | Cut Tape | CMD180 | - | - | - | - | - | - | - | - | - | - | - | - 7 dB | - | 11 dB | 20 GHz to 32 GHz | 20 GHz to 32 GHz | - | - | - | - | ||
![]() CMD255C3 Qorvo | In Stock | - | - | QFN-12 | - | - | - | 100 | DC to 9 GHz | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | CMD255 | - | - | - | Details | - | - | - | - | Cut Tape | CMD255 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 dB | 16 GHz to 26 GHz | 16 GHz to 26 GHz | - | - | - | - | ||
![]() CMD258 Qorvo | In Stock | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Waffle | CMD258 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD258C4 Qorvo | 145 |
| - | QFN-24 | - | - | - | 100 | DC to 3.5 GHz | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | CMD258 | - | - | - | Details | - | - | - | - | MouseReel | CMD258 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 dB | 7.5 GHz to 13 GHz | 7.5 GHz to 13 GHz | - | - | - | - | ||
![]() CMD182C4 Qorvo | 76 |
| - | QFN-24 | - | - | - | 100 | DC to 3.5 GHz | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | CMD182 | - | - | - | Details | - | - | - | - | Cut Tape | CMD182 | - | - | - | - | - | - | - | - | - | - | - | - 6 dB | - | 9 dB | 6 GHz to 10 GHz | 6 GHz to 10 GHz | - | - | - | - | ||
![]() QPX0001SR Qorvo | In Stock | - | - | QFN-24 | - | - | - | 100 | DC to 3 GHz | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | QPX0001 | - | - | - | Details | - | - | - | - | - | QPX0001 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 dB | 6 GHz to 26 GHz | 6 GHz to 26 GHz | - | - | - | - | ||
![]() CMD313 Qorvo | In Stock | - | - | 3.2 mm x 2.5 mm | Renesas Electronics | - | 55 % | 2000 | - | - | Renesas Electronics | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 2.5 V | 2.5 V | 0.003527 oz | Reel | XL | Oscillators | Si | - | 35 mA | 48 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | Standard Oscillators | - | LVCMOS | - | - | - | Standard Clock Oscillators | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() CMD261 Qorvo | In Stock | - | - | - | Qorvo | - | - | 5 | - | - | Qorvo | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | CMD261 | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | RF Mixer | - | - | - | - | - | RF Mixer | - | - | - | ||
![]() CMD178C3 Qorvo | In Stock | - | - | QFN-12 | - | - | - | 100 | DC to 6 GHz | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 7 dB | - | CMD178 | - | - | - | Details | - | - | - | - | Cut Tape | CMD178 | - | - | - | - | - | - | - | - | - | - | - | -6 dB | - | 10 dB | 11 GHz to 21 GHz | 11 GHz to 21 GHz | - | - | - | - | ||
![]() CMD312 Qorvo | In Stock | - | - | Die | - | - | - | 25 | DC to 3 GHz | - | - | - | + 85 C | - 55 C | - | SMD/SMT | 10.5 dB | - | - | - | - | - | Details | - | - | - | - | Waffle | CMD312 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5 dB | 4 GHz to 28 GHz | 4 GHz to 28 GHz | - | - | - | - | ||
![]() CMD310C3 Qorvo | In Stock | - | - | QFN-12 | - | - | - | 100 | DC to 6 GHz | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 14 dB | - | CMD310 | - | - | - | Details | - | - | - | - | Cut Tape | CMD310 | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 dB | 20 GHz to 32 GHz | 10 GHz to 16 GHz | - | - | - | - | ||
![]() CMD303 Qorvo | In Stock | - | - | Die | - | - | - | 100 | DC to 3 GHz | - | - | - | + 85 C | - 55 C | - | SMD/SMT | 8.5 dB | 4 dBm | - | - | 0.67 W | - | Details | - | - | - | - | - | CMD303 | - | - | - | - | - | - | - | 3 V | 32 mA | - | - | - | - | 8.5 dB | 13 GHz to 21 GHz | 6.5 GHz to 10.5 GHz | - | - | - | - | ||
![]() RFFC5072SR Qorvo | In Stock | - | - | QFN-32 | - | DKFC5071, DKFC5072 | - | 100 | 30 MHz to 6000 MHz | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 15 dB | - | RFFC5072 | - | - | - | Details | - | - | - | 0.017637 oz | Cut Tape | RFFC5072 | - | - | - | - | - | - | - | 3 V | 125 mA | - | - | - 2 dB, - 7 dB | - | - | 30 MHz to 6000 MHz | 85 MHz to 4200 MHz | - | - | - | - | ||
![]() CMD303C3 Qorvo | In Stock | - | - | QFN-12 | - | - | - | 100 | DC to 4 GHz | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 10 dB | 4 dBm | CMD303 | - | 0.67 W | - | Details | - | - | - | - | - | CMD303 | - | - | - | - | - | - | - | 3 V | 32 mA | - | - | - | - | 10 dB | 13 GHz to 21 GHz | 6.5 GHz to 10.5 GHz | - | - | - | - | ||
![]() RFFC5071SR Qorvo | 2500 | - | - | QFN-32 | - | - | - | 100 | 30 MHz to 6000 MHz | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 15 dB | - | RFFC5071 | - | - | - | Details | - | - | - | 0.017637 oz | Cut Tape | RFFC5071 | - | - | - | - | - | - | - | 2.7 V to 3.3 V | 132 mA | - | - | - 2 dB | - | - | 30 MHz to 6000 MHz | 85 MHz to 4200 MHz | - | - | - | - | ||
![]() TGC2510-SM Qorvo | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD179C3 Qorvo | In Stock | - | - | QFN-12 | - | - | - | 100 | DC to 9 GHz | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 7 dB | - | CMD179 | - | - | - | Details | - | - | - | - | Cut Tape | CMD179 | - | - | - | - | - | - | - | - | - | - | - | - 6.5 dB | - | 10 dB | 16 GHz to 26 GHz | 16 GHz to 26 GHz | - | - | - | - | ||
![]() CMD178 Qorvo | In Stock | - | - | Die | - | - | - | 100 | DC to 6 GHz | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | - | - | CMD178 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 dB | 11 GHz to 21 GHz | 11 GHz to 21 GHz | - | - | - | - | ||
![]() RFFC5072TR13 Qorvo | 12643 |
| - | QFN-32 | - | DKFC5072A | - | 2500 | 30 MHz to 6000 MHz | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 15 dB | - | RFFC5072 | - | - | - | Details | - | - | - | 0.026558 oz | MouseReel | RFFC5072 | - | - | - | - | - | - | - | 3 V | 132 mA | - | - | - 2 dB | - | - | 30 MHz to 6000 MHz | 85 MHz to 4200 MHz | - | - | - | - |