- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- IF Frequency
- LO Frequency
- Mounting Styles
- RF Frequency
- Conversion Loss-Max
- Package / Case
- NF - Noise Figure
Attribute column
Manufacturer
Qorvo RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | IF Frequency | Ihs Manufacturer | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | Operating Frequency (Max) | P1dB - Compression Point | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | RoHS | Rohs Code | Packaging | Series | ECCN Code | HTS Code | Subcategory | Construction | Reach Compliance Code | Operating Supply Voltage | Operating Supply Current | Product Type | Gain | RF/Microwave Device Type | Operating Frequency-Min | Input Power-Max (CW) | Conversion Loss-Max | RF Frequency | LO Frequency | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFRX1702SQ Qorvo | In Stock | - | Datasheet | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5A991.G | 8542.39.00.01 | - | - | compliant | - | - | - | - | DOWN CONVERTER | - | - | - | - | - | - | ||
![]() TGC4702-FC Qorvo | In Stock | - | Datasheet | - | - | - | - | QORVO INC | - | - | - | - | - | 82000 MHz | - | - | Obsolete | - | - | Yes | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | SINGLE BALANCED | 75000 MHz | 24 dBm | 16 dB | - | - | - | ||
![]() TGC4402-SM Qorvo | In Stock | - | Datasheet | - | - | - | - | QORVO INC | - | - | - | - | - | 26000 MHz | - | - | Obsolete | - | - | Yes | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | SINGLE BALANCED | 18000 MHz | 19 dBm | 9 dB | - | - | - | ||
![]() QPX0001SR Qorvo | In Stock | - | - | QFN-24 | - | 100 | DC to 3 GHz | - | - | + 85 C | - 40 C | SMD/SMT | - | - | - | QPX0001 | - | - | Details | - | - | QPX0001 | - | - | - | - | - | - | - | - | - | - | - | - | 8 dB | 6 GHz to 26 GHz | 6 GHz to 26 GHz | - | ||
![]() CMD178C3 Qorvo | In Stock | - | - | QFN-12 | - | 100 | DC to 6 GHz | - | - | + 85 C | - 40 C | SMD/SMT | 7 dB | - | - | CMD178 | - | - | Details | - | Cut Tape | CMD178 | - | - | - | - | - | - | - | - | -6 dB | - | - | - | 10 dB | 11 GHz to 21 GHz | 11 GHz to 21 GHz | - | ||
![]() CMD312 Qorvo | In Stock | - | - | Die | - | 25 | DC to 3 GHz | - | - | + 85 C | - 55 C | SMD/SMT | 10.5 dB | - | - | - | - | - | Details | - | Waffle | CMD312 | - | - | - | - | - | - | - | - | - | - | - | - | 10.5 dB | 4 GHz to 28 GHz | 4 GHz to 28 GHz | - | ||
![]() CMD310C3 Qorvo | In Stock | - | - | QFN-12 | - | 100 | DC to 6 GHz | - | - | + 85 C | - 40 C | SMD/SMT | 14 dB | - | - | CMD310 | - | - | Details | - | Cut Tape | CMD310 | - | - | - | - | - | - | - | - | - | - | - | - | 14 dB | 20 GHz to 32 GHz | 10 GHz to 16 GHz | - | ||
![]() CMD303 Qorvo | In Stock | - | - | Die | - | 100 | DC to 3 GHz | - | - | + 85 C | - 55 C | SMD/SMT | 8.5 dB | - | 4 dBm | - | - | 0.67 W | Details | - | - | CMD303 | - | - | - | - | - | 3 V | 32 mA | - | - | - | - | - | 8.5 dB | 13 GHz to 21 GHz | 6.5 GHz to 10.5 GHz | - | ||
![]() QPB2500SR Qorvo | In Stock | - | - | - | Qorvo | 100 | - | - | Qorvo | - | - | - | - | - | - | - | - | - | - | - | - | QPB2500 | - | - | Wireless & RF Integrated Circuits | - | - | - | - | Up-Down Converters | - | - | - | - | - | - | - | Up-Down Converters |