- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Switch Configuration
- Insertion Loss
- Mounting Styles
- Packaging
- Maximum Operating Temperature
- Minimum Operating Temperature
- Off Isolation - Typ
- Part # Aliases
- Package / Case
Attribute column
Manufacturer
Qorvo RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Material | Number of Terminals | Brand | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Development Kit | Electrical mounting | Factory Pack QuantityFactory Pack Quantity | High Control Voltage | Ihs Manufacturer | Insertion Loss-Max | Isolation-Min | Kind of connector | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Off Isolation - Typ | On Time - Max | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Qualification | RoHS | Rohs Code | Row pitch | Spatial orientation | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Switch Configuration | Switching Speed | Type of connector | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Number of Functions | Construction | Reach Compliance Code | Pin Count | Operating Frequency | Operating Supply Voltage | Power Supplies | Operating Supply Current | Supply Current-Max | Product Type | Frequency Range | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Number of Switches | Overall Length | Profile | 1dB Compression Point | Product Category | Port Termination | Cut Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPC8020QTR13 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | + 105 C | - 40 C | Yes | - | SMD/SMT | - | 20 us | - | - | - | - | - | - | QPC8020Q | - | AEC-Q100 | Details | - | - | - | - | 1.95 V | 1.65 V | SP4T | - | - | Cut Tape | QPC8020Q | - | - | - | - | - | - | - | - | - | - | - | 600 MHz to 6 GHz | - | - | 30 uA | - | - | - | - | 1.55 dB | - | - | - | - | - | Single | - | - | - | - | - | - | ||
![]() QPC8019QTR13 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | 1.8 V | - | - | - | - | - | + 105 C | - 40 C | Yes | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | QPC8019Q | - | - | Details | - | - | - | SMD Module | 3.1 V | 1.65 V | SPDT | 240 ns | - | Cut Tape | QPC8019Q | - | - | - | - | - | - | - | - | - | - | 6 | 617 MHz to 8 GHz | 3.4, 4.4 V | - | 35 uA | - | - | 617 to 8000 MHz | - | 0.6 dB | - | - | - | - | - | Dual | - | - | - | - | - | - | ||
![]() QPC1220QTR13 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | QPC1220QDK | - | 10000 | - | - | - | - | - | - | + 105 C | - 40 C | Yes | - | SMD/SMT | 43 dB | - | - | - | - | - | - | - | - | - | AEC-Q100 | Details | - | - | - | - | 1.95 V | 1.65 V | DP4T | - | - | Cut Tape | QPC1220Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.65 dB | - | - | - | - | - | Dual | - | - | - | - | - | - | ||
![]() CMD236C4 Qorvo | 2529 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | + 85 C | - 40 C | - | - | SMD/SMT | 35 dB | - | - | - | - | - | - | - | CMD236 | - | - | Details | - | - | - | - | - | - | SP6T | - | - | Cut Tape | CMD236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD195C3 Qorvo | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | + 85 C | - 40 C | - | - | SMD/SMT | 37 dB | - | - | - | - | - | - | - | CMD195 | - | - | Details | - | - | - | - | - | - | SPDT | - | - | Cut Tape | CMD195 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPC1217QSR Qorvo | In Stock | - | - | DFN-10 | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | + 105 C | - 40 C | Yes | - | SMD/SMT | 18.5 dB | - | - | - | - | - | - | - | QPC1217Q | - | AEC-Q100 | Details | - | - | - | - | 5.5 V | 2.6 V | DPDT | - | - | Reel | QPC1217Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57 uA | - | - | - | - | 0.79 dB | - | - | - | - | - | Quad | - | - | - | - | - | - | ||
![]() QPC6041EVB02 Qorvo | In Stock | - | - | - | - | - | Micrograin Carbide | - | Qorvo | - | - | - | - | - | - | 1 | - | - | - | - | - | Qorvo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | QPC6041 | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | - | - | - | RF Switch ICs | - | - | - | - | - | - | - | - | - | 83 mm | - | - | RF Switch ICs | - | 30mm | ||
![]() QPC8014QTR13 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | SMD/SMT | 45 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SP6T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33 dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPC7522SR Qorvo | In Stock | - | - | LGA-9 | - | - | - | - | - | - | - | - | - | - | - | 100 | 1.3 V to 2.75 V | - | - | - | - | - | + 105 C | - 40 C | Yes | - | SMD/SMT | 71 dB | - | - | - | - | - | - | - | QPC7522 | - | - | Details | - | - | - | - | 5.8 V | 2.4 V | SPDT | - | - | Cut Tape | QPC7522 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52 uA | - | - | - | - | 0.74 dB | - | - | - | - | - | Single | - | - | - | - | - | - | ||
![]() CMD215 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | + 85 C | - 55 C | - | - | SMD/SMT | 36 dB | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | SPDT | - | - | - | CMD215 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPC3024TR13 Qorvo | In Stock | - | - | QFN-16 | - | - | - | - | - | - | - | - | - | QPC3024PCK | - | 2500 | 1.1 V to 5.5 V | - | - | - | - | - | + 105 C | - 40 C | Yes | - | SMD/SMT | 56 dB | - | - | - | - | - | - | - | QPC3024 | - | - | Details | - | - | - | - | 5.5 V | 2.7 V | SPDT | - | - | Reel | QPC3024 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 uA | - | - | - | - | 1.4 dB | - | - | - | - | - | Dual | - | - | - | - | - | - | ||
![]() RFSW6222TR7 Qorvo | In Stock | - | - | QFN-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 90 C | - 30 C | - | - | SMD/SMT | 30 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | RFSW6222 | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | 0.29 dB | - | - | - | - | - | Dual | - | - | - | - | - | - | ||
![]() RF1117TR13 Qorvo | 3577 | - | Datasheet | - | - | - | - | - | - | - | - | - | 2016-08-12 | - | - | - | - | QORVO INC | 0.35 dB | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | 1.26 X 1.26 MM, GREEN, ULTRA COMPACT, ULTRA SMALL, WLCSP-8 | - | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | - | - | DIVERSITY SWITCH | - | 700 MHz | - | 40 dBm | 50 Ω | 2700 MHz | - | - | - | - | - | - | - | ||
![]() RFSW6223 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | socket | 2x32 | 2.54mm | - | - | THT | - | - | QORVO INC | 0.65 dB | - | female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | 2.54mm | straight | - | - | - | - | - | pin strips | - | - | - | 5A991.G | - | - | 8536.50.70.00 | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | - | - | DIVERSITY SWITCH | - | 10 MHz | - | - | - | 6000 MHz | - | - | beryllium copper | - | - | - | - | ||
![]() QPC6014SR Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | socket | 1x15 | 2.54mm | - | - | THT | - | - | QORVO INC | 0.98 dB | - | female | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | - | - | Active | - | - | Yes | - | straight | - | - | - | - | - | pin strips | - | - | e4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8536.50.70.00 | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | - | - | DIVERSITY SWITCH | - | 5 MHz | 1.22 | 28.98 dBm | 50 Ω | 6000 MHz | - | - | beryllium copper | - | - | - | - | ||
![]() RF1498TR7 Qorvo | 57500 | - | Datasheet | - | - | - | - | - | - | - | - | - | 2020-06-15 | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QM12114TR13-5K Qorvo | 1893 | - | Datasheet | - | YES | SURFACE MOUNT | - | 9 | - | - | - | - | 2020-02-13 | - | - | - | - | QORVO INC | 0.72 dB | 16 dB | - | - | - | - | - | - | - | - | - | - | 90 °C | -30 °C | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | HIGH LINEARITY AND ISOLATION | 8536.50.70.00 | - | - | 1 | COMPONENT | unknown | - | - | - | 1.8 V | - | 0.06 mA | - | - | SP4T | - | 698 MHz | 1 | 39 dBm | 50 Ω | 6000 MHz | - | - | - | - | - | - | - | ||
![]() RFSW6124TR13 Qorvo | 50 | - | Datasheet | - | YES | SURFACE MOUNT | - | 16 | - | - | - | - | - | - | - | - | - | QORVO INC | 1.1 dB | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC16,.16SQ,25 | LCC16,.16SQ,25 | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | - | 1 | COMPONENT | compliant | - | - | - | 5 V | - | - | - | - | SPDT | - | 50 MHz | 1.13 | 37 dBm | 50 Ω | 6000 MHz | - | - | - | 35 dBm | - | ABSORPTIVE | - | ||
![]() RF5570SR Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 8 | - | - | - | - | - | - | - | - | - | QORVO INC | 1 dB | 21 dB | - | - | - | - | - | - | - | - | - | 2500 MHz | - | - | PLASTIC/EPOXY | SOLCC8,.08,20 | SOLCC8,.08,20 | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | - | 1 | COMPONENT | compliant | - | - | - | 3/5 V | - | - | - | - | SP3T | - | 2400 MHz | 1.43 | - | - | - | - | - | - | 28 dBm | - | - | - | ||
![]() RF1480SR Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 20 | - | - | - | - | - | - | - | - | - | QORVO INC | 1.45 dB | 23 dB | - | - | - | - | - | - | - | - | - | 2170 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | LCC20,.14SQ,20 | LCC20,.14SQ,20 | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | Matte Tin (Sn) | - | 8536.50.70.00 | - | - | 1 | COMPONENT | compliant | - | - | - | 2.7 V | - | - | - | - | SP8T | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - |