- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Switch Configuration
- Insertion Loss
- Mounting Styles
- Packaging
- Maximum Operating Temperature
- Minimum Operating Temperature
- Off Isolation - Typ
- Part # Aliases
- Package / Case
Attribute column
Manufacturer
Qorvo RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Brand | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Development Kit | Electrical mounting | Factory Pack QuantityFactory Pack Quantity | High Control Voltage | Ihs Manufacturer | Insertion Loss-Max | Isolation-Min | Kind of connector | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Off Isolation - Typ | Off Time - Max | On Time - Max | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Qualification | RoHS | Rohs Code | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Switch Configuration | Type of connector | Unit Weight | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Operating Supply Current | Supply Current-Max | Product Type | RF/Microwave Device Type | Screening Level | Insertion Loss | Operating Frequency-Min | VSWR-Max | Characteristic Impedance | Number of Switches | Profile | On Time-Nom | Product Category | Port Termination |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPC3025TR7 Qorvo | In Stock | - | - | - | SMD-32 | - | - | - | - | - | - | - | - | QPC3025EVB-01 | - | 2500 | 1.17 V to 5.5 V | - | - | - | - | - | - | - | - | SMD/SMT | 40 dB | 4.7 us | 5.8 us | - | - | - | - | - | - | QPC3025 | - | - | - | Details | - | - | 5.5 V | 2.7 V | SPDT | - | - | Reel | QPC3025 | - | - | - | - | - | - | - | - | - | - | 90 uA | - | - | - | - | 0.41 dB | - | - | - | Single | - | - | - | - | ||
![]() RFSW8006QSR Qorvo | In Stock | - | - | - | DFN-8 | - | - | - | - | - | - | - | - | RFSW8006QPCK-410 | - | 100 | 1.2 V to 4.8 V | - | - | - | - | - | + 105 C | - 40 C | Yes | SMD/SMT | 27 dB | - | - | - | - | - | - | - | - | RFSW8006Q | - | - | AEC-Q100 | Details | - | - | 4.8 V | 2.7 V | SP3T | - | - | Reel | RFSW8006Q | - | - | - | - | - | - | - | - | - | - | 50 uA | - | - | - | - | 0.6 dB | - | - | - | Single | - | - | - | - | ||
![]() QPC1005 Qorvo | 2500 | - | - | - | QFN-24 | - | - | - | - | - | - | - | - | - | - | 100 | - 50 V | - | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 29 dB | - | - | - | - | - | - | - | - | QPC1005SR | - | 12 W | - | Details | - | - | - | - | SPDT | - | - | Cut Tape | QPC1005 | - | - | - | - | - | - | - | - | - | - | 3 mA | - | - | - | - | 0.7 dB | - | - | - | Single | - | - | - | - | ||
![]() RFSW8008TR7 Qorvo | 2825 | - | - | - | QFN-7 | - | - | - | - | - | - | - | - | RFSW8008PCK-410 | - | 2500 | 1.8 V | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 27 dB | - | - | - | - | - | - | - | - | RFSW8008 | - | - | - | Details | - | - | 5 V | 2.7 V | SPDT | - | 0.001450 oz | Cut Tape | RFSW8008 | - | - | - | - | - | - | - | - | - | - | 60 uA | - | - | - | - | 0.8 dB | - | - | - | Single | - | - | - | - | ||
![]() TGS2353-2 Qorvo | 150 | - | - | - | Die | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 30 dB | - | - | - | - | - | - | - | - | TGS2353 1099930 | - | - | - | Details | - | - | - | - | SPDT | - | 0.032487 oz | Gel Pack | TGS2353 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 dB | - | - | - | - | - | - | - | - | ||
![]() QPC2040SR Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | QPC2040 | - | - | - | Details | - | - | - | - | - | - | - | Cut Tape | QPC2040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPC3024SR Qorvo | In Stock | - | - | - | QFN-16 | - | - | - | - | - | - | - | - | QPC3024PCK | - | 100 | 1.1 V to 5.5 V | - | - | - | - | - | + 105 C | - 40 C | Yes | SMD/SMT | 56 dB | - | - | - | - | - | - | - | - | QPC3024 | - | - | - | Details | - | - | 5.5 V | 2.7 V | SPDT | - | - | MouseReel | QPC3024 | - | - | - | - | - | - | - | - | - | - | 130 uA | - | - | - | - | 1.4 dB | - | - | - | Dual | - | - | - | - | ||
![]() QPC6064TR13 Qorvo | 5000 | - | - | - | QFN-24 | - | - | - | - | - | - | - | - | QPC6064PCK401 | - | 2500 | 5.5 V | - | - | - | - | - | + 105 C | - 40 C | Yes | SMD/SMT | 40 dB | - | - | - | - | - | - | - | - | QPC6064 | - | - | - | Details | - | - | 5.5 V | 2.7 V | SP6T | - | 0.004261 oz | MouseReel | QPC6064 | - | - | - | - | - | - | - | - | - | - | 90 uA | - | - | - | - | 2.02 dB | - | - | - | Single | - | - | - | - | ||
![]() QPC6054SR Qorvo | In Stock | - | - | - | QFN-24 | - | - | - | - | - | - | - | - | - | - | 100 | 1.1 V to 5.5 V | - | - | - | - | - | + 105 C | - 40 C | - | SMD/SMT | 60 dB | - | - | - | - | - | - | - | - | QPC6054 | - | - | - | Details | - | - | 5.5 V | 2.7 V | SP5T | - | 0.038801 oz | Reel | QPC6054 | - | - | - | - | - | - | - | - | - | - | 100 uA | - | - | - | - | 1.1 dB | - | - | - | Quint | - | - | - | - | ||
![]() QPC6034TR13 Qorvo | 10000 | - | - | - | QFN-24 | - | - | - | - | - | - | - | - | QPC6034PCK401 | - | 2500 | 5.5 V | - | - | - | - | - | + 105 C | - 40 C | Yes | SMD/SMT | 48 dB | - | - | - | - | - | - | - | - | QPC6034 | - | - | - | Details | - | - | 5.5 V | 2.7 V | SP3T | - | 0.321478 oz | MouseReel | QPC6034 | - | - | - | - | - | - | - | - | - | - | 90 uA | - | - | - | - | 1 dB | - | - | - | Single | - | - | - | - | ||
![]() QPC8013QTR13 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 34 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SP4T | - | - | - | QPC8013Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 dB | - | - | - | - | - | - | - | - | ||
![]() QPC7512SR Qorvo | In Stock | - | - | - | QFN-12 | - | - | - | - | - | - | - | - | QPC7512PCK-01 | - | 100 | - | - | - | - | - | - | + 105 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | QPC7512 | - | - | - | Details | - | - | 5.5 V | 2.7 V | SPDT | - | - | - | QPC7512 | - | - | - | - | - | - | - | - | - | - | 91 uA | - | - | - | - | 0.66 dB | - | - | - | Single | - | - | - | - | ||
![]() QPC6041SR Qorvo | In Stock | - | - | - | - | - | - | - | Qorvo | - | - | - | - | - | - | 100 | - | - | - | - | - | Qorvo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | QPC6041 | - | - | - | - | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | RF Switch ICs | - | - | - | - | - | - | - | - | - | RF Switch ICs | - | ||
![]() CMD203 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMD203 | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFSW8009TR7 Qorvo | In Stock | - | - | - | SMD-6 | - | - | - | Qorvo | - | - | - | - | RFSW8009PCK-410, RFSW8009PCK-411 | - | 2500 | 2.7 V to 5.3 V | - | - | - | - | Qorvo | + 85 C | - 40 C | Yes | SMD/SMT | 25 dB | - | - | - | - | - | - | - | - | RFSW8009 | - | - | - | Details | - | - | - | - | SPDT | - | 0.009524 oz | Cut Tape | RFSW8009 | - | - | - | - | Wireless & RF Integrated Circuits | GaAs | - | - | - | - | - | - | RF Switch ICs | - | - | 0.7 dB | - | - | - | Single | - | - | RF Switch ICs | - | ||
![]() QM13144TR13 Qorvo | 10727 | - | Datasheet | - | - | - | - | - | - | socket | 1x31 | 2.54mm | 2020-07-13 | - | THT | - | - | QORVO INC | - | - | female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Yes | straight | - | - | - | pin strips | - | - | - | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 8536.50.70.00 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | beryllium copper | - | - | - | ||
![]() QM12112TR13 Qorvo | 3500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFSW8007QSR Qorvo | In Stock | - | Datasheet | 22 Weeks | - | YES | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | QORVO INC | 1.8 dB | 19 dB | - | - | - | - | - | - | - | - | - | 6000 MHz | 105 °C | -40 °C | PLASTIC/EPOXY | SOLCC8,.08,20 | SOLCC8,.08,20 | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | 1 | COMPONENT | compliant | 3.6 V | - | 0.065 mA | - | SPDT | AEC-Q100 | - | 100 MHz | 1.22 | - | - | - | 0.18 μs | - | - | ||
![]() RFSW2045SB Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 24 | - | - | - | - | - | - | - | - | - | QORVO INC | 3 dB | 25 dB | - | - | - | - | - | - | - | - | - | 16000 MHz | 85 °C | -55 °C | PLASTIC/EPOXY | LCC24,.16SQ,20 | LCC24,.16SQ,20 | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | 1 | COMPONENT | compliant | -5 V | - | - | - | SP4T | - | - | - | 1.67 | - | - | - | 0.021 μs | - | REFLECTIVE | ||
![]() RF1694BTR13-5K Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 10 | - | - | - | - | - | - | - | - | - | QORVO INC | 0.85 dB | - | - | - | - | - | - | - | - | - | - | 2700 MHz | 90 °C | -30 °C | - | LCC10,.04X.06,16 | LCC10,.04X.06,16 | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | 1 | COMPONENT | compliant | 2.85 V | - | - | - | SPDT | - | - | 700 MHz | 1.17 | 50 Ω | - | - | 5 µs | - | - |