- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Package / Case
- Part # Aliases
- RoHS
- Series
- Frequency Range
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Current Receiving
- Supply Current Transmitting
- Supply Voltage-Max
Attribute column
Manufacturer
Qorvo RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Development Kit | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modulation Format | Moisture Sensitive | Mounting Styles | Part # Aliases | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Tolerance | Part Status | Type | Resistance | Subcategory | Technology | Voltage - Supply | Frequency | Operating Supply Voltage | Output Power | Product Type | Protocol | Frequency Range | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Number of Transmitters | GPIO | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DW3210TR13 Qorvo | 4000 | - | - | - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | 5000 | - | TE Connectivity | - | - | - | - | - | - | PCB Mount | 5-2176243-6 | Details | - | - | - | - | 0.000071 oz | - | Reel | CRGS | 5 % | - | - | 39 kOhms | Resistors | Thick Film | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors - SMD | ||
![]() DW3720TR13 Qorvo | 15000 | - | - | - | - | - | Qorvo | - | - | - | - | 3000 | - | Qorvo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | - | - | - | RF Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Transceiver | ||
![]() DW3110TR13 Qorvo | In Stock | - | - | - | WLCSP-52 | - | - | - | - | - | - | 3000 | SPI | - | 6.8 Mb/s | + 85 C | - | - 40 C | - | - | SMD/SMT | DWM3000 | Details | 19 mA | 17 mA | 3.6 V | 1.5 V | - | - | Cut Tape | DWM3000 | - | - | - | - | - | - | - | - | 3 V | - | - | - | 5.6 GHz to 8 GHz | - | - | - 94.3 dBm | - | - | - | - | - | - | - | - | - | ||
![]() DW3220TR13 Qorvo | 20000 | - | - | - | QFN-40 | - | - | - | - | - | - | 4000 | SPI | - | 6.8 Mbps | + 85 C | - | - 40 C | - | - | SMD/SMT | DWM3000 | Details | 19 mA | 17 mA | 3.6 V | 1.5 V | - | - | - | DWM3000 | - | - | - | - | - | - | - | - | 3 V | - | - | - | 5.6 GHz to 8 GHz | - | - | - 94.3 dBm | - | - | - | - | - | - | - | - | - | ||
![]() QPM2100SR Qorvo | In Stock | - | - | - | QFN-49 | - | - | - | - | - | - | 100 | - | - | - | + 95 C | - | - 55 C | - | Yes | SMD/SMT | QPM2100 | Details | - | - | 3.6 V | 3 V | - | - | Cut Tape | QPM2100 | - | - | Radar | - | - | - | - | - | - | 14.5 dBm | - | - | 2.5 GHz to 4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DW3120TR13 Qorvo | 18000 | - | - | - | WLCSP-52 | - | - | - | - | - | - | 3000 | SPI | - | 6.8 Mbps | + 85 C | - | - 40 C | - | - | SMD/SMT | DWM3000 | Details | 19 mA | 17 mA | 3.6 V | 1.5 V | - | - | - | DWM3000 | - | - | - | - | - | - | - | - | 3 V | - | - | - | 5.6 GHz to 8 GHz | - | - | - 94.3 dBm | - | - | - | - | - | - | - | - | - | ||
![]() QPG7015MZGTR13 Qorvo | In Stock | - | Datasheet | Surface Mount | 32-QFN Exposed Pad | 32-LGA (4x4) | - | - | - | - | - | - | - | - | - | - | Qorvo | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | Active | TxRx Only | - | - | - | 2.1V ~ 3.6V | 2.4GHz ~ 2.4835GHz | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | 20dBm | 802.15.4, Bluetooth | -106dBm | 2Mbps | SPI, UART, USB | 4.4mA ~ 11.6mA | 15.3mA ~ 110mA | - | - | 15 | - | - | ||
![]() RF6559SR Qorvo | In Stock | - | - | - | LGA-28 | - | - | - | - | RF6559PCK-410 | - | 100 | - | - | - | + 105 C | - | - 40 C | - | Yes | SMD/SMT | RF6559 | Details | 17 mA | 337 mA | 4.5 V | 4 V | - | - | - | RF6559 | - | - | ISM | - | - | - | - | - | 4 V to 4.5 V | 28 dBm | - | - | 868 MHz to 928 MHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DW1000-I-TR13 Qorvo | 40000 |
| - | - | QFN-48 | - | - | - | - | - | 6 mm x 6 mm | 4000 | SPI | - | 6.8 Mb/s | + 85 C | - | - 40 C | - | Yes | SMD/SMT | DW1000 | Details | 30 mA, 210 mA | 70 mA, 90 mA | 3.6 V | 2.8 V | - | - | Cut Tape | DW1000 | - | - | Multiband | - | - | - | - | - | 3.3 V | - 9.3 dBm | - | - | 3.244 GHz to 6.999 GHz | - | - | - 97 dBm, - 98 dBm, - 107 dBm | - | - | - | - | 1 Receiver | 1 Transmitter | - | - | - |