- Data Rate
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
QT Brightek Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Data Rate | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11L1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | -40°C~100°C | Tube | 2018 | Active | 1 (Unlimited) | 3V~15V | 5000Vrms | Open Collector, Schottky Clamped | 1 | 1.2V | DC | 1MHz | 100ns 100ns | 60mA | - | - | 1/0 | RoHS Compliant | ||
![]() 6N137 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | -55°C~85°C | Tube | 2018 | Active | 1 (Unlimited) | 7V | 5000Vrms | Open Collector | 1 | 1.4V | DC | 10Mbps | 37ns 10ns | 50mA | 75ns, 75ns | 5kV/μs | 1/0 | RoHS Compliant | ||
![]() QT2601 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | - | -55°C~85°C | Tube | 2018 | Active | 1 (Unlimited) | 7V | 5000Vrms | Open Collector | 1 | 1.4V | DC | 10Mbps | 37ns 10ns | - | 75ns, 75ns | 5kV/μs | 1/0 | RoHS Compliant | ||
![]() QTM611T1 QT Brightek (QTB) | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | -55°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 7V | 3750Vrms | Open Collector, Schottky Clamped | 1 | 1.4V | DC | 10Mbps | 40ns 10ns | - | 75ns, 75ns | 20kV/μs | 1/0 | - | ||
![]() QTM601T1 QT Brightek (QTB) | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | -55°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 7V | 3750Vrms | Open Collector, Schottky Clamped | 1 | 1.4V | DC | 10Mbps | 40ns 10ns | - | 75ns, 75ns | 5kV/μs | 1/0 | - |