- Current Transfer Ratio-Min
- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Part Status
- RoHS Status
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
QT Brightek Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Reach Compliance Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QT4503 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | - | 19% @ 16mA | - | -55°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor with Base | - | 1 | 1.45V | DC | - | - | 25mA | 50% @ 16mA | 350ns, 350ns | - | - | RoHS Compliant | ||
![]() QT4504 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | - | 25% @ 16mA | - | -55°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.45V | DC | - | - | 25mA | 60% @ 16mA | 240ns, 210ns | - | - | RoHS Compliant | ||
![]() Q817 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | Through Hole | 4-DIP (0.300, 7.62mm) | - | 50% @ 5mA | 1 | -55°C~100°C | Tube | - | - | Active | 2A (4 Weeks) | UL RECOGNIZED | unknown | 5000Vrms | Transistor | SINGLE | 1 | 1.2V | DC | 6μs 8μs | 0.05A | - | 600% @ 5mA | - | 200mV | 80V | RoHS Compliant | ||
![]() QT852 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Through Hole | 4-DIP (0.300, 7.62mm) | - | 1000% @ 1mA | - | -55°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Darlington | - | 1 | 1.2V | DC | 250μs 95μs Max | - | 80mA | 15000% @ 1mA | - | - | - | RoHS Compliant | ||
![]() QT851 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Through Hole | 4-DIP (0.300, 7.62mm) | - | 50% @ 5mA | - | -55°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.2V | DC | 6μs 8μs | - | 80mA | 600% @ 5mA | - | 400mV | - | RoHS Compliant | ||
![]() QT4502 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | - | 19% @ 16mA | - | -55°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor with Base | - | 1 | 1.45V | DC | - | - | 25mA | 50% @ 16mA | 350ns, 350ns | - | - | RoHS Compliant | ||
![]() 6N139 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | 500% @ 1.6mA | - | -55°C~100°C | Tube | 2018 | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Darlington with Base | - | 1 | 1.4V | DC | - | - | 25mA | - | 4.8μs, 15μs | - | - | RoHS Compliant | ||
![]() 6N135 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | 7% @ 16mA | - | -55°C~100°C | Tube | 2018 | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor with Base | - | 1 | 1.45V | DC | - | - | 25mA | 50% @ 16mA | 350ns, 350ns | - | - | RoHS Compliant | ||
![]() 6N136 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | 19% @ 16mA | - | -55°C~100°C | Tube | 2018 | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor with Base | - | 1 | 1.45V | DC | - | - | 25mA | 50% @ 16mA | 350ns, 350ns | - | - | RoHS Compliant | ||
![]() QT1010T1-W QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 50% @ 5mA | - | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.42V | DC | 2.8μs 4μs | - | - | 600% @ 5mA | 4.8μs, 4.2μs | 400mV | - | RoHS Compliant | ||
![]() Q817BST1 QT Brightek (QTB) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 130% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | Q817 | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.24V | DC | 6μs 8μs | - | 60mA | 260% @ 5mA | - | 200mV | - | RoHS Compliant | ||
![]() QT1013T1-W QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 100% @ 10mA | - | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.42V | DC | 2.8μs 4μs | - | - | 200% @ 10mA | 4.8μs, 4.2μs | 400mV | - | RoHS Compliant | ||
![]() Q817C QT Brightek (QTB) | In Stock | - | Datasheet | 20 Weeks | Through Hole | 4-DIP (0.300, 7.62mm) | - | 200% @ 5mA | - | -55°C~110°C | - | - | Q817 | Active | Not Applicable | - | - | 5000Vrms | Transistor | - | 1 | 1.24V | DC | 6μs 8μs | - | 60mA | 400% @ 5mA | - | 200mV | - | RoHS Compliant | ||
![]() 6N138 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | 300% @ 1.6mA | - | -55°C~100°C | Tube | 2018 | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Darlington with Base | - | 1 | 1.4V | DC | - | - | 25mA | - | 1.35μs, 7.6μs | - | - | RoHS Compliant | ||
![]() QTH217T1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 50% @ 5mA | - | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | 3750Vrms | Transistor | - | 1 | 1.24V | DC | 6μs 8μs | - | - | 600% @ 5mA | - | 200mV | - | RoHS Compliant | ||
![]() QTM453T1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 20% @ 16mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | 3750Vrms | Transistor | - | 1 | 1.45V | DC | - | - | 25mA | 50% @ 16mA | 350ns, 300ns | - | - | RoHS Compliant | ||
![]() Q817CST1 QT Brightek (QTB) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 200% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | Q817 | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.24V | DC | 6μs 8μs | - | 60mA | 400% @ 5mA | - | 200mV | - | RoHS Compliant | ||
![]() QTH214T1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 20% @ 1mA | - | -55°C~110°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | 3750Vrms | Transistor | - | 1 | 1.24V | AC, DC | 6μs 8μs | - | - | 300% @ 1mA | - | 200mV | - | RoHS Compliant | ||
![]() QTM415T1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 600% @ 1mA | - | -55°C~110°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | 3750Vrms | Darlington | - | 1 | 1.4V | DC | 300μs 250μs Max | - | 50mA | - | - | 1V | - | RoHS Compliant | ||
![]() QTM357T1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 50% @ 1mA | - | -55°C~110°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | 3750Vrms | Transistor | - | 1 | 1.24V | DC | 6μs 8μs | - | - | 600% @ 1mA | - | 200mV | - | RoHS Compliant |