- Current Transfer Ratio-Min
- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Part Status
- RoHS Status
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
QT Brightek Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Current Transfer Ratio-Min | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QTM452T1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 20% @ 16mA | -55°C~100°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 3750Vrms | Transistor | 1 | 1.45V | DC | - | 25mA | 50% @ 16mA | 350ns, 300ns | - | RoHS Compliant | ||
![]() QTM357T1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | 50% @ 1mA | -55°C~110°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 3750Vrms | Transistor | 1 | 1.24V | DC | 6μs 8μs | - | 600% @ 1mA | - | 200mV | RoHS Compliant | ||
![]() Q817B QT Brightek (QTB) | In Stock | - | Datasheet | 20 Weeks | Through Hole | 4-DIP (0.300, 7.62mm) | 130% @ 5mA | -55°C~110°C | - | Q817 | Active | Not Applicable | 5000Vrms | Transistor | 1 | 1.24V | DC | 6μs 8μs | 60mA | 260% @ 5mA | - | 200mV | RoHS Compliant |