- Approval Agency
- Current - DC Forward (If) (Max)
- Current-Hold(Ih)
- Current-LED Trigger(Ift)(Max)
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
Attribute column
Manufacturer
QT Brightek Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Approval Agency | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Current - DC Forward (If) (Max) | Current - On State (It (RMS)) (Max) | Static dV/dt (Min) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q3023 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 250μA Typ | 5mA | 400V | No | -55°C~100°C | Tube | 2014 | - | Active | 2A (4 Weeks) | UR, VDE | 5000Vrms | Triac | 1 | 1.18V | 60mA | - | 100V/μs (Typ) | RoHS Compliant | ||
![]() QTT2213ST1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 25mA | 10mA | 600V | Yes | -55°C~85°C | Tape & Reel (TR) | - | QTX213 | Active | 1 (Unlimited) | UL, VDE | 5000Vrms | Triac, Power | 1 | 1.3V Max | 50mA | 900mA | 200V/μs | RoHS Compliant | ||
![]() QTT3213ST1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 25mA | 10mA | 600V | Yes | -55°C~85°C | Tape & Reel (TR) | - | QTX213 | Active | 1 (Unlimited) | UL, VDE | 5000Vrms | Triac, Power | 1 | 1.3V Max | 50mA | 1.2A | 200V/μs | RoHS Compliant | ||
![]() QTT1223ST1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 25mA | 10mA | 600V | No | -55°C~85°C | Tape & Reel (TR) | - | QTX223 | Active | 1 (Unlimited) | UL, VDE | 5000Vrms | Triac, Power | 1 | 1.3V Max | 50mA | 600mA | 200V/μs | RoHS Compliant | ||
![]() QTT2223ST1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 25mA | 10mA | 600V | No | -55°C~85°C | Tape & Reel (TR) | - | QTX223 | Active | 1 (Unlimited) | UL, VDE | 5000Vrms | Triac, Power | 1 | 1.3V Max | 50mA | 900mA | 200V/μs | RoHS Compliant | ||
![]() Q3083 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 280μA Typ | 5mA | 800V | Yes | -55°C~100°C | Tube | 2013 | - | Active | 2A (4 Weeks) | UR, VDE | 5000Vrms | Triac | 1 | 1.5V Max | 60mA | - | 600V/μs | RoHS Compliant | ||
![]() Q3062 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 280μA Typ | 10mA | 600V | Yes | -55°C~100°C | Tube | 2013 | - | Active | 2A (4 Weeks) | UR, VDE | 5000Vrms | Triac | 1 | 1.5V Max | 60mA | - | 1kV/μs | RoHS Compliant | ||
![]() Q3082 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 280μA Typ | 10mA | 800V | Yes | -55°C~100°C | Tube | 2013 | - | Active | 2A (4 Weeks) | UR, VDE | 5000Vrms | Triac | 1 | 1.5V Max | 60mA | - | 600V/μs | RoHS Compliant | ||
![]() QTT0223ST1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 25mA | 10mA | 600V | No | -55°C~85°C | Tape & Reel (TR) | - | QTX223 | Active | 1 (Unlimited) | UL, VDE | 5000Vrms | Triac, Power | 1 | 1.3V Max | 50mA | 300mA | 200V/μs | RoHS Compliant | ||
![]() QTT0213ST1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 25mA | 10mA | 600V | Yes | -55°C~85°C | Tape & Reel (TR) | - | QTTX213 | Active | 1 (Unlimited) | UL, VDE | 5000Vrms | Triac, Power | 1 | 1.3V Max | 50mA | 300mA | 200V/μs | RoHS Compliant | ||
![]() Q3022 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 250μA Typ | 10mA | 400V | No | -55°C~100°C | Tube | 2014 | - | Active | 2A (4 Weeks) | UR, VDE | 5000Vrms | Triac | 1 | 1.18V | 60mA | - | 100V/μs (Typ) | RoHS Compliant | ||
![]() Q3063 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 280μA Typ | 5mA | 600V | Yes | -55°C~100°C | Tube | 2013 | - | Active | 2A (4 Weeks) | UR, VDE | 5000Vrms | Triac | 1 | 1.5V Max | 60mA | - | 1kV/μs | RoHS Compliant | ||
![]() Q3052 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 250μA Typ | 10mA | 600V | No | -55°C~100°C | Tube | 2014 | - | Active | 2A (4 Weeks) | UR, VDE | 5000Vrms | Triac | 1 | 1.18V | 60mA | - | 1kV/μs | RoHS Compliant | ||
![]() QTT1213ST1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 25mA | 10mA | 600V | Yes | -55°C~85°C | Tape & Reel (TR) | - | QTX213 | Active | 1 (Unlimited) | UL, VDE | 5000Vrms | Triac, Power | 1 | 1.3V Max | 50mA | 600mA | 200V/μs | RoHS Compliant | ||
![]() QTT3223ST1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 25mA | 10mA | 600V | No | -55°C~85°C | Tape & Reel (TR) | - | QTX223 | Active | 1 (Unlimited) | UL, VDE | 5000Vrms | Triac, Power | 1 | 1.3V Max | 50mA | 1.2A | 200V/μs | RoHS Compliant | ||
![]() Q3053 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 250μA Typ | 5mA | 600V | No | -55°C~100°C | Tube | 2014 | - | Active | 2A (4 Weeks) | UR, VDE | 5000Vrms | Triac | 1 | 1.18V | 60mA | - | 1kV/μs | RoHS Compliant | ||
![]() QTM3043T1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 250μA | 5mA | 400V | Yes | -55°C~100°C | Tape & Reel (TR) | - | QTM304X | Active | 1 (Unlimited) | UL, VDE | 3750Vrms | Triac | 1 | 1.5V Max | 60mA | - | 1kV/μs | RoHS Compliant | ||
![]() QTM3023T1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 250μA | 5mA | 400V | No | -55°C~100°C | Tape & Reel (TR) | 2018 | QTM302X | Active | 1 (Unlimited) | UL, VDE | 3750Vrms | Triac | 1 | 1.5V Max | 60mA | - | 100V/μs (Typ) | RoHS Compliant | ||
![]() QTM3033T1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 250μA | 5mA | 250V | Yes | -55°C~100°C | Tape & Reel (TR) | 2018 | QTM303X | Active | 1 (Unlimited) | UL, VDE | 3750Vrms | Triac | 1 | 1.5V Max | 60mA | - | 1kV/μs | RoHS Compliant | ||
![]() QTM3063T1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 250μA | 5mA | 600V | Yes | -55°C~100°C | Tape & Reel (TR) | - | QTM306X | Active | 1 (Unlimited) | UL, VDE | 3750Vrms | Triac | 1 | 1.5V Max | 60mA | - | 1kV/μs | RoHS Compliant |