- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Impedance
- Mounting
- Series
- Insertion Loss
Attribute column
Manufacturer
Qualcomm Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Frequency - Center | Ihs Manufacturer | Insertion Loss-Max | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Material | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Type | Terminal Finish | Applications | Additional Feature | Number of Functions | Reach Compliance Code | Frequency | Termination Style | Physical Dimension | Impedance | Bandwidth | Filter Type | Operating Temperature Range | Crystal/Resonator Type | Frequency Range | Insertion Loss | Output Impedance | Input Impedance | Ripple | Product | Load Impedance | Center or Cutoff Frequency (fo/fc) | Frequency Bands (Low / High) | High Band Attenuation (min / max dB) | Low Band Attenuation (min / max dB) | Return Loss (Low Band / High Band) | Parallel Capacitance | Product Length | Height | Length | Width | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B39921B9972P810 RF360 EUROPE GMBH | 9334 |
| - | - | 1.5 mm x 1.1 mm | - | - | - | 5000 | - | - | - | - | - | + 85 C | Qualcomm (RF front-end (RFFE) filters) | - 40 C | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | B9972 | - | Active | - | Details | - | - | - | Cut Tape | - | - | - | Short range devices | - | - | - | - | - | 915 MHz | SMD/SMT | - | 50 Ohms | 3 MHz | - | - | - | 902 MHz to 905 MHz | 1.9 MHz | - | - | - | SAW Duplexers | - | - | 866.5MHz / 915MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() B39721B9462P810 RF360 EUROPE GMBH | In Stock | - | - | - | - | - | - | - | 15000 | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | B39 | - | - | SAW RX Filter | - | - | - | - | - | 722 MHz | SMD/SMT | - | 50 Ohms | - | - | - 40 C to + 85 C | - | - | - | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39781B9475M410 RF360 EUROPE GMBH | In Stock | - | - | Surface Mount | QCS5I | - | - | 5 | 5000 | 782MHz | TDK CORP | 2.7 dB | B39781B9475M410 | - | + 85 C | Qualcomm (RF front-end (RFFE) filters) | - 30 C | Yes | - | - | 85 °C | -30 °C | Tape & Reel (TR) | - | PLASTIC | - | Transferred | Obsolete | 5.59 | Details | Yes | 5 V | - | Reel | B39781 | 0.055 L x 0.043 W (1.40mm x 1.10mm) | e4 | - | Nickel/Gold (Ni/Au) | Cellular, LTE, WCDMA | - | 1 | compliant | 782 MHz | SMD/SMT | L1.4XB1.1XH0.4 (mm)/L0.055XB0.043XH0.016 (inch) | 50 Ohms | 10 MHz | SAW FILTER | - 30 C to + 85 C | - | 777 MHz to 787MHz | 2.3 dB | 50 OHM Ω | 50 OHM | - | Duplexers | - | 782 MHz | - | - | - | - | - | - | 0.4 mm | 1.4 mm | 1.1 mm | 0.016 (0.40mm) | - | ||
![]() B39941B9449M410 RF360 EUROPE GMBH | In Stock | - | - | - | QCS5I | - | - | - | 15000 | - | - | - | - | - | - | - | - | Yes | Surface Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | -40 to 85 °C | Reel | - | - | - | Rx Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAW Filters | 50 Ohm | - | - | - | - | - | - | 1.4 mm | - | - | - | - | - | ||
![]() B39321R981U410 RF360 EUROPE GMBH | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 9000 | - | TDK CORP | - | B39321R981U410 | R981 | + 125 C | - | - 45 C | - | - | 315 MHz | 125 °C | -40 °C | - | ROHS COMPLIANT, SMD, DCC6C, 6 PIN | - | R0981 B39321R0981U410 | Obsolete | - | 5.83 | - | Yes | - | - | Reel | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | compliant | 315 MHz | SMD/SMT | L3.0XB3.0XH1.1 (mm)/L0.118XB0.118XH0.043 (inch) | - | - | - | - 45 C to + 125 C | 1-PORT | - | 1.8 dB | - | - | - | SAW Filters | - | - | - | - | - | - | 3.3 pF | - | - | - | - | - | - | ||
![]() B39572B8378L210 RF360 EUROPE GMBH | 8361 |
| - | Surface Mount | 1.4 mm x 1.1 mm x 0.63 mm | - | - | - | 5000 | - | - | - | - | - | + 85 C | Qualcomm (RF front-end (RFFE) filters) | - 30 C | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | B8378 | - | Active | - | Details | - | - | - | Cut Tape | B8378 | 0.055 L x 0.043 W (1.40mm x 1.10mm) | - | - | - | - | - | - | - | 5.69GHz Center | SMD/SMT | - | 50 Ohms | 405MHz | - | - | - | 5490 MHz to 5895 MHz | 1.8 dB | - | - | 0.7dB | BAW Filters | - | - | - | - | - | - | - | - | - | - | - | 0.025 (0.64mm) | - | ||
![]() B39552B7540L210 RF360 EUROPE GMBH | 7139 |
| - | Surface Mount | 1.1 mm x 0.9 mm x 0.57 mm | - | - | - | 5000 | - | - | - | - | - | + 85 C | Qualcomm (RF front-end (RFFE) filters) | - 30 C | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | B7540 | - | Active | - | Details | - | - | - | Cut Tape | B7540 | 0.043 L x 0.035 W (1.10mm x 0.90mm) | - | - | - | - | - | - | - | 25.5GHz Center | SMD/SMT | - | 50 Ohms | 665MHz | - | - | - | 5170 MHz to 5835 MHz | 2.2 dB | - | - | 1.1dB | BAW Filters | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.56mm) | - | ||
![]() B39652B8380L210 RF360 EUROPE GMBH | 100000 |
| - | Surface Mount | 1.8 mm x 1.4 mm x 0.64 mm | - | - | - | 5000 | - | - | - | - | - | + 85 C | Qualcomm (RF front-end (RFFE) filters) | - 30 C | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | B8380 | - | Active | - | Details | - | - | - | Cut Tape | B8380 | 0.071 L x 0.055 W (1.80mm x 1.40mm) | - | - | - | - | - | - | - | 6.535GHz Center | SMD/SMT | - | 50 Ohms | 1.18GHz | - | - | - | 5945 MHz to 7125 MHz | 3.2 dB, 2.1 dB | - | - | 0.8dB | BAW Filters | - | - | - | - | - | - | - | - | - | - | - | 0.025 (0.64mm) | - | ||
![]() B39311R994H110 RF360 EUROPE GMBH | In Stock | - | - | - | - | - | - | - | 9000 | - | - | - | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | SAW Resonator | - | - | - | - | - | 314.9 MHz | SMD/SMT | - | 50 Ohms | - | - | - 40 C to + 125 C | - | - | 1.5 dB | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39389K6262K100 RF360 EUROPE GMBH | In Stock | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | 38.9 MHz | - | - | - | - | - | - | - | - | - | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39162B7504L210 RF360 EUROPE GMBH | 3374 |
| - | Surface Mount | 0.9 mm x 0.7 mm x 0.5 mm | - | - | - | 5000 | 1.58247GHz | - | - | - | - | + 85 C | Qualcomm (RF front-end (RFFE) filters) | - 30 C | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | B7504 | - | Active | - | Details | - | - | - | Cut Tape | B7504 | 0.035 L x 0.028 W (0.90mm x 0.70mm) | - | Micro-acoustic filter | - | Cellular, GPS | - | - | - | 1582.47 MHz | SMD/SMT | - | 50 Ohms | 46.8MHz | - | - | - | 1559.1 MHz to 1605.9 MHz | 1.2dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | ||
![]() B39921B2619P810 RF360 EUROPE GMBH | 8318 |
| - | Surface Mount | 1.4 mm x 1.1 mm | - | - | - | 5000 | 922.5MHz | - | - | - | - | + 125 C | Qualcomm (RF front-end (RFFE) filters) | - 40 C | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | B2619 | - | Active | - | Details | - | - | - | Cut Tape | B2619 | 0.055 L x 0.043 W (1.40mm x 1.10mm) | - | Short range devices | - | ISM | - | - | - | 922.5 MHz | SMD/SMT | - | 50 Ohms | 5MHz | - | - | - | 920 MHz to 925 MHz | 1.4 dB | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | AEC-Q200 | ||
![]() B39921B2615P810 RF360 EUROPE GMBH | 28 |
| - | Surface Mount | 1.4 mm x 1.1 mm | - | - | - | 5000 | 921.5MHz | - | - | - | - | + 125 C | Qualcomm (RF front-end (RFFE) filters) | - 40 C | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | B2615 | - | Active | - | Details | - | - | - | Cut Tape | B2615 | 0.055 L x 0.043 W (1.40mm x 1.10mm) | - | Short range devices | - | ISM | - | - | - | 921.5 MHz | SMD/SMT | - | 50 Ohms | 13MHz | - | - | - | 915 MHz to 928 MHz | 1.4 dB | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | AEC-Q200 | ||
![]() B39162B1267L210 RF360 EUROPE GMBH | 8625 |
| - | Surface Mount | 1.5 mm x 1.1 mm x 0.6 mm | - | - | - | 5000 | - | - | - | - | - | + 85 C | Qualcomm (RF front-end (RFFE) filters) | - 30 C | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | B1267 | - | Active | - | Details | - | - | - | Cut Tape | B1267 | 0.059 L x 0.043 W (1.50mm x 1.10mm) | - | Micro-acoustic diplexer | - | - | - | - | - | 1.602GHz Center | SMD/SMT | - | 50 Ohms | 20.46MHz | Band Pass | - | - | 1559.05 MHzto 1605.89 MHz | 1.2 dB | - | - | 2dB | Diplexers | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | ||
![]() B39871B2600P810 RF360 EUROPE GMBH | 28 |
| - | Surface Mount | 1.4 mm x 1.1 mm | - | - | - | 5000 | 869MHz | - | - | - | - | + 125 C | Qualcomm (RF front-end (RFFE) filters) | - 40 C | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | B2600 | - | Active | - | Details | - | - | - | Cut Tape | B2600 | 0.055 L x 0.043 W (1.40mm x 1.10mm) | - | - | - | Remote Control | - | - | - | 869 MHz | SMD/SMT | - | 50 Ohms | 14MHz | - | - | - | 862 MHz to 876 MHz | 1.6 dB | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | AEC-Q200 | ||
![]() B39401B3556U310 RF360 EUROPE GMBH | In Stock | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | 403.5 MHz | - | - | - | - | - | - | - | - | - | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39162B2651P810 RF360 EUROPE GMBH | 5000 | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39202B9451K610 RF360 EUROPE GMBH | In Stock | - | - | - | QCS5U | - | - | - | 15000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39741B4345P810 RF360 EUROPE GMBH | In Stock | - | - | SURFACE MOUNT | - | - | - | - | 5000 | - | TDK CORP | 3.3 dB | B39741B4345P810 | - | + 85 C | - | - 40 C | - | PCB Mount | - | 85 °C | -40 °C | - | - | - | - | Transferred | - | 5.6 | Details | - | 6 V | - | Reel | B4345 | - | - | - | - | - | AEC-Q200 | 1 | unknown | 737.5 MHz | SMD/SMT | L1.4XB1.1XH0.4 (mm)/L0.055XB0.043XH0.016 (inch) | 50 Ohms | - | SAW FILTER | - | - | - | - | 100 OHM Ω | 50 OHM | - | SAW Filters | - | 737.5 MHz | - | - | - | - | - | - | 0.4 mm | 1.4 mm | 1.1 mm | - | - | ||
![]() B39311B3950H110 RF360 EUROPE GMBH | 18 |
| - | SURFACE MOUNT | - | - | - | - | 9000 | - | RF360 EUROPE GMBH | 2.9 dB | B39311B3950H110 | - | + 105 C | - | - 40 C | - | PCB Mount | - | 105 °C | -40 °C | - | - | - | - | Contact Manufacturer | - | 5.03 | Details | - | 6 V | - | Reel | B3950 | - | - | - | - | - | AEC-Q200 | 1 | unknown | 314.45 MHz | SMD/SMT | L3.0XB3.0XH1.0 (mm)/L0.118XB0.118XH0.039 (inch) | 50 Ohms | - | SAW FILTER | - | - | - | - | 50 OHM Ω | 50 OHM | - | SAW Filters | - | 314.45 MHz | - | - | - | - | - | - | 1 mm | 3 mm | 3 mm | - | - |