- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Impedance
- Mounting
- Series
- Insertion Loss
Attribute column
Manufacturer
Qualcomm Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Frequency - Center | Ihs Manufacturer | Insertion Loss-Max | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Material | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Type | Terminal Finish | Applications | Additional Feature | Number of Functions | Reach Compliance Code | Frequency | Termination Style | Physical Dimension | Impedance | Bandwidth | Filter Type | Operating Temperature Range | Crystal/Resonator Type | Frequency Range | Insertion Loss | Output Impedance | Input Impedance | Ripple | Product | Load Impedance | Center or Cutoff Frequency (fo/fc) | Frequency Bands (Low / High) | High Band Attenuation (min / max dB) | Low Band Attenuation (min / max dB) | Return Loss (Low Band / High Band) | Parallel Capacitance | Product Length | Height | Length | Width | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B39811B8814P810 RF360 EUROPE GMBH | 2718 | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39202B9919P810 RF360 EUROPE GMBH | 46 |
| - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39522B8377L210 RF360 EUROPE GMBH | 9848 |
| - | Surface Mount | 1.4 mm x 1.1 mm x 0.63 mm | - | - | - | 5000 | - | - | - | - | - | + 85 C | Qualcomm (RF front-end (RFFE) filters) | - 30 C | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | B8377 | - | Active | - | Details | - | - | - | Cut Tape | B8377 | 0.055 L x 0.043 W (1.40mm x 1.10mm) | - | - | - | - | - | - | - | 5.25GHz Center | SMD/SMT | - | 50 Ohms | 160MHz | - | - | - | 5170 MHz to 5330 MHz | 1.5 dB | - | - | 0.6dB | BAW Filters | - | - | - | - | - | - | - | - | - | - | - | 0.025 (0.64mm) | - | ||
![]() B39741B9480M410 RF360 EUROPE GMBH | In Stock | - | - | - | - | - | - | - | 15000 | - | - | - | - | - | + 85 C | - | - 30 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | 5 V | - | MouseReel | - | - | - | Rx SAW Filter for Telephone LTE Band 17 System | - | - | - | - | - | 740 MHz | SMD/SMT | - | 50 Ohms | 12 MHz | - | - 30 C to + 85 C | - | - | - | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39871B2636P810 RF360 EUROPE GMBH | 10768 |
| - | Surface Mount | 1.4 mm x 1.1 mm | - | - | - | 5000 | 869MHz | - | - | - | - | + 125 C | Qualcomm (RF front-end (RFFE) filters) | - 40 C | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | B2636 | - | Active | - | Details | - | - | - | Cut Tape | B2636 | 0.055 L x 0.043 W (1.40mm x 1.10mm) | - | - | - | Remote Control | - | - | - | 869 MHz | SMD/SMT | - | 50 Ohms | 2MHz | - | - | - | 868 MHz to 870 MHz | 2.7 dB | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | AEC-Q200 | ||
![]() B39162B7829C710 RF360 EUROPE GMBH | In Stock | - | - | - | - | - | - | - | 9000 | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | Low Loss Filter | - | - | - | - | - | 1575.42 MHz | SMD/SMT | - | 50 Ohms | - | - | - 40 C to + 85 C | - | - | - | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39251B3861H510 RF360 EUROPE GMBH | In Stock | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | 250 MHz | SMD/SMT | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39192B5187U510 RF360 EUROPE GMBH | 100000 | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 1000 | - | RF360 EUROPE GMBH | - | B39192B5187U510 | - | + 100 C | Qualcomm (RF front-end (RFFE) filters) | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Contact Manufacturer | Obsolete | 4.08 | Details | - | - | - | MouseReel | B39 | - | - | SAW Diplexer | - | - | - | - | unknown | 1.8975 GHz, 2.0175 GHz | SMD/SMT | - | 50 Ohms | 15 MHz, 35 MHz | DUPLEXER | - 40 C to + 100 C | - | - | 3 dB | - | - | - | SAW Filters | - | - | 1.8975GHz / 2.0175GHz | 30.00dB / 40.00dB | 30.00dB / 37.00dB | - | - | - | - | - | - | - | - | ||
![]() B39721B9462P810 RF360 EUROPE GMBH | In Stock | - | - | - | - | - | - | - | 15000 | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | B39 | - | - | SAW RX Filter | - | - | - | - | - | 722 MHz | SMD/SMT | - | 50 Ohms | - | - | - 40 C to + 85 C | - | - | - | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39781B9475M410 RF360 EUROPE GMBH | In Stock | - | - | Surface Mount | QCS5I | - | - | 5 | 5000 | 782MHz | TDK CORP | 2.7 dB | B39781B9475M410 | - | + 85 C | Qualcomm (RF front-end (RFFE) filters) | - 30 C | Yes | - | - | 85 °C | -30 °C | Tape & Reel (TR) | - | PLASTIC | - | Transferred | Obsolete | 5.59 | Details | Yes | 5 V | - | Reel | B39781 | 0.055 L x 0.043 W (1.40mm x 1.10mm) | e4 | - | Nickel/Gold (Ni/Au) | Cellular, LTE, WCDMA | - | 1 | compliant | 782 MHz | SMD/SMT | L1.4XB1.1XH0.4 (mm)/L0.055XB0.043XH0.016 (inch) | 50 Ohms | 10 MHz | SAW FILTER | - 30 C to + 85 C | - | 777 MHz to 787MHz | 2.3 dB | 50 OHM Ω | 50 OHM | - | Duplexers | - | 782 MHz | - | - | - | - | - | - | 0.4 mm | 1.4 mm | 1.1 mm | 0.016 (0.40mm) | - | ||
![]() B39941B9449M410 RF360 EUROPE GMBH | In Stock | - | - | - | QCS5I | - | - | - | 15000 | - | - | - | - | - | - | - | - | Yes | Surface Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | -40 to 85 °C | Reel | - | - | - | Rx Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAW Filters | 50 Ohm | - | - | - | - | - | - | 1.4 mm | - | - | - | - | - | ||
![]() B39321R981U410 RF360 EUROPE GMBH | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 9000 | - | TDK CORP | - | B39321R981U410 | R981 | + 125 C | - | - 45 C | - | - | 315 MHz | 125 °C | -40 °C | - | ROHS COMPLIANT, SMD, DCC6C, 6 PIN | - | R0981 B39321R0981U410 | Obsolete | - | 5.83 | - | Yes | - | - | Reel | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | compliant | 315 MHz | SMD/SMT | L3.0XB3.0XH1.1 (mm)/L0.118XB0.118XH0.043 (inch) | - | - | - | - 45 C to + 125 C | 1-PORT | - | 1.8 dB | - | - | - | SAW Filters | - | - | - | - | - | - | 3.3 pF | - | - | - | - | - | - | ||
![]() B39861B4161U410 RF360 EUROPE GMBH | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 9000 | 860.5MHz | - | - | - | - | + 85 C | Qualcomm (RF front-end (RFFE) filters) | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | Details | - | - | - | Reel | - | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | iDEN Systems | - | - | - | 860.5 MHz | SMD/SMT | - | - | 19MHz | - | - 40 C to + 85 C | - | - | 2.3dB | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | 0.043 (1.10mm) | - | ||
![]() B39921B9972P810 RF360 EUROPE GMBH | 9334 |
| - | - | 1.5 mm x 1.1 mm | - | - | - | 5000 | - | - | - | - | - | + 85 C | Qualcomm (RF front-end (RFFE) filters) | - 40 C | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | B9972 | - | Active | - | Details | - | - | - | Cut Tape | - | - | - | Short range devices | - | - | - | - | - | 915 MHz | SMD/SMT | - | 50 Ohms | 3 MHz | - | - | - | 902 MHz to 905 MHz | 1.9 MHz | - | - | - | SAW Duplexers | - | - | 866.5MHz / 915MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() B39131B4926Z910 RF360 EUROPE GMBH | In Stock | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | 133.2 MHz | - | - | - | - | - | - | - | - | - | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39612B8382L210 RF360 EUROPE GMBH | 20000 |
| - | Surface Mount | 1.4 mm x 1.1 mm x 0.53 mm | - | - | - | 5000 | - | - | - | - | - | + 85 C | Qualcomm (RF front-end (RFFE) filters) | - 30 C | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | B8382 | - | Active | - | Details | - | - | - | Cut Tape | B8382 | 0.055 L x 0.043 W (1.40mm x 1.10mm) | - | Micro-acoustic filter | - | - | - | - | - | 6.1375GHz Center | SMD/SMT | - | 50 Ohms | 1.975GHz | - | - | - | 5150 MHz to 7125 MHz | 2 dB, 1.9 dB, 1.6 dB, 1.4 dB, 1.3 dB, 1.7 dB | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | 0.025 (0.64mm) | - | ||
![]() B39162B8389P810 RF360 EUROPE GMBH | 3179 |
| - | Surface Mount | 5-SMD, No Lead | - | - | - | 5000 | 1.17645GHz, 1.583GHz | - | - | - | - | + 85 C | Qualcomm (RF front-end (RFFE) filters) | - 40 C | Yes | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | B8389 | - | Active | - | Details | - | - | - | Cut Tape | B8389 | 0.055 L x 0.043 W (1.40mm x 1.10mm) | - | - | - | GPS | - | - | - | - | SMD/SMT | - | 50 Ohms | 20.46MHz, 48MHz | - | - | - | 20.46 MHz to 48 MHz | 1.8dB | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | - | ||
![]() B39162B2651P810 RF360 EUROPE GMBH | 5000 | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39202B9451K610 RF360 EUROPE GMBH | In Stock | - | - | - | QCS5U | - | - | - | 15000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAW Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39741B4345P810 RF360 EUROPE GMBH | In Stock | - | - | SURFACE MOUNT | - | - | - | - | 5000 | - | TDK CORP | 3.3 dB | B39741B4345P810 | - | + 85 C | - | - 40 C | - | PCB Mount | - | 85 °C | -40 °C | - | - | - | - | Transferred | - | 5.6 | Details | - | 6 V | - | Reel | B4345 | - | - | - | - | - | AEC-Q200 | 1 | unknown | 737.5 MHz | SMD/SMT | L1.4XB1.1XH0.4 (mm)/L0.055XB0.043XH0.016 (inch) | 50 Ohms | - | SAW FILTER | - | - | - | - | 100 OHM Ω | 50 OHM | - | SAW Filters | - | 737.5 MHz | - | - | - | - | - | - | 0.4 mm | 1.4 mm | 1.1 mm | - | - |