- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Boundary Scan
- Clock Frequency-Max
- ECCN Code
- External Data Bus Width
- JESD-30 Code
- JESD-609 Code
- Low Power Mode
Attribute column
Manufacturer
Qualcomm Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Boundary Scan | Low Power Mode | External Data Bus Width | Output Data Bus Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2334I-30N Qualcomm | In Stock | - | Datasheet | YES | 68 | 30 MHz | QUALCOMM | 85 °C | -40 °C | PLASTIC/EPOXY | , | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | 3A991.A.2 | TIN LEAD | 8542.39.00.01 | QUAD | J BEND | unknown | 68 | S-PQCC-J68 | Not Qualified | INDUSTRIAL | DSP PERIPHERAL, NUMERIC CONTROLLED OSCILLATOR | NO | YES | 8 | 12 | ||
![]() ZR36472BGCG Qualcomm | In Stock | - | Datasheet | - | - | - | QUALCOMM INC | - | - | - | , | - | - | Obsolete | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | unknown | - | - | - | - | - | - | - | - | - |