- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
Attribute column
Manufacturer
Qualcomm Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Analog IC - Other Type | Supply Current-Max (Isup) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2240I-3S1 Qualcomm | In Stock | - | Datasheet | YES | 64 | QUALCOMM | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP64,.7X.95,40 | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | 1 mm | unknown | R-PQFP-G64 | Not Qualified | INDUSTRIAL | - | 0.1 mA | ||
![]() ZR35100PQCG Qualcomm | In Stock | - | Datasheet | - | - | QUALCOMM INC | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | 8542.39.00.01 | - | - | - | unknown | - | - | - | - | - | ||
![]() Q3036I-16N Qualcomm | In Stock | - | Datasheet | YES | 44 | QUALCOMM INC | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J44 | Not Qualified | INDUSTRIAL | PLL FREQUENCY SYNTHESIZER | 420 mA | ||
![]() PM-1100/40G Qualcomm | In Stock | - | Datasheet | - | - | QUALCOMM INC | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | 8542.39.00.01 | - | - | - | unknown | - | - | - | - | - | ||
![]() Q2240I-1N Qualcomm | In Stock | - | Datasheet | YES | 44 | QUALCOMM | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J44 | Not Qualified | INDUSTRIAL | - | 0.1 mA | ||
![]() ZR35220HGCG Qualcomm | In Stock | - | Datasheet | - | - | QUALCOMM INC | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | 8542.39.00.01 | - | - | - | unknown | - | - | - | - | - | ||
![]() ZR36750BGCG-V Qualcomm | In Stock | - | Datasheet | - | - | QUALCOMM INC | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | 8542.39.00.01 | - | - | - | unknown | - | - | - | - | - |