- Package / Case
- Series
- Part Status
- Type
- Protocol
- RF Family/Standard
- Moisture Sensitivity Level (MSL)
- Packaging
- Frequency
- Power - Output
- Voltage - Supply
- Memory Size
Attribute column
Manufacturer
Qualcomm RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Memory Size | RAM Size | Density | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Sensitivity (dBm) | GPIO | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BC57H687C-GITM-E4 Qualcomm | 2000 | - | - | - | 120-LFBGA | 120 | -40°C~85°C | Tape & Reel (TR) | - | BlueCore® | Not For New Designs | 3 (168 Hours) | TxRx + MCU | - | - | 1.8V~3.6V | 2.4GHz | 8MB Flash | - | - | Bluetooth v2.1 +EDR, Class 2 and 3 | 5dBm | Bluetooth | - | - | - | - | - | -90 dBm | - | - | - | - | ROHS3 Compliant | - | ||
![]() BC6130A04-IQQB-R Qualcomm | 34000 |
| - | - | 48-QFN | 48 | - | Cut Tape (CT) | - | BlueCore® BC6130™ | Discontinued | 3 (168 Hours) | TxRx + MCU | - | - | - | 2.4GHz | - | - | - | Bluetooth v2.1 +EDR | 7.5dBm | Bluetooth | -90dBm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BC413159B10-IPK-E4 Qualcomm | 2247 |
| - | - | 96-TFBGA | 96 | -40°C~105°C | Tape & Reel (TR) | - | BlueCore® | Obsolete | 3 (168 Hours) | TxRx + MCU | - | - | 1.7V~3.6V | 2.4GHz | - | - | - | Bluetooth v2.0 +EDR, Class 1, 2 and 3 | 4dBm | Bluetooth | - | 3Mbps | - | - | - | -85 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() BC41B143A07-ANN-E4 Qualcomm | 2936 |
| - | - | 84-VFBGA | 84 | -40°C~85°C | Tape & Reel (TR) | - | BlueCore® | Obsolete | 3 (168 Hours) | TxRx + MCU | - | - | 2.2V~4.2V | 2.4GHz | 4MB ROM 48kB RAM | - | - | Bluetooth v2.1 +EDR | 6dBm | Bluetooth | - | 3Mbps | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSR1024A05-ILLP-R Qualcomm | 30000 |
| - | 13 Weeks | 36-WFLGA Exposed Pad | - | -30°C~85°C | Tape & Reel (TR) | - | - | Not For New Designs | - | TxRx + MCU | - | - | 3.6V | - | 256KB Flash 80KB RAM | - | - | Bluetooth v4.2 | 4dBm | Bluetooth | -90.5dBm | - | I2C, I2S, SPI, PCM, UART | - | - | - | 15 | - | - | - | Non-RoHS Compliant | - | ||
![]() BC6110A14-IQQA-R Qualcomm | 2195 |
| Datasheet | - | 56-VQFN | 56 | - | Cut Tape (CT) | - | BlueCore® BC6110™ | Obsolete | 3 (168 Hours) | TxRx + MCU | - | - | 1.8V | 2.4GHz | 48kB RAM | - | - | Bluetooth v2.1 +EDR, Class 2 and 3 | 5.5dBm | Bluetooth | - | 4MBaud | I2C, SPI, UART | - | - | -88 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() BC63C159A03-IQB-E4 Qualcomm | 795 |
| - | - | 48-QFN | 48 | - | Tape & Reel (TR) | 1997 | BlueCore® | Obsolete | 3 (168 Hours) | TxRx + MCU | - | - | 1.8V~3.6V | 2.4GHz | 6MB ROM 48kB RAM | - | - | Bluetooth v2.1 +EDR, Class 2 and 3 | 8dBm | Bluetooth | - | 3Mbps | - | - | - | -90 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() BC57F687A04-IQF-E4 Qualcomm | 200 |
| - | - | 68-VFQFN Exposed Pad | 68 | - | Tape & Reel (TR) | - | BlueCore® | Obsolete | 3 (168 Hours) | TxRx + MCU | - | - | 1.8V~3.6V | 2.4GHz | 8MB ROM 28kB RAM | - | - | Bluetooth v2.1 +EDR, Class 2 and 3 | 8dBm | Bluetooth | - | - | - | - | - | -90 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() BC57G687C-GITM-E4 Qualcomm | 12530 |
| - | - | 120-LFBGA | 120 | -40°C~85°C | Tape & Reel (TR) | - | BlueCore® | Not For New Designs | 3 (168 Hours) | TxRx + MCU | 85°C | -40°C | 1.8V~3.6V | 2.4GHz | 16MB Flash 48kB RAM | - | - | Bluetooth v2.1 +EDR, Class 2 and 3 | 5dBm | Bluetooth | -90dBm | - | - | 45mA | 45mA | -90 dBm | - | - | - | - | ROHS3 Compliant | - | ||
![]() BC6140A02-IQQB-R Qualcomm | 730 |
| - | - | 48-VQFN | 48 | - | Cut Tape (CT) | 2002 | BlueCore® BC6140™ | Obsolete | 3 (168 Hours) | TxRx + MCU | - | - | - | 2.4GHz | 48kB RAM | - | - | Bluetooth v3.0 | 8.5dBm | Bluetooth | -90dBm | 3Mbps | I2C, SPI, UART | - | - | -91 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() BC51E129B14-IYH-E4 Qualcomm | 4346 |
| - | - | 67-WLCSP | 67 | -30°C~85°C | Tape & Reel (TR) | - | BlueCore® | Obsolete | 3 (168 Hours) | TxRx + MCU | - | - | 1.8V~3.6V | 2.4GHz | 48kB RAM | - | - | Bluetooth v2.1 +EDR, Class 2 and 3 | 6dBm | Bluetooth | - | 3Mbps | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSRB5348A11-IBVE-R Qualcomm | 10000 |
| Datasheet | 11 Weeks | 105-VFBGA | - | -40°C~85°C | Tape & Reel (TR) | 2015 | BlueCore® CSRB5348™ | Active | 3 (168 Hours) | TxRx + MCU | - | - | - | 2.4GHz | - | - | - | Bluetooth v4.1 | - | Bluetooth | - | - | USB | - | - | - | 22 | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BC313141A18-IXF-E4 Qualcomm | 2000 |
| - | - | 42-CSP | 42 | -40°C~150°C | Tape & Reel (TR) | - | BlueCore® | Obsolete | 3 (168 Hours) | TxRx + MCU | - | - | 1.8V~3.6V | 2.4GHz | 4MB ROM | 3.8MB | 250 kb | Bluetooth v1.2, Class 2 and 3 | 4dBm | Bluetooth | - | 723.2kbps | - | - | - | -85.5 dBm | - | 3.8mm | 3.4mm | 700μm | RoHS Compliant | Lead Free | ||
![]() BC63B239A04-IUE-E4 Qualcomm | In Stock | - | - | - | 51-WLCSP | 51 | - | Tape & Reel (TR) | - | BlueCore® | Obsolete | 3 (168 Hours) | TxRx + MCU | - | - | 2.7V~5.5V | 2.4GHz | 6MB ROM 48kB RAM | - | - | Bluetooth v2.1 +EDR, Class 2 and 3 | 7dbm | Bluetooth | - | 3Mbps | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSR6030A11-ICXJ-R Qualcomm | 1050 |
| - | - | 56-UFBGA, WLCSP | - | - | Tape & Reel (TR) | - | - | Not For New Designs | 1 (Unlimited) | TxRx Only | - | - | - | 2.4GHz | - | - | - | 802.11b/g/n | - | WiFi | - | 72.2Mbps | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BC41B143A07-IRK-E4 Qualcomm | In Stock | - | - | - | 84-VFBGA | 84 | -40°C~85°C | Cut Tape (CT) | - | BlueCore® | Obsolete | 3 (168 Hours) | TxRx + MCU | - | - | 2.2V~4.2V | 2.4GHz | 4MB ROM 48kB RAM | - | - | Bluetooth v2.1 +EDR | 6dBm | Bluetooth | - | 3Mbps | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BC41B143A06-ANN-E4C Qualcomm | In Stock | - | - | - | 96-LFBGA | - | -40°C~85°C | Tape & Reel (TR) | - | BlueCore® | Obsolete | 3 (168 Hours) | TxRx + MCU | - | - | 2.2V~4.2V | 2.4GHz | 4MB ROM 48kB RAM | - | - | Bluetooth v2.0 +EDR | 6dBm | Bluetooth | - | 3Mbps | - | - | - | - | - | - | - | - | - | - | ||
![]() BC57E687C-ATB-E4 Qualcomm | In Stock | - | - | 11 Weeks | 144-TFBGA | 144 | - | Tape & Reel (TR) | - | BlueCore® | Active | 3 (168 Hours) | TxRx + MCU | - | - | 2.7V~4.5V | 2.4GHz | - | - | - | Bluetooth v2.0 +EDR, Class 2 and 3 | 6.5dBm | Bluetooth | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CSRA67075DA01-CPSC-T Qualcomm | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BC63C159A03-GIVA-E4 Qualcomm | 4400 |
| - | - | 64-BGA | 64 | - | Tape & Reel (TR) | - | BlueCore® | Obsolete | 3 (168 Hours) | TxRx + MCU | - | - | 1.8V~3.6V | 2.4GHz | 6MB ROM 48kB RAM | - | - | Bluetooth v2.1 +EDR, Class 2 and 3 | 8dBm | Bluetooth | - | 3Mbps | - | - | - | -90 dBm | - | - | - | - | RoHS Compliant | - |