- 1st Connector
- Approved Countries
- Color
- Cord Type
- Length
- Number of Conductors
- Operating Temperature
- Style
- Shielding
- 2nd Connector
- Wire Gauge
- Factory Lead Time
Attribute column
Manufacturer
Qualtek Power, Line Cables and Extension Cords
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Voltage Rated | Operating Temperature | Published | Part Status | Moisture Sensitivity Level (MSL) | Color | Current Rating (Amps) | Shielding | Style | Number of Conductors | Approval Agency | Wire Gauge | 1st Connector | 2nd Connector | Cord Type | Approved Countries | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 233106-06 Qualtek | In Stock | - | - | 16 Weeks | 125V | 60°C | - | Active | Not Applicable | Gray | 20A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | CSA, UL | 12 AWG | NEMA 5-20P | IEC 320-C19, Right Angle | SJT | - | Hospital Grade | 10.00' 3.05m | ROHS3 Compliant | ||
![]() 243012-06 Qualtek | In Stock | - | - | 16 Weeks | 125V | 60°C | - | Active | Not Applicable | Gray | 10A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | CSA, UL | 18 AWG | NEMA 5-15P, Right Angle | IEC 320-C13, Right Angle | SJT | - | Hospital Grade | 10.00' 3.05m | ROHS3 Compliant | ||
![]() 243014-06 Qualtek | In Stock | - | - | 16 Weeks | 125V | 60°C | - | Active | Not Applicable | Gray | 15A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | CSA, UL | 14 AWG | NEMA 5-15P, Right Angle | IEC 320-C13, Right Angle | SJT | - | Hospital Grade | 10.00' 3.05m | ROHS3 Compliant | ||
![]() 365003-D01 Qualtek | In Stock | - | - | - | 250V | 70°C | 2008 | Obsolete | Not Applicable | Black | 6A | Unshielded | Female Sockets (Slots) to Leads | 3 | CB, CEBEC, DEMKO, FIMKO, KEMA, NEMKO, OVE, SEMKO, VDE | - | IEC 884/CEE7-VII | IEC 320-C13, Right Angle | H05VV-F | Africa, Americas, Asia, Austria, Australia, Belgium, Denmark, Europe, Finland, Germany, Netherlands, Norway, Sweden | - | 8.20' 2.50m | ROHS3 Compliant |