- Color
- Length
- Length - Actual
- Material
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- Published
- RoHS Status
- Series
Attribute column
Manufacturer
Qualtek Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Length | Width | Length - Approximate | Length - Actual | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22-S360D-C Qualtek | In Stock | - | - | 16 Weeks | Cable | Free Hanging (In-Line) | Epoxy | Stainless Steel 316, Epoxy Coated | 100 per Pkg | 2012 | 22 | Active | 1 (Unlimited) | Silver | 200 lbs (90.72 kg) | Standard, Locking | 4.44 (112.80mm) | - | 360mm | 0.181 4.60mm | 14.25 | 1.181' 360.00mm | ROHS3 Compliant | ||
![]() 22-H680C-C Qualtek | In Stock | - | - | 16 Weeks | Cable | Free Hanging (In-Line) | Epoxy | Stainless Steel 304, Epoxy Coated | 100 per Pkg | 2012 | 22 | Active | 1 (Unlimited) | Silver | 350 lbs (158.76 kg) | Standard, Locking | 8.46 (214.80mm) | - | 680mm | 0.311 7.90mm | 26.75 | 2.231' 679.96mm | ROHS3 Compliant | ||
![]() 22-S680B-C Qualtek | In Stock | - | - | 16 Weeks | Cable | Free Hanging (In-Line) | - | Stainless Steel 316 | 100 per Pkg | 2012 | 22 | Active | 1 (Unlimited) | Silver | 200 lbs (90.72 kg) | Standard, Locking | 8.46 (214.80mm) | - | 680mm | 0.181 4.60mm | 26.75 | 2.231' 679.96mm | ROHS3 Compliant | ||
![]() 22-H290A-C Qualtek | In Stock | - | - | 16 Weeks | Cable | Free Hanging (In-Line) | - | Stainless Steel 304 | 100 per Pkg | 2012 | 22 | Active | 1 (Unlimited) | Silver | 350 lbs (158.76 kg) | Standard, Locking | 3.57 (90.60mm) | - | 290mm | 0.311 7.90mm | 11.5 | 0.951' 290.00mm 11.42 | ROHS3 Compliant | ||
![]() 17-M150N-M Qualtek | In Stock | - | - | 13 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | 2012 | 17 | Active | 1 (Unlimited) | Natural | 18 lbs (8.16 kg) | Standard, Locking | 1.44 (36.60mm) | General Purpose | 149.9616mm | 0.098 2.50mm | 6 | 0.492' 150.00mm 5.91 | ROHS3 Compliant | ||
![]() 17-HSD530N-L Qualtek | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 50 per Pkg | 2012 | 17 | Active | 1 (Unlimited) | Natural | 250 lbs (113.40 kg) | Standard, Locking | 6.14 (156.00mm) | General Purpose | 530.352mm | 0.488 12.40mm | 20.75 | 1.739' 530.00mm | ROHS3 Compliant | ||
![]() 17-M200B-M Qualtek | In Stock | - | - | 13 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | 2012 | 17 | Active | 1 (Unlimited) | Black | 18 lbs (8.16 kg) | Standard, Locking | 2.07 (52.50mm) | UV Resistant | 199.9488mm | 0.098 2.50mm | 7.75 | 0.656' 200.00mm 7.87 | ROHS3 Compliant | ||
![]() 17-S200B-M Qualtek | In Stock | - | - | 13 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | 2012 | 17 | Active | 1 (Unlimited) | Black | 50 lbs (22.68 kg) | Standard, Locking | 1.95 (49.53mm) | UV Resistant | 199.9488mm | 0.189 4.80mm | 7.75 | 0.656' 200.00mm 7.87 | ROHS3 Compliant | ||
![]() 17-HD750N-L Qualtek | In Stock | - | - | 19 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 50 per Pkg | 2012 | 17 | Active | 1 (Unlimited) | Natural | 120 lbs (54.43 kg) | Standard, Locking | 8.90 (226.10mm) | General Purpose | 749.808mm | 0.300 7.62mm | 29.5 | 2.461' 750.00mm | ROHS3 Compliant | ||
![]() 17-I280N-M Qualtek | In Stock | - | - | 13 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | 2012 | 17 | Active | 1 (Unlimited) | Natural | 40 lbs (18.14 kg) | Standard, Locking | 3.07 (77.98mm) | General Purpose | 280.1112mm | 0.141 3.58mm | 11 | 0.919' 280.00mm 11.02 | ROHS3 Compliant | ||
![]() 17-M120B-M Qualtek | In Stock | - | - | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | 2014 | 17 | Active | 1 (Unlimited) | Black | 18 lbs (8.16 kg) | Standard, Locking | 1.06 (26.92mm) | UV Resistant | 119.7864mm | 0.098 2.50mm | 4.75 | 0.393' 120.00mm 4.72 | ROHS3 Compliant | ||
![]() 17-I180N-M Qualtek | In Stock | - | - | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | 2014 | 17 | Active | 1 (Unlimited) | Natural | 40 lbs (18.14 kg) | Standard, Locking | 1.81 (46.00mm) | General Purpose | 180.1368mm | 0.141 3.58mm | 7 | 0.591' 180.00mm 7.09 | ROHS3 Compliant | ||
![]() 17-HD250B-C Qualtek | In Stock | - | - | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | 2014 | 17 | Active | 1 (Unlimited) | Black | 120 lbs (54.43 kg) | Standard, Locking | 2.63 (66.80mm) | UV Resistant | 249.936mm | 0.300 7.62mm | 9.75 | 0.820' 250.00mm 9.84 | ROHS3 Compliant | ||
![]() 17-S400B-C Qualtek | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | 2014 | 17 | Active | 1 (Unlimited) | Black | 50 lbs (22.68 kg) | Standard, Locking | 4.45 (113.03mm) | UV Resistant | 399.288mm | 0.189 4.80mm | 15.75 | 1.312' 400.00mm | ROHS3 Compliant | ||
![]() 19-S380N-C Qualtek | In Stock | - | - | 16 Weeks | Cable | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | 2012 | 19 | Active | 1 (Unlimited) | Natural | 50 lbs (22.68 kg) | Standard, Releasable | 4.37 (111.00mm) | General Purpose | 380mm | 0.189 4.80mm | 15 | 1.250' 381.00mm | ROHS3 Compliant | ||
![]() 22-EH290D-C Qualtek | In Stock | - | - | 16 Weeks | Cable | Free Hanging (In-Line) | Epoxy | Stainless Steel 316, Epoxy Coated | 100 per Pkg | 2012 | 22 | Active | 1 (Unlimited) | Silver | 500 lbs (226.80 kg) | Standard, Locking | 3.57 (90.60mm) | - | 290mm | 0.472 12.00mm | 11.5 | 0.951' 290.00mm 11.42 | ROHS3 Compliant | ||
![]() 14-S310N-C Qualtek | In Stock | - | - | 16 Weeks | Cable | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | 2012 | 14 | Active | 1 (Unlimited) | Natural | 50 lbs (22.68 kg) | Beaded, Double Head Releasable | 3.30 (83.82mm) | Bead Diameter 0.177 (4.50mm) | 310mm | 4.5mm | 12.25 | 1.017' 310.00mm | ROHS3 Compliant | ||
![]() 22-H200C-C Qualtek | In Stock | - | - | 16 Weeks | Cable | Free Hanging (In-Line) | Epoxy | Stainless Steel 304, Epoxy Coated | 100 per Pkg | 2012 | 22 | Active | 1 (Unlimited) | Silver | 350 lbs (158.76 kg) | Standard, Locking | 2.44 (61.90mm) | - | 200mm | 0.311 7.90mm | 7.75 | 0.656' 200.00mm 7.87 | ROHS3 Compliant | ||
![]() 22-H680D-C Qualtek | In Stock | - | - | 16 Weeks | Cable | Free Hanging (In-Line) | Epoxy | Stainless Steel 316, Epoxy Coated | 100 per Pkg | 2012 | 22 | Active | 1 (Unlimited) | Silver | 350 lbs (158.76 kg) | Standard, Locking | 8.46 (214.80mm) | - | 680mm | 0.311 7.90mm | 26.75 | 2.231' 679.96mm | ROHS3 Compliant | ||
![]() 22-H360C-C Qualtek | In Stock | - | - | 16 Weeks | Cable | Free Hanging (In-Line) | Epoxy | Stainless Steel 304, Epoxy Coated | 100 per Pkg | 2012 | 22 | Active | 1 (Unlimited) | Silver | 350 lbs (158.76 kg) | Standard, Locking | 4.44 (112.80mm) | - | 360mm | 0.311 7.90mm | 14.25 | 1.181' 360.00mm | ROHS3 Compliant |