- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Approval Agency | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q5-2X-1/4-01-SS100M Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -45°C~125°C | Spool | 2004 | Q5-2X | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 100°C | Adhesive Lined, Self Extinguishing | 6.35mm | 328.1' 100.0m | - | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.030 0.76mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-Z-1/16-01-MS100FT Qualtek | In Stock | - | - | 19 Weeks | Wall | 100 | Polyolefin (PO) | Polyolefin | -55°C~125°C | Spool | 2004 | Q2-Z | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | 1.57mm | 100.0' 30.5m | 1.5875 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.014 0.36mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q5-3XM-4-01-QB6IN-1 Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~125°C | Bulk | 2008 | Q5-3XM | Active | - | Tubing, Flexible | - | - | Black | - | 3 to 1 | 80°C | Adhesive Lined, Fluid Resistant | - | 0.500' 152.40mm 6.00 | - | 3.937 (100.00mm) | 1.181 (30.00mm) | 0.118 3.00mm | ROHS3 Compliant | - | - | ||
![]() Q2-F-3/16-01-SS500FT Qualtek | In Stock | - | - | 19 Weeks | - | TO-220 | Polyolefin (PO) | Polyolefin | -55°C~135°C | Spool | 2008 | Q2-F | Active | Not Applicable | Tubing, Flexible | - | - | Black | UL | 2 to 1 | 70°C | Flame Retardant | - | 500.0' 152.4m | 5.2 mm | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.019 0.48mm | ROHS3 Compliant | UL 224 VW-1 | Lead Free | ||
![]() Q5-3X-1-01-QB48IN-5 Qualtek | In Stock | - | - | 19 Weeks | Adhesive | - | Polyolefin (PO) | Polyolefin | -55°C~125°C | Bulk | 2004 | Q5-3X | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | UL | 3 to 1 | 80°C | Adhesive Lined, Flame Retardant | 25.4mm | 4.00' 1.22m | 25.4 mm | 0.945 (24.00mm) | 0.315 (8.00mm) | 0.094 2.40mm | ROHS3 Compliant | UL 224 | Lead Free | ||
![]() Q2-F-1/8-01-MS100FT Qualtek | In Stock | - | - | 19 Weeks | Wall | 100 | Polyolefin (PO) | - | -55°C~135°C | Spool | 2007 | Q2-F | Active | 1 (Unlimited) | Tubing, Flexible | 135°C | -55°C | Black | UL | 2 to 1 | 70°C | Flame Retardant | - | 100.0' 30.5m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.019 0.48mm | ROHS3 Compliant | UL 224 VW-1 | Lead Free | ||
![]() Q2-F4X-2-01-QB48IN-5 Qualtek | In Stock | - | - | 19 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2008 | Q2-F4X | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | - | 4 to 1 | 70°C | Flame Retardant, UV Resistant | - | 4.00' 1.22m | 50.8 mm | 2.000 (50.80mm) | 0.550 (13.97mm) | 0.067 1.70mm | ROHS3 Compliant | UL 224 | Lead Free | ||
![]() Q-150K-1/8-01-QB48IN-25 Qualtek | In Stock | - | - | 19 Weeks | - | - | Polyvinylidene Fluoride (PVDF) | Polyvinylidene | -55°C~150°C | Bulk | 2007 | Q-150K | Active | Not Applicable | Tubing, Flexible | 150°C | -55°C | Black | UL | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 3.18mm | 4.00' 1.22m | 3.2 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.010 0.25mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-F3X-1/8-01-QB6IN-24 Qualtek | In Stock | - | - | 20 Weeks | Wall | - | Polyolefin (PO) | Polyolefin | -55°C~135°C | Bulk | 2008 | Q2-F3X | Active | - | Tubing, Flexible | 135°C | -55°C | Black | - | 3 to 1 | 70°C | Corrosion Resistant, Flame Retardant | - | 0.500' 152.40mm 6.00 | - | 0.125 (3.18mm) | 0.039 (0.99mm) | 0.022 0.56mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-Z-3/8-01-QB6IN-16 Qualtek | In Stock | - | - | 20 Weeks | Wall | - | Polyolefin (PO) | Polyolefin | -55°C~125°C | Bulk | 2004 | Q2-Z | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 0.500' 152.40mm 6.00 | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.022 0.56mm | ROHS3 Compliant | - | - | ||
![]() Q2-Z-5/8-01-QB6IN-14 Qualtek | In Stock | - | - | 19 Weeks | Wall | - | Polyolefin (PO) | Polyolefin | -55°C~125°C | Bulk | 2004 | Q2-Z | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 0.500' 152.40mm 6.00 | 15.875 mm | 0.630 (16.00mm) | 0.315 (8.00mm) | 0.027 0.69mm | ROHS3 Compliant | - | - | ||
![]() Q2-F-5/8-01-QB6IN-14 Qualtek | In Stock | - | - | 19 Weeks | Wall | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2007 | Q2-F | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | UL | 2 to 1 | 70°C | Flame Retardant | - | 0.500' 152.40mm 6.00 | 15.875 mm | 0.625 (15.88mm) | 0.315 (8.00mm) | 0.027 0.69mm | ROHS3 Compliant | UL 224 VW-1 | Lead Free | ||
![]() Q2-3X-1/4-01-SS250FT Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~125°C | Spool | 2008 | Q2-3X | Active | - | Tubing, Flexible | - | - | Black | - | 3 to 1 | 70°C | Flame Retardant | - | 250.0' 76.2m | - | 0.250 (6.35mm) | 0.080 (2.03mm) | 0.025 0.64mm | ROHS3 Compliant | - | - | ||
![]() Q-175K-3/8-02-QB6IN-8 Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyvinylidene Fluoride (PVDF) | - | -55°C~175°C | Bulk | 2008 | Q-175K | Active | - | Tubing, Semi Rigid | - | - | Clear | - | 2 to 1 | - | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | - | 0.500' 152.40mm 6.00 | - | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.011 0.28mm | ROHS3 Compliant | - | - | ||
![]() Q2-3X-1/4-01-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~125°C | Bulk | 2008 | Q2-3X | Active | - | Tubing, Flexible | - | - | Black | - | 3 to 1 | 70°C | Flame Retardant | - | 4.00' 1.22m | - | 0.250 (6.35mm) | 0.080 (2.03mm) | 0.025 0.64mm | ROHS3 Compliant | - | - | ||
![]() Q2-3X-1/2-01-QB6IN-14 Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~125°C | Bulk | 2008 | Q2-3X | Active | - | Tubing, Flexible | - | - | Black | - | 3 to 1 | 70°C | Flame Retardant | - | 0.500' 152.40mm 6.00 | - | 0.500 (12.70mm) | 0.157 (3.99mm) | 0.031 0.79mm | ROHS3 Compliant | - | - | ||
![]() Q2-Z-3/16-01-SS500FT Qualtek | In Stock | - | - | 19 Weeks | Wall | - | Polyolefin (PO) | Polyolefin | -55°C~125°C | Spool | 2004 | Q2-Z | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 500.0' 152.4m | - | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.022 0.56mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-Z-3/32-01-MS100FT Qualtek | In Stock | - | - | 19 Weeks | Wall | 100 | Polyolefin (PO) | Polyolefin | -55°C~125°C | Spool | 2004 | Q2-Z | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | 2.36mm | 100.0' 30.5m | 2.381 mm | 0.093 (2.36mm) | 0.049 (1.24mm) | 0.017 0.43mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q-150K-3/4-02-QB48IN-5 Qualtek | In Stock | - | Datasheet | 17 Weeks | - | - | Polyvinylidene Fluoride (PVDF) | Polyvinylidene | -55°C~150°C | Bulk | 2007 | Q-150K | Active | Not Applicable | Tubing, Flexible | 150°C | -55°C | Clear | - | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 19.1mm | 4.00' 1.22m | 19.1 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.016 0.41mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q5-4X-5/8-01-QB48IN-5 Qualtek | In Stock | - | - | 19 Weeks | - | - | Polyolefin (PO) | - | -55°C~125°C | Bulk | 2008 | Q5-4X | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | - | 4 to 1 | 80°C | Adhesive Lined, Fluid Resistant | - | 4.00' 1.22m | - | 0.630 (16.00mm) | 0.157 (3.99mm) | 0.063 1.60mm | ROHS3 Compliant | - | - |