- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Approval Agency | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-200E-TW-3/4-01-SS30M Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Fluoroelastomer (FKM) | - | -55°C~200°C | Spool | 2008 | Q-200E(TW) | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 150°C | Abrasion Resistant, Corrosion Resistant, Cut-Through Resistant, Impact Resistant, Solvent Resistant | - | 98.4' 30.0m | - | 0.752 (19.10mm) | 0.375 (9.53mm) | 0.042 1.07mm | ROHS3 Compliant | - | - | ||
![]() Q5-3X-1/2-01-QB6IN-14 Qualtek | In Stock | - | - | 17 Weeks | Adhesive | - | Polyolefin (PO) | Polyolefin | -55°C~125°C | Bulk | 2008 | Q5-3X | Active | Not Applicable | Tubing, Flexible | - | - | Black | UL | 3 to 1 | 80°C | Adhesive Lined, Flame Retardant | - | 0.500' 152.40mm 6.00 | 12.7 mm | 0.472 (11.99mm) | 0.157 (3.99mm) | 0.063 1.60mm | ROHS3 Compliant | UL 224 | - | ||
![]() Q2-CB-1/2-01-MS100FT Qualtek | In Stock | - | - | 20 Weeks | - | 100 | Polyolefin (PO) | - | -55°C~125°C | Spool | 2008 | Q2-CB | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 100.0' 30.5m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.011 0.28mm | ROHS3 Compliant | - | - | ||
![]() Q-150K-3/64-01-QB48IN-25 Qualtek | In Stock | - | - | 19 Weeks | Wall | - | Polyvinylidene Fluoride (PVDF) | Polyvinylidene | -55°C~150°C | Bulk | 2007 | Q-150K | Active | Not Applicable | Tubing, Flexible | 150°C | -55°C | Black | UL | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 1.16mm | 4.00' 1.22m | 1.2 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.010 0.25mm | ROHS3 Compliant | - | Lead Free | ||
![]() QRA2-180/58-QC48IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~110°C | Bulk | 2008 | QRA2 | Active | - | Tubing, Flexible | - | - | Black, Red | - | 3 to 1 | - | Hot Melt Adhesive, UV Resistant, Waterproof | - | 4.00' 1.22m | - | 7.087 (180.01mm) | 2.283 (57.99mm) | 0.118 3.00mm | ROHS3 Compliant | - | - | ||
![]() QSC-100-16/8-SS30M Qualtek | In Stock | - | - | 20 Weeks | - | - | Polymer | - | -45°C~100°C | Spool | 2008 | QSC-100 | Active | - | Tubing, Insulation | - | - | Black | - | 2 to 1 | 100°C | - | - | - | - | 0.630 (16.00mm) | 0.315 (8.00mm) | 0.055 1.40mm | ROHS3 Compliant | - | - | ||
![]() QRA3-180/50-QC48IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~110°C | Bulk | 2008 | QRA3 | Active | - | Tubing, Insulation | - | - | Black, Red | - | 3 to 1 | - | - | - | - | - | 7.087 (180.01mm) | 1.969 (50.00mm) | 0.169 4.30mm | ROHS3 Compliant | - | - | ||
![]() Q5-2X-1/4-01-QB48IN-25 Qualtek | In Stock | - | - | 19 Weeks | Wall | - | Polyolefin (PO) | Polyolefin | -45°C~125°C | Bulk | 2004 | Q5-2X | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | UL | 2 to 1 | 100°C | Adhesive Lined, Self Extinguishing | 6.35mm | 4.00' 1.22m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.030 0.76mm | ROHS3 Compliant | UL 224 | Lead Free | ||
![]() Q2-F3X-1/2-01-SS150FT Qualtek | In Stock | - | - | 19 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Spool | 2008 | Q2-F3X | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | - | 3 to 1 | 70°C | Corrosion Resistant, Flame Retardant | - | 150.0' 45.7m | 12.7 mm | 0.500 (12.70mm) | 0.157 (3.99mm) | 0.032 0.81mm | ROHS3 Compliant | UL 224 | Lead Free | ||
![]() Q2-F-4-01-SS100FT Qualtek | In Stock | - | - | 20 Weeks | - | 100 | Polyolefin (PO) | - | -55°C~135°C | Spool | 2008 | Q2-F | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 100.0' 30.5m | - | 4.000 (101.60mm) | 2.000 (50.80mm) | 0.053 1.35mm | ROHS3 Compliant | - | - | ||
![]() Q5-F4X-2-01-QB48IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~125°C | Bulk | 2008 | Q5-F4X | Active | - | Tubing, Flexible | - | - | Black | - | 4 to 1 | 70°C | Adhesive Lined | - | 4.00' 1.22m | - | 2.050 (52.07mm) | 0.512 (13.00mm) | 0.094 2.40mm | ROHS3 Compliant | - | - | ||
![]() Q2-F3X-1/4-01-QB6IN-20 Qualtek | In Stock | - | - | 20 Weeks | Wall | - | Polyolefin (PO) | Polyolefin | -55°C~135°C | Bulk | 2008 | Q2-F3X | Active | - | Tubing, Flexible | 135°C | -55°C | Black | - | 3 to 1 | 70°C | Corrosion Resistant, Flame Retardant | - | 0.500' 152.40mm 6.00 | - | 0.250 (6.35mm) | 0.080 (2.03mm) | 0.026 0.66mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q5-3X-1-01-QB6IN-8 Qualtek | In Stock | - | - | 20 Weeks | Adhesive | - | Polyolefin (PO) | Polyolefin | -55°C~125°C | Bulk | 2008 | Q5-3X | Active | - | Tubing, Flexible | - | - | Black | UL | 3 to 1 | 80°C | Adhesive Lined, Flame Retardant | - | 0.500' 152.40mm 6.00 | 25.4 mm | 0.945 (24.00mm) | 0.315 (8.00mm) | 0.094 2.40mm | ROHS3 Compliant | UL 224 | - | ||
![]() Q5-3X-1/8-01-QB6IN-28 Qualtek | In Stock | - | - | 19 Weeks | Adhesive | - | Polyolefin (PO) | Polyolefin | -55°C~125°C | Bulk | 2008 | Q5-3X | Active | - | Tubing, Flexible | - | - | Black | UL | 3 to 1 | 80°C | Adhesive Lined, Flame Retardant | - | 0.500' 152.40mm 6.00 | 3.175 mm | 0.120 (3.05mm) | 0.039 (0.99mm) | 0.039 0.99mm | ROHS3 Compliant | UL 224 | - | ||
![]() Q2-F-5/16-01-QB48IN-25 Qualtek | In Stock | - | - | 19 Weeks | Wall | - | Polyolefin (PO) | Polyolefin | -55°C~135°C | Bulk | 2004 | Q2-F | Active | 1 (Unlimited) | Tubing, Flexible | 135°C | -55°C | Black | UL | 2 to 1 | 70°C | Flame Retardant | - | 4.00' 1.22m | 7.9375 mm | 0.315 (8.00mm) | 0.157 (3.99mm) | 0.024 0.61mm | ROHS3 Compliant | UL 224 VW-1 | Lead Free | ||
![]() Q2-F3X-3/8-01-QB48IN-25 Qualtek | In Stock | - | - | 19 Weeks | - | - | Polyolefin (PO) | Polyolefin | -55°C~135°C | Bulk | 2008 | Q2-F3X | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | - | 3 to 1 | 70°C | Corrosion Resistant, Flame Retardant | - | 4.00' 1.22m | 9 mm | 0.375 (9.53mm) | 0.118 (2.99mm) | 0.030 0.76mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q-150K-1/16-02-QB48IN-25 Qualtek | In Stock | - | - | 19 Weeks | Wall | - | Polyvinylidene Fluoride (PVDF) | - | -55°C~150°C | Bulk | 2008 | Q-150K | Active | Not Applicable | Tubing, Flexible | - | - | Clear | UL | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 1.57mm | 4.00' 1.22m | 1.6 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.010 0.25mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-F3X-1/4-01-QB48IN-25 Qualtek | In Stock | - | - | 19 Weeks | - | - | Polyolefin (PO) | Polyolefin | -55°C~135°C | Bulk | 2008 | Q2-F3X | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | - | 3 to 1 | 70°C | Corrosion Resistant, Flame Retardant | - | 4.00' 1.22m | 6 mm | 0.250 (6.35mm) | 0.080 (2.03mm) | 0.026 0.66mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-LS-3/8-01-QB6IN-16 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | - | -55°C~125°C | Bulk | 2008 | Q2-LS | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 65°C | Low Shrink Temperature | - | 0.500' 152.40mm 6.00 | - | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.024 0.61mm | ROHS3 Compliant | - | - | ||
![]() Q5-2X-1/2-01-QB48IN-5 Qualtek | In Stock | - | - | 19 Weeks | Adhesive | - | Polyolefin (PO) | Polyolefin | -45°C~125°C | Bulk | 2004 | Q5-2X | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | UL | 2 to 1 | 100°C | Adhesive Lined, Self Extinguishing | 12.7mm | 4.00' 1.22m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.030 0.76mm | ROHS3 Compliant | UL 224 | Lead Free |