- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Approval Agency | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2-Z-1/4-01-QB6IN-20 Qualtek | In Stock | - | - | 19 Weeks | Wall | - | Polyolefin (PO) | Polyolefin | -55°C~125°C | Bulk | 2004 | Q2-Z | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 0.500' 152.40mm 6.00 | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.022 0.56mm | ROHS3 Compliant | - | - | ||
![]() Q5-2X-1-01-QB48IN-5 Qualtek | In Stock | - | - | 17 Weeks | Adhesive | - | Polyolefin (PO) | Polyolefin | -45°C~125°C | Bulk | 2004 | Q5-2X | Active | Not Applicable | Tubing, Flexible | 125°C | -45°C | Black | UL | 2 to 1 | 100°C | Adhesive Lined, Self Extinguishing | 25.4mm | 4.00' 1.22m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.043 1.09mm | ROHS3 Compliant | UL 224 | Lead Free | ||
![]() Q2-F-2-01-QB48IN-5 Qualtek | In Stock | - | - | 19 Weeks | Wall | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2007 | Q2-F | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | UL | 2 to 1 | 70°C | Flame Retardant | - | 4.00' 1.22m | 50.8 mm | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.043 1.09mm | ROHS3 Compliant | UL 224 VW-1 | Lead Free | ||
![]() Q5-2X-1 1/2-01-SS25M Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -45°C~125°C | Spool | 2004 | Q5-2X | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 100°C | Adhesive Lined, Self Extinguishing | - | 82.0' 25.0m | - | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.043 1.09mm | ROHS3 Compliant | - | - | ||
![]() Q2-F3X-1/16-01-QB6IN-28 Qualtek | In Stock | - | - | 17 Weeks | Wall | - | Polyolefin (PO) | Polyolefin | -55°C~135°C | Bulk | 2008 | Q2-F3X | Active | - | Tubing, Flexible | 135°C | -55°C | Black | - | 3 to 1 | 70°C | Corrosion Resistant, Flame Retardant | - | 0.500' 152.40mm 6.00 | - | 0.063 (1.60mm) | 0.018 (0.45mm) | 0.018 0.46mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q5-3X-3/4-01-QB6IN-12 Qualtek | In Stock | - | - | 20 Weeks | Adhesive | - | Polyolefin (PO) | Polyolefin | -55°C~125°C | Bulk | 2003 | Q5-3X | Active | - | Tubing, Flexible | - | - | Black | UL | 3 to 1 | 80°C | Adhesive Lined, Flame Retardant | - | 0.500' 152.40mm 6.00 | 19.05 mm | 0.750 (19.05mm) | 0.236 (5.99mm) | 0.084 2.13mm | ROHS3 Compliant | UL 224 | - | ||
![]() Q2-F-1 1/2-01-QB6IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2007 | Q2-F | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 0.500' 152.40mm 6.00 | - | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.039 0.99mm | ROHS3 Compliant | - | - | ||
![]() Q2-F-1 1/2-01-SS100FT Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Spool | 2008 | Q2-F | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 100.0' 30.5m | - | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.039 0.99mm | ROHS3 Compliant | - | - | ||
![]() Q-150K-3/64-02-SS200M Qualtek | In Stock | - | - | 20 Weeks | Wall | 200 | Polyvinylidene Fluoride (PVDF) | - | -55°C~150°C | Spool | 2004 | Q-150K | Active | - | Tubing, Flexible | - | - | Clear | UL | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | - | 656.2' 200.0m | - | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.010 0.25mm | ROHS3 Compliant | - | - | ||
![]() Q-PTFE-4AWG-02-QB48IN-5 Qualtek | In Stock | - | - | 19 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | -65°C~260°C | Bulk | 2008 | Q-PTFE | Active | Not Applicable | Tubing, Semi Rigid | - | - | Clear | - | 2 to 1 | 350°C | Chemical Resistant, Flame Retardant | - | 4.00' 1.22m | 9.4 mm | 0.370 (9.40mm) | 0.214 (5.44mm) | 0.015 0.38mm | ROHS3 Compliant | UL 224 | - | ||
![]() Q2-F3X-3/8-01-MS100FT Qualtek | In Stock | - | - | 19 Weeks | - | 100 | Polyolefin (PO) | - | -55°C~135°C | Spool | 2008 | Q2-F3X | Active | 1 (Unlimited) | Tubing, Flexible | 135°C | -55°C | Black | - | 3 to 1 | 70°C | Corrosion Resistant, Flame Retardant | - | 100.0' 30.5m | 9.5 mm | 0.375 (9.53mm) | 0.118 (2.99mm) | 0.030 0.76mm | ROHS3 Compliant | - | - | ||
![]() Q2-Z-3/64-01-MS100FT Qualtek | In Stock | - | - | 19 Weeks | Wall | 100 | Polyolefin (PO) | Polyolefin | -55°C~125°C | Spool | 2004 | Q2-Z | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | 1.16mm | 100.0' 30.5m | 1.6 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.013 0.33mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-HF-3/64-01-SS1000FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Halogen Free | - | -55°C~105°C | Spool | 2008 | Q2-HF | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | - | - | - | - | 0.046 (1.17mm) | 0.024 (0.61mm) | 0.016 0.41mm | ROHS3 Compliant | - | - | ||
![]() Q2-HF-5/8-01-SS200FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | 200 | Polyolefin (PO), Halogen Free | - | -55°C~105°C | Spool | 2008 | Q2-HF | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | - | - | - | - | 0.625 (15.88mm) | 0.315 (8.00mm) | 0.027 0.69mm | ROHS3 Compliant | - | - | ||
![]() Q5-2000-10-5/16-01-SS100M Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~105°C | Spool | 2008 | Q5-2000 | Active | - | Tubing, Flexible | - | - | Black | - | 1.5 to 1 | 100°C | Adhesive Lined, Corrosion Resistant, Friction Resistant, Vibration Resistant | - | 328.1' 100.0m | - | 0.453 (11.51mm) | 0.278 (7.06mm) | 0.047 1.19mm | ROHS3 Compliant | - | - | ||
![]() Q2-LS-5/8-01-SS200FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | 200 | Polyolefin (PO), Irradiated, Halogen Free | - | -55°C~125°C | Spool | 2008 | Q2-LS | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 65°C | Low Shrink Temperature | - | 200.0' 61.0m | - | 0.630 (16.00mm) | 0.315 (8.00mm) | 0.024 0.61mm | ROHS3 Compliant | - | - | ||
![]() Q2-F3XYG-1-08-QB48IN-5 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2008 | Q2-F3X(YG) | Active | - | Tubing, Flexible | - | - | Yellow, Green | - | 3 to 1 | 70°C | Flame Retardant | - | 4.00' 1.22m | - | 1.000 (25.40mm) | 0.315 (8.00mm) | 0.039 0.99mm | ROHS3 Compliant | - | - | ||
![]() Q2-LS-3/4-01-SS200FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | 200 | Polyolefin (PO), Irradiated, Halogen Free | - | -55°C~125°C | Spool | 2008 | Q2-LS | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 65°C | Low Shrink Temperature | - | 200.0' 61.0m | - | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.031 0.79mm | ROHS3 Compliant | - | - | ||
![]() Q2-LS-2-01-SS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | 100 | Polyolefin (PO), Irradiated, Halogen Free | - | -55°C~125°C | Spool | 2008 | Q2-LS | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 65°C | Low Shrink Temperature | - | 100.0' 30.5m | - | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.043 1.09mm | ROHS3 Compliant | - | - | ||
![]() Q-200E-TW-1-01-SS30M Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Fluoroelastomer (FKM) | - | -55°C~200°C | Spool | 2008 | Q-200E(TW) | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 150°C | Abrasion Resistant, Corrosion Resistant, Cut-Through Resistant, Impact Resistant, Solvent Resistant | - | 98.4' 30.0m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.049 1.24mm | ROHS3 Compliant | - | - |