- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Conductor Material | Base Product Number | Brand | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inner Diameter - Recovered | Inner Diameter - Supplied | Inside Diameter | Insulation Materials | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Shrink Temperature | Package | Product Status | Recovered Diameter | RoHS | Unit Weight | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Subcategory | Power Rating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Cable Length | Wire/Cable Gauge | Family | Shelf Life | Storage/Refrigeration Temperature | Product Type | Shelf Life Start | Shrinkage Ratio | Shrink Temperature | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Product Category | Shrink Ratio | Diameter | Height | Height Seated (Max) | Length | Width | Recovered Wall Thickness | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QBK-4-01-QB48IN-5 Qualtek | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | - | - | Qualtek | - | - | - | 0.175 (4.45mm) | 0.709 (18.01mm) | 18 mm | - | Qualtek | + 125 C | - | PEI-Genesis | - 40 C | + 110 C | Bulk | Active | - | - | - | - | - | -40°C ~ 125°C | - | * | - | - | - | - | - | Tubing, Semi Rigid | - | - | - | - | Black | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | 4 to 1 | 110°C | - | - | Heat Shrink Tubing | - | Heat Shrink Tubing and Sleeves | 4:1 | - | - | - | - | - | 0.094 (2.40mm) | - | - | ||
![]() Q2-Z-1/8-02-SS500FT Qualtek | In Stock | - | - | - | Wide 2010 (5025 Metric), 1020 | - | - | - | - | - | - | WK73R2H | Qualtek | - | - | 10 | - | - | - | - | Qualtek | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | Active | - | Details | - | - | - | -55°C ~ 155°C | - | WK73R | 0.098 L x 0.197 W (2.50mm x 5.00mm) | ±1% | - | 2 | ±100ppm/°C | - | 26.7 Ohms | - | - | Thick Film | Clear | 1W | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | Heat Shrink Tubing and Sleeves | - | - | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() Q2-F-1/4-03-QB6IN-20 Qualtek | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Qualtek | Yes | 20 kV/mm | 20 | - | - | 6.4 mm | - | Qualtek | + 135 C | + 135 C | - | - 55 C | + 70 C | - | - | 3.2 mm | Details | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | 135 °C | -55 °C | - | White | - | Wire & Cable Management | - | Push Pin | 0.590 (15.00mm) | 6.67°C/W @ 100 LFM | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | -- | -- | - | - | Heat Shrink Tubing and Sleeves | 2:1 | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | UL 224 | - | ||
![]() Q2-F-3/16-03-QB6IN-24 Qualtek | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | - | - | Qualtek | Yes | 20 kV/mm | - | - | - | 4.8 mm | - | Qualtek | + 135 C | + 135 C | - | - 55 C | + 70 C | - | - | 2.4 mm | Details | 1.624366 oz | - | - | - | - | * | - | - | Active | - | - | Flame Retardant | - | 135 °C | -55 °C | - | White | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | 2:1 | - | - | - | 152.4 mm | - | - | UL 224 | - | ||
![]() Q2F-1/8-05-SS500FT Qualtek | In Stock | - | - | - | - | - | - | - | - | - | - | - | Qualtek | - | - | 1 | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | - | - | YES | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | - | - | ||
![]() Q2-F-5/8-04-QB6IN-14 Qualtek | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | - | - | Qualtek | Yes | 20 kV/mm | - | - | - | 15.9 mm | - | Qualtek | + 135 C | + 135 C | - | - 55 C | + 70 C | - | - | 8 mm | Details | - | - | - | - | - | Q2-F | - | - | - | - | - | Flame Retardant | - | - | - | - | Red | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | 2:1 | - | - | - | 152.4 mm | - | - | UL 224 | - | ||
![]() QEC-150-0-01-QB48IN-5 Qualtek | In Stock | - | - | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | Qualtek | - | - | - | 0.051 (1.30mm) | 0.201 (5.10mm) | 5.1 mm | - | Qualtek | + 150 C | - | Qualtek | - 40 C | + 110 C | Bag | Active | - | - | - | - | - | -40°C ~ 150°C | - | QEC-150 | - | - | - | - | - | Tubing, Semi Rigid | - | - | - | - | Black | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | 4 to 1 | - | - | - | Heat Shrink Tubing | - | Heat Shrink Tubing and Sleeves | 4:1 | - | - | - | - | - | 0.043 (1.09mm) | - | - | ||
![]() Q2-Z-3/64-02-SS1000FT Qualtek | In Stock | - | - | - | - | - | - | - | - | - | - | - | Qualtek | - | - | 10 | - | - | - | - | Qualtek | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clear | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | - | - | ||
![]() Q2-F-5/8-05-QB6IN-14 Qualtek | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | - | - | Qualtek | Yes | 20 kV/mm | 1 | - | - | 15.9 mm | - | Qualtek | + 135 C | + 135 C | - | - 55 C | + 70 C | - | - | 8 mm | Details | - | - | 150 V | - | - | Q2-F | - | 0.5 % | - | - | 25 ppm/°C | Flame Retardant | 42.7 Ω | 155 °C | -55 °C | Thin Film | Blue | - | Wire & Cable Management | 250 mW | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | 2:1 | - | 650 µm | - | 152.4 mm | - | - | UL 224 | - | ||
![]() Q2-F-1/16-04-QB6IN-36 Qualtek | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | - | - | Qualtek | Yes | 20 kV/mm | 1000 | - | - | 0.063 in | - | Qualtek | - | - | - | - | + 70 C | - | - | - | Non-Compliant | 0.663459 oz | - | - | - | - | Q2-F | - | - | - | - | - | Flame Retardant | - | - | - | - | Red | - | Wire & Cable Management | - | - | - | - | 305 mm | - | Thin Wall Tubing | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | Very flexible, resistant to common fluids and solvents | Heat Shrink Tubing and Sleeves | 2:1 | - | - | - | 6 in | - | - | VW-1 | - | ||
![]() Q2F1/4-05-QB48IN-25 Qualtek | In Stock | - | - | Production (Last Updated: 11 months ago) | - | - | Polyolefin (PO) | - | - | - | Copper, Nickel | - | Qualtek | Yes | 20 kV/mm | - | - | - | 0.25 in | ETFE | Qualtek | - | - | - | - | + 70 C | - | - | - | Non-Compliant | - | 600 V | - | - | - | Q2-F | - | - | - | - | - | Flame Retardant | - | 356 °C | -85 °C | - | Blue | - | Wire & Cable Management | - | - | - | - | - | 22 AWG | Thin Wall Tubing | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | Very flexible, resistant to common fluids and solvents | Heat Shrink Tubing and Sleeves | 2:1 | - | - | - | 4 ft | - | - | VW-1 | - | ||
![]() Q2-F-1/8-03-QB6IN-28 Qualtek | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | - | - | Qualtek | Yes | 20 kV/mm | 1000 | - | - | 3.2 mm | - | Qualtek | - | - | - | - | + 70 C | - | - | 1.6 mm | Details | - | - | - | - | - | Q2-F | - | - | - | - | - | Flame Retardant | - | - | - | - | White | - | Wire & Cable Management | - | - | - | - | - | - | Thin Wall Tubing | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | Very flexible, resistant to common fluids and solvents | Heat Shrink Tubing and Sleeves | 2:1 | - | - | - | 152.4 mm | - | - | VW-1 | - | ||
![]() Q5-4X-1/2-02-QB6IN-14 Qualtek | In Stock | - | - | - | - | - | - | - | - | - | - | - | Qualtek | - | - | 10 | - | - | - | - | Qualtek | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Clear | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | - | - | ||
![]() Q2F-1/8-07-SS500FT Qualtek | In Stock | - | - | - | - | - | - | - | - | - | - | - | Qualtek | - | - | 1 | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | - | - | YES | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | - | - | ||
![]() Q5-4XR-6-01-QB48IN-5 Qualtek | In Stock | - | - | - | - | - | - | - | - | - | - | - | Qualtek | - | - | - | - | - | - | - | Qualtek | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | - | - | ||
![]() Q2-F4X-3/4-01-QB1.0IN-500 Qualtek | In Stock | - | - | - | - | - | - | - | - | - | - | - | Qualtek | - | - | - | - | - | - | - | Qualtek | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | - | - | ||
![]() Q2-F-1/8-04-QB6IN-28 Qualtek | In Stock | - | - | - | - | - | Polyolefin | - | - | - | - | - | Qualtek | Yes | 20 kV/mm | - | - | - | 3.175 mm | - | Qualtek | - | - | - | - | + 70 C | - | - | 1.6 mm | Compliant | 0.344627 oz | - | - | - | - | Q2-F | - | - | - | - | - | Flame Retardant | - | - | - | - | Black | - | Wire & Cable Management | - | - | - | - | - | - | Thin Wall Tubing | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | Very flexible, resistant to common fluids and solvents | Heat Shrink Tubing and Sleeves | 2:1 | - | - | - | 152.4 mm | - | - | VW-1 | - | ||
![]() QFR-135-3-01-QB48IN-5 Qualtek | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | - | - | Qualtek | - | - | - | 0.098 (2.50mm) | 0.354 (8.99mm) | 11.6 mm | - | Qualtek | + 135 C | - | Qualtek | - 40 C | + 110 C | Bag | Active | - | - | - | - | - | -40°C ~ 135°C | - | QFR-135 | - | - | - | - | - | Tubing, Flexible | - | - | - | - | Black | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | 4 to 1 | 110°C | - | - | Heat Shrink Tubing | - | Heat Shrink Tubing and Sleeves | 4:1 | - | - | - | - | - | 0.078 (1.98mm) | - | - | ||
![]() Q2-F-3/8-10-SS250FT Qualtek | In Stock | - | - | - | - | - | - | - | - | - | - | - | Qualtek | - | - | 1 | - | - | - | - | Qualtek | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant | - | - | - | - | Orange | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | - | - | ||
![]() Q2F-1/4-02-SS500FT Qualtek | In Stock | - | - | - | - | - | - | - | - | - | - | - | Qualtek | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clear | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | - | - |