- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2-R-1/2-01-SS150FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Spool | 2008 | Q2-R | Active | - | Tubing, Semi Rigid | Black | 2 to 1 | 70°C | Flame Retardant, Fluid Resistant, Solvent Resistant | 150.0' 45.7m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.024 0.61mm | ROHS3 Compliant | ||
![]() Q2-HF-5/8-01-QX15FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Halogen Free | -55°C~105°C | Bulk | 2008 | Q2-HF | Active | - | Tubing, Flexible | Black | 2 to 1 | 70°C | - | - | 0.625 (15.88mm) | 0.315 (8.00mm) | 0.027 0.69mm | ROHS3 Compliant | ||
![]() Q2-R-1/16-01-QB6IN-36 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-R | Active | - | Tubing, Semi Rigid | Black | 2 to 1 | 70°C | Flame Retardant, Fluid Resistant, Solvent Resistant | 0.500' 152.40mm 6.00 | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() Q2-LS-2-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | Bulk | 2008 | Q2-LS | Active | - | Tubing, Flexible | Black | 2 to 1 | 65°C | Low Shrink Temperature | 4.00' 1.22m | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.043 1.09mm | ROHS3 Compliant | ||
![]() Q-175K-3/4-02-QB48IN-5 Qualtek | In Stock | - | - | - | - | Polyvinylidene Fluoride (PVDF) | -55°C~175°C | Bulk | 2008 | Q-175K | Obsolete | Not Applicable | Tubing, Semi Rigid | Clear | 2 to 1 | - | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 4.00' 1.22m | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.014 0.36mm | ROHS3 Compliant | ||
![]() Q2-LS-3/16-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | Spool | 2008 | Q2-LS | Active | - | Tubing, Flexible | Black | 2 to 1 | 65°C | Low Shrink Temperature | 100.0' 30.5m | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.019 0.50mm | ROHS3 Compliant | ||
![]() Q2-F-3-01-SS100FT Qualtek | In Stock | - | - | 20 Weeks | 100 | Polyolefin (PO) | -55°C~135°C | Spool | 2008 | Q2-F | Active | - | Tubing, Flexible | Black | 2 to 1 | 70°C | Flame Retardant | 100.0' 30.5m | 3.000 (76.20mm) | 1.500 (38.10mm) | 0.047 1.19mm | ROHS3 Compliant | ||
![]() Q2-F-5-01-SS50FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Spool | 2008 | Q2-F | Active | - | Tubing, Flexible | Black | 2 to 1 | 70°C | Flame Retardant | 50.0' 15.2m | 4.921 (124.99mm) | 2.500 (63.50mm) | 0.055 1.40mm | ROHS3 Compliant | ||
![]() Q5-3X-1 1/2-01-SS25M Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~125°C | Spool | 2004 | Q5-3X | Active | - | Tubing, Flexible | Black | 3 to 1 | 80°C | Adhesive Lined, Flame Retardant | 82.0' 25.0m | 1.575 (40.01mm) | 0.512 (13.00mm) | 0.094 2.40mm | ROHS3 Compliant | ||
![]() Q5-2X-1 1/2-01-QB6IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -45°C~125°C | Bulk | 2004 | Q5-2X | Active | - | Tubing, Flexible | Black | 2 to 1 | 100°C | Adhesive Lined, Self Extinguishing | 0.500' 152.40mm 6.00 | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.043 1.09mm | ROHS3 Compliant | ||
![]() QAT-45/18-SS15M Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~105°C | Spool | 2008 | QAT | Active | - | Tubing, Insulation | Orange-Red | 2.5 to 1 | 110°C | Anti-Tracking, Creep Resistant | 49.2' 15.0m | 1.772 (45.01mm) | 0.709 (18.01mm) | 0.118 3.00mm | ROHS3 Compliant | ||
![]() QR3-130/36-QC48IN-10 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~110°C | Bulk | 2008 | QR3 | Active | - | Tubing, Insulation | Black, Red | 3 to 1 | - | Abrasion Resistant, UV Resistant, Waterproof | 2.00' 609.60mm | 5.118 (130.00mm) | 1.417 (35.99mm) | 0.169 4.30mm | ROHS3 Compliant | ||
![]() QRA3-22/6-QC48IN-20 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~110°C | Bulk | 2008 | QRA3 | Active | - | Tubing, Insulation | Black, Red | 3 to 1 | - | - | - | 0.866 (22.00mm) | 0.236 (5.99mm) | 0.106 2.70mm | ROHS3 Compliant | ||
![]() Q-200E-2-01-QB6IN-1 Qualtek | In Stock | - | - | 20 Weeks | - | Fluoroelastomer (FKM) | -55°C~200°C | Bulk | 2008 | Q-200E | Active | - | Tubing, Flexible | Black | 2 to 1 | 150°C | Abrasion Resistant, Corrosion Resistant, Cut-Through Resistant, Impact Resistant, Solvent Resistant | 0.500' 152.40mm 6.00 | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.110 2.79mm | ROHS3 Compliant | ||
![]() Q1-3/32-01-SS500FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Spool | 2008 | Q1 | Active | - | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 500.0' 152.4m | 0.093 (2.36mm) | 0.049 (1.24mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() QR2-22/6-QC48IN-20 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~110°C | Bulk | 2008 | QR2 | Active | - | Tubing, Flexible | Black | 3 to 1 | - | Abrasion Resistant, Impact Resistant, UV Resistant | 4.00' 1.22m | 0.866 (22.00mm) | 0.236 (5.99mm) | 0.087 2.21mm | ROHS3 Compliant | ||
![]() QBT-40/16-SS30M Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO), Halogen Free | -55°C~105°C | Spool | 2008 | QBT | Active | - | Tubing, Bus Bar | Orange-Red | 2.5 to 1 | 110°C | Anti-Tracking, Arc Resistant | 98.4' 30.0m | 1.575 (40.01mm) | 0.630 (16.00mm) | 0.098 2.49mm | ROHS3 Compliant | ||
![]() Q1-3/8-01-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | - | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 4.00' 1.22m | 0.375 (9.53mm) | 0.197 (5.00mm) | 0.022 0.56mm | ROHS3 Compliant | ||
![]() Q2-CB-3/16-01-SS500FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~125°C | Spool | 2008 | Q2-CB | Active | - | Tubing, Flexible | Black | 2 to 1 | 70°C | Flame Retardant | 500.0' 152.4m | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.010 0.25mm | ROHS3 Compliant | ||
![]() QAT-54/24-SS15M Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~105°C | Spool | 2008 | QAT | Active | - | Tubing, Insulation | Orange-Red | 2.5 to 1 | 110°C | Anti-Tracking, Creep Resistant | 49.2' 15.0m | 2.126 (54.00mm) | 0.945 (24.00mm) | 0.118 3.00mm | ROHS3 Compliant |