- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Approval Agency | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2-F-1 1/4-01-QB6IN-8 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2007 | Q2-F | Active | - | Tubing, Flexible | Black | - | 2 to 1 | 70°C | Flame Retardant | 0.500' 152.40mm 6.00 | 1.250 (31.75mm) | 0.626 (15.90mm) | 0.039 0.99mm | ROHS3 Compliant | ||
![]() Q-150K-1 1/2-01-QB6IN-1 Qualtek | In Stock | - | - | - | - | Polyvinylidene Fluoride (PVDF) | -55°C~150°C | Bulk | 2008 | Q-150K | Obsolete | Not Applicable | Tubing, Flexible | Black | - | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 0.500' 152.40mm 6.00 | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() Q-150K-1 1/2-02-SS30M Qualtek | In Stock | - | - | - | - | Polyvinylidene Fluoride (PVDF) | -55°C~150°C | Spool | 2004 | Q-150K | Obsolete | Not Applicable | Tubing, Flexible | Clear | - | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 98.4' 30.0m | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() Q-150K-1 1/2-02-QB48IN-5 Qualtek | In Stock | - | - | - | - | Polyvinylidene Fluoride (PVDF) | -55°C~150°C | Bulk | 2008 | Q-150K | Obsolete | Not Applicable | Tubing, Flexible | Clear | - | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 4.00' 1.22m | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() Q2-F-1 1/4-01-SS100FT Qualtek | In Stock | - | - | 17 Weeks | - | Polyolefin (PO) | -55°C~135°C | Spool | 2008 | Q2-F | Active | - | Tubing, Flexible | Black | - | 2 to 1 | 70°C | Flame Retardant | 100.0' 30.5m | 1.250 (31.75mm) | 0.626 (15.90mm) | 0.039 0.99mm | ROHS3 Compliant | ||
![]() Q-150K-1 1/2-01-QB48IN-5 Qualtek | In Stock | - | - | - | - | Polyvinylidene Fluoride (PVDF) | -55°C~150°C | Bulk | 2008 | Q-150K | Obsolete | Not Applicable | Tubing, Flexible | Black | - | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 4.00' 1.22m | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() Q2-F-1 1/2-01-MS50FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Spool | 2008 | Q2-F | Active | - | Tubing, Flexible | Black | - | 2 to 1 | 70°C | Flame Retardant | 50.0' 15.2m | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.039 0.99mm | ROHS3 Compliant | ||
![]() Q2-F3X-1 1/2-01-QB6IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F3X | Active | - | Tubing, Flexible | Black | - | 3 to 1 | 70°C | Corrosion Resistant, Flame Retardant | 0.500' 152.40mm 6.00 | 1.535 (38.99mm) | 0.512 (13.00mm) | 0.049 1.24mm | ROHS3 Compliant | ||
![]() Q2-LS-5/8-01-QX15FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | Bulk | 2008 | Q2-LS | Active | - | Tubing, Flexible | Black | - | 2 to 1 | 65°C | Low Shrink Temperature | 15.0' 4.6m | 0.630 (16.00mm) | 0.315 (8.00mm) | 0.024 0.61mm | ROHS3 Compliant | ||
![]() Q2-LS-1/4-01-SS500FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | Spool | 2008 | Q2-LS | Active | - | Tubing, Flexible | Black | - | 2 to 1 | 65°C | Low Shrink Temperature | 500.0' 152.4m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.024 0.61mm | ROHS3 Compliant | ||
![]() Q2-LS-2-01-MS50FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | Spool | 2008 | Q2-LS | Active | - | Tubing, Flexible | Black | - | 2 to 1 | 65°C | Low Shrink Temperature | 50.0' 15.2m | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.043 1.09mm | ROHS3 Compliant | ||
![]() Q-200E-TW-5/8-01-SS30M Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Fluoroelastomer (FKM) | -55°C~200°C | Spool | 2008 | Q-200E(TW) | Active | - | Tubing, Flexible | Black | - | 2 to 1 | 150°C | Abrasion Resistant, Corrosion Resistant, Cut-Through Resistant, Impact Resistant, Solvent Resistant | 98.4' 30.0m | 0.625 (15.88mm) | 0.313 (7.95mm) | 0.042 1.07mm | ROHS3 Compliant | ||
![]() Q-150K-3/4-02-SS50M Qualtek | In Stock | - | - | 20 Weeks | Wall | Polyvinylidene Fluoride (PVDF) | -55°C~150°C | Spool | 2004 | Q-150K | Active | - | Tubing, Flexible | Clear | UL | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 164.0' 50.0m | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() Q2-LS-3/16-01-QB6IN-24 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | Bulk | 2008 | Q2-LS | Active | - | Tubing, Flexible | Black | - | 2 to 1 | 65°C | Low Shrink Temperature | 0.500' 152.40mm 6.00 | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.019 0.50mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-5/8-08-SS50M Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Spool | 2008 | Q2-F2X(YG) | Active | - | Tubing, Flexible | Yellow, Green | - | 2 to 1 | 70°C | Flame Retardant | 164.0' 50.0m | 0.630 (16.00mm) | 0.315 (8.00mm) | 0.027 0.69mm | ROHS3 Compliant | ||
![]() Q-200E-TW-1/2-01-SS30M Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Fluoroelastomer (FKM) | -55°C~200°C | Spool | 2008 | Q-200E(TW) | Active | - | Tubing, Flexible | Black | - | 2 to 1 | 150°C | Abrasion Resistant, Corrosion Resistant, Cut-Through Resistant, Impact Resistant, Solvent Resistant | 98.4' 30.0m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.036 0.90mm | ROHS3 Compliant | ||
![]() Q5-2000-8.0-1/4-01-SS100M Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Spool | - | Q5-2000 | Active | - | Tubing, Flexible | Black | - | 1.5 to 1 | 100°C | Adhesive Lined, Corrosion Resistant, Friction Resistant, Vibration Resistant | 328.1' 100.0m | 0.335 (8.51mm) | 0.236 (5.99mm) | 0.047 1.19mm | ROHS3 Compliant | ||
![]() Q2-LS-1/8-01-SS500FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | Spool | 2008 | Q2-LS | Active | - | Tubing, Flexible | Black | - | 2 to 1 | 65°C | Low Shrink Temperature | 500.0' 152.4m | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.019 0.50mm | ROHS3 Compliant | ||
![]() Q2-LS-1/2-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | Bulk | 2008 | Q2-LS | Active | - | Tubing, Flexible | Black | - | 2 to 1 | 65°C | Low Shrink Temperature | 4.00' 1.22m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.024 0.61mm | ROHS3 Compliant | ||
![]() Q2-LS-3/16-01-SS500FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | Spool | 2008 | Q2-LS | Active | - | Tubing, Flexible | Black | - | 2 to 1 | 65°C | Low Shrink Temperature | 500.0' 152.4m | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.019 0.50mm | ROHS3 Compliant |