- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Approval Agency | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q5-2000-6.0-3/16-01-SS200M Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~105°C | Spool | - | Q5-2000 | Active | - | Tubing, Flexible | - | - | Black | - | 1.5 to 1 | 100°C | Adhesive Lined, Corrosion Resistant, Friction Resistant, Vibration Resistant | 656.2' 200.0m | - | 0.255 (6.48mm) | 0.181 (4.60mm) | 0.043 1.09mm | ROHS3 Compliant | - | - | ||
![]() Q2-HF-3/4-01-SS200FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | 200 | Polyolefin (PO), Halogen Free | - | -55°C~105°C | Spool | 2008 | Q2-HF | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | - | - | - | 0.750 (19.05mm) | 0.374 (9.50mm) | 0.027 0.69mm | ROHS3 Compliant | - | - | ||
![]() Q2-LS-3/8-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | 100 | Polyolefin (PO), Irradiated, Halogen Free | - | -55°C~125°C | Spool | 2008 | Q2-LS | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 65°C | Low Shrink Temperature | 100.0' 30.5m | - | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.024 0.61mm | ROHS3 Compliant | - | - | ||
![]() Q2-F3XYG-1/16-08-SS200M Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Spool | 2008 | Q2-F3X(YG) | Active | - | Tubing, Flexible | - | - | Yellow, Green | - | 3 to 1 | 70°C | Flame Retardant | 656.2' 200.0m | - | 0.063 (1.60mm) | 0.018 (0.45mm) | 0.020 0.51mm | ROHS3 Compliant | - | - | ||
![]() Q2-F3XYG-1/2-08-SS50M Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Spool | 2008 | Q2-F3X(YG) | Active | - | Tubing, Flexible | - | - | Yellow, Green | - | 3 to 1 | 70°C | Flame Retardant | 164.0' 50.0m | - | 0.500 (12.70mm) | 0.157 (3.99mm) | 0.030 0.76mm | ROHS3 Compliant | - | - | ||
![]() Q5-2000-5.0-1/8-01-SS200M Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~105°C | Spool | - | Q5-2000 | Active | - | Tubing, Flexible | - | - | Black | - | 1.5 to 1 | 100°C | Adhesive Lined, Corrosion Resistant, Friction Resistant, Vibration Resistant | 656.2' 200.0m | - | 0.217 (5.50mm) | 0.130 (3.30mm) | 0.039 0.99mm | ROHS3 Compliant | - | - | ||
![]() Q2-LS-5/8-01-MS50FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | - | -55°C~125°C | Spool | 2008 | Q2-LS | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 65°C | Low Shrink Temperature | 50.0' 15.2m | - | 0.630 (16.00mm) | 0.315 (8.00mm) | 0.024 0.61mm | ROHS3 Compliant | - | - | ||
![]() Q2-Z-1-01-QB48IN-5 Qualtek | In Stock | - | - | 19 Weeks | Wall | - | Polyolefin (PO) | - | -55°C~125°C | Bulk | 2004 | Q2-Z | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | 4.00' 1.22m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | ROHS3 Compliant | - | - | ||
![]() Q5-4X-1/4-01-SS100M Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~125°C | Spool | 2008 | Q5-4X | Active | - | Tubing, Flexible | - | - | Black | - | 4 to 1 | 80°C | Adhesive Lined, Fluid Resistant | 328.1' 100.0m | - | 0.236 (5.99mm) | 0.061 (1.55mm) | 0.039 0.99mm | ROHS3 Compliant | - | - | ||
![]() Q-150K-3/32-02-QB6IN-24 Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyvinylidene Fluoride (PVDF) | - | -55°C~150°C | Bulk | 2008 | Q-150K | Active | - | Tubing, Flexible | - | - | Clear | - | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 0.500' 152.40mm 6.00 | - | 0.093 (2.36mm) | 0.049 (1.24mm) | 0.010 0.25mm | ROHS3 Compliant | - | - | ||
![]() Q-PTFE-2AWG-02-QB48IN-5 Qualtek | In Stock | - | - | 19 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | -65°C~260°C | Bulk | 2008 | Q-PTFE | Active | Not Applicable | Tubing, Semi Rigid | - | - | Clear | - | 2 to 1 | 350°C | Chemical Resistant, Flame Retardant | 4.00' 1.22m | 10.92 mm | 0.430 (10.92mm) | 0.272 (6.91mm) | 0.015 0.38mm | ROHS3 Compliant | UL 224 | - | ||
![]() Q2-F-1/4-01-SS500FT Qualtek | In Stock | - | - | 19 Weeks | Wall | - | Polyolefin (PO) | Polyolefin | -55°C~135°C | Spool | 2008 | Q2-F | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | UL | 2 to 1 | 70°C | Flame Retardant | 500.0' 152.4m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.022 0.56mm | ROHS3 Compliant | UL 224 VW-1 | Lead Free | ||
![]() Q5-4X-1/2-01-QB6IN-14 Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~125°C | Bulk | 2008 | Q5-4X | Active | - | Tubing, Flexible | - | - | Black | - | 4 to 1 | 80°C | Adhesive Lined, Fluid Resistant | 0.500' 152.40mm 6.00 | - | 0.472 (11.99mm) | 0.118 (2.99mm) | 0.055 1.40mm | ROHS3 Compliant | - | - | ||
![]() Q-150K-1/2-01-QB6IN-4 Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyvinylidene Fluoride (PVDF) | - | -55°C~150°C | Bulk | 2008 | Q-150K | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 0.500' 152.40mm 6.00 | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.012 0.30mm | ROHS3 Compliant | - | - | ||
![]() Q2-F-3/4-01-QB6IN-12 Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2007 | Q2-F | Active | - | Tubing, Flexible | - | - | Black | UL | 2 to 1 | 70°C | Flame Retardant | 0.500' 152.40mm 6.00 | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.027 0.69mm | ROHS3 Compliant | UL 224 VW-1 | Lead Free | ||
![]() Q-175K-1/16-02-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | Wall | - | Polyvinylidene Fluoride (PVDF) | - | -55°C~175°C | Bulk | 2008 | Q-175K | Active | - | Tubing, Semi Rigid | - | - | Clear | - | 2 to 1 | - | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 4.00' 1.22m | 1.6 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.008 0.20mm | ROHS3 Compliant | UL 224 VW-1 | - | ||
![]() Q2-F4X-3/4-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 19 Weeks | Wall | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2008 | Q2-F4X | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | 4 to 1 | 70°C | Flame Retardant, UV Resistant | 4.00' 1.22m | 19.05 mm | 0.750 (19.05mm) | 0.181 (4.60mm) | 0.067 1.70mm | ROHS3 Compliant | UL 224 | Lead Free | ||
![]() Q5-F4X-3/16-01-SS100M Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~125°C | Spool | 2008 | Q5-F4X | Active | - | Tubing, Flexible | - | - | Black | - | 4 to 1 | 70°C | Adhesive Lined | 328.1' 100.0m | - | 0.157 (3.99mm) | 0.039 (0.99mm) | 0.039 0.99mm | ROHS3 Compliant | - | - | ||
![]() Q5-F3X-3/16-01-SS100M Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~125°C | Spool | 2008 | Q5-F3X | Active | - | Tubing, Flexible | - | - | Black | - | 3 to 1 | 70°C | Adhesive Lined | 328.1' 100.0m | - | 0.187 (4.75mm) | 0.061 (1.55mm) | 0.039 0.99mm | ROHS3 Compliant | - | - | ||
![]() Q5-F3X-1/4-01-SS100M Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | -55°C~125°C | Spool | 2008 | Q5-F3X | Active | - | Tubing, Flexible | - | - | Black | - | 3 to 1 | 70°C | Adhesive Lined | 328.1' 100.0m | - | 0.236 (5.99mm) | 0.080 (2.03mm) | 0.039 0.99mm | ROHS3 Compliant | - | - |