- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-150K-3/16-02-QB6IN-16 Qualtek | In Stock | - | - | 20 Weeks | Polyvinylidene Fluoride (PVDF) | -55°C~150°C | Bulk | 2008 | Q-150K | Active | - | Tubing, Flexible | Clear | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 0.500' 152.40mm 6.00 | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.010 0.25mm | ROHS3 Compliant | ||
![]() Q-150K-1/16-02-QB6IN-28 Qualtek | In Stock | - | - | 20 Weeks | Polyvinylidene Fluoride (PVDF) | -55°C~150°C | Bulk | 2008 | Q-150K | Active | - | Tubing, Flexible | Clear | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 0.500' 152.40mm 6.00 | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.010 0.25mm | ROHS3 Compliant | ||
![]() Q-150K-1/2-02-QB6IN-4 Qualtek | In Stock | - | - | 20 Weeks | Polyvinylidene Fluoride (PVDF) | -55°C~150°C | Bulk | 2008 | Q-150K | Active | - | Tubing, Flexible | Clear | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 0.500' 152.40mm 6.00 | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.012 0.30mm | ROHS3 Compliant | ||
![]() Q-175K-3/16-02-QB6IN-16 Qualtek | In Stock | - | - | 20 Weeks | Polyvinylidene Fluoride (PVDF) | -55°C~175°C | Bulk | 2008 | Q-175K | Active | Not Applicable | Tubing, Semi Rigid | Clear | 2 to 1 | - | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 0.500' 152.40mm 6.00 | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.009 0.23mm | ROHS3 Compliant | ||
![]() Q-150K-1/4-02-QB6IN-12 Qualtek | In Stock | - | - | 20 Weeks | Polyvinylidene Fluoride (PVDF) | -55°C~150°C | Bulk | 2008 | Q-150K | Active | - | Tubing, Flexible | Clear | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 0.500' 152.40mm 6.00 | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.010 0.25mm | ROHS3 Compliant | ||
![]() Q5-3X-1 1/4-01-SS25M Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~125°C | Spool | 2004 | Q5-3X | Active | - | Tubing, Flexible | Black | 3 to 1 | 80°C | Adhesive Lined, Flame Retardant | 82.0' 25.0m | 1.181 (30.00mm) | 0.394 (10.01mm) | 0.094 2.40mm | ROHS3 Compliant | ||
![]() QAT-40/12-QB48IN-5 Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO), Irradiated, Halogen Free | -55°C~105°C | Bulk | 2008 | QAT | Active | - | Tubing, Insulation | Orange-Red | 2.5 to 1 | 110°C | Anti-Tracking, Creep Resistant | 4.00' 1.22m | 1.575 (40.01mm) | 0.472 (12.00mm) | 0.118 3.00mm | ROHS3 Compliant | ||
![]() Q5-F4X-5/16-01-SS50M Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~125°C | Spool | 2008 | Q5-F4X | Active | - | Tubing, Flexible | Black | 4 to 1 | 70°C | Adhesive Lined | 164.0' 50.0m | 0.315 (8.00mm) | 0.080 (2.03mm) | 0.039 0.99mm | ROHS3 Compliant | ||
![]() Q5-F4X-5/16-01-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q5-F4X | Active | - | Tubing, Flexible | Black | 4 to 1 | 70°C | Adhesive Lined | 4.00' 1.22m | 0.315 (8.00mm) | 0.080 (2.03mm) | 0.039 0.99mm | ROHS3 Compliant | ||
![]() Q5-F4X-5/8-01-QB48IN-5 Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q5-F4X | Active | - | Tubing, Flexible | Black | 4 to 1 | 70°C | Adhesive Lined | 4.00' 1.22m | 0.630 (16.00mm) | 0.157 (3.99mm) | 0.063 1.60mm | ROHS3 Compliant | ||
![]() Q5-F4X-3/16-01-QB6IN-24 Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q5-F4X | Active | - | Tubing, Flexible | Black | 4 to 1 | 70°C | Adhesive Lined | 0.500' 152.40mm 6.00 | 0.157 (3.99mm) | 0.039 (0.99mm) | 0.039 0.99mm | ROHS3 Compliant | ||
![]() Q5-F3X-3/8-01-QB6IN-16 Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q5-F3X | Active | - | Tubing, Flexible | Black | 3 to 1 | 70°C | Adhesive Lined | 0.500' 152.40mm 6.00 | 0.354 (8.99mm) | 0.118 (2.99mm) | 0.055 1.40mm | ROHS3 Compliant | ||
![]() Q5-F4X-5/16-01-QB6IN-18 Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q5-F4X | Active | - | Tubing, Flexible | Black | 4 to 1 | 70°C | Adhesive Lined | 0.500' 152.40mm 6.00 | 0.315 (8.00mm) | 0.080 (2.03mm) | 0.039 0.99mm | ROHS3 Compliant | ||
![]() Q5-F3X-1/8-01-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q5-F3X | Active | - | Tubing, Flexible | Black | 3 to 1 | 70°C | Adhesive Lined | 4.00' 1.22m | 0.120 (3.05mm) | 0.039 (0.99mm) | 0.039 0.99mm | ROHS3 Compliant | ||
![]() Q5-F3X-1/8-01-SS200M Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~125°C | Spool | 2008 | Q5-F3X | Active | - | Tubing, Flexible | Black | 3 to 1 | 70°C | Adhesive Lined | 656.2' 200.0m | 0.120 (3.05mm) | 0.039 (0.99mm) | 0.039 0.99mm | ROHS3 Compliant | ||
![]() Q5-F4X-5/8-01-SS25M Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~125°C | Spool | 2008 | Q5-F4X | Active | - | Tubing, Flexible | Black | 4 to 1 | 70°C | Adhesive Lined | 82.0' 25.0m | 0.630 (16.00mm) | 0.157 (3.99mm) | 0.063 1.60mm | ROHS3 Compliant | ||
![]() Q5-F3X-3/4-01-SS25M Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~125°C | Spool | 2008 | Q5-F3X | Active | - | Tubing, Flexible | Black | 3 to 1 | 70°C | Adhesive Lined | 82.0' 25.0m | 0.750 (19.05mm) | 0.236 (5.99mm) | 0.084 2.13mm | ROHS3 Compliant | ||
![]() Q-175K-1/8-02-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | Polyvinylidene Fluoride (PVDF) | -55°C~175°C | Bulk | 2008 | Q-175K | Active | - | Tubing, Semi Rigid | Clear | 2 to 1 | - | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 4.00' 1.22m | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.009 0.23mm | ROHS3 Compliant | ||
![]() Q5-F3X-3/8-01-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q5-F3X | Active | - | Tubing, Flexible | Black | 3 to 1 | 70°C | Adhesive Lined | 4.00' 1.22m | 0.354 (8.99mm) | 0.118 (2.99mm) | 0.055 1.40mm | ROHS3 Compliant | ||
![]() Q2-3X-1/8-01-SS500FT Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~125°C | Spool | 2008 | Q2-3X | Active | - | Tubing, Flexible | Black | 3 to 1 | 70°C | Flame Retardant | 500.0' 152.4m | 0.125 (3.18mm) | 0.039 (0.99mm) | 0.022 0.56mm | ROHS3 Compliant |