- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Packaging | Published | Series | Part Status | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QR2-140/42-QC48IN-10 Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~110°C | Bulk | 2008 | QR2 | Active | Tubing, Flexible | Black | 3 to 1 | - | Abrasion Resistant, Impact Resistant, UV Resistant | 4.00' 1.22m | 5.512 (140.00mm) | 1.650 (41.91mm) | 0.118 3.00mm | ROHS3 Compliant | ||
![]() QDWT-55/18-01-48IN-5 Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -45°C~100°C | Bulk | 2008 | QDWT | Active | Tubing, Insulation | Black | 3 to 1 | 100°C | Dual Layer, Semi-Conductive, Shielded | 4.00' 1.22m | 2.165 (54.99mm) | 0.709 (18.01mm) | 0.236 6.00mm | ROHS3 Compliant | ||
![]() Q-200E-1/4-01-SS50M Qualtek | In Stock | - | - | 20 Weeks | Fluoroelastomer (FKM) | -55°C~200°C | Spool | 2008 | Q-200E | Active | Tubing, Flexible | Black | 2 to 1 | 150°C | Abrasion Resistant, Corrosion Resistant, Cut-Through Resistant, Impact Resistant, Solvent Resistant | 164.0' 50.0m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.035 0.89mm | ROHS3 Compliant | ||
![]() Q2-HF-1/4-01-SS500FT Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO), Halogen Free | -55°C~105°C | Spool | 2008 | Q2-HF | Active | Tubing, Flexible | Black | 2 to 1 | 70°C | - | - | 0.250 (6.35mm) | 0.126 (3.20mm) | 0.022 0.56mm | ROHS3 Compliant | ||
![]() QR2-65/19-QC48IN-15 Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~110°C | Bulk | 2008 | QR2 | Active | Tubing, Flexible | Black | 3 to 1 | - | Abrasion Resistant, Impact Resistant, UV Resistant | 4.00' 1.22m | 2.559 (65.00mm) | 0.748 (19.00mm) | 0.110 2.79mm | ROHS3 Compliant | ||
![]() QAT-35/12-SS15M Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO), Irradiated, Halogen Free | -55°C~105°C | Spool | 2008 | QAT | Active | Tubing, Insulation | Orange-Red | 2.5 to 1 | 110°C | Anti-Tracking, Creep Resistant | 49.2' 15.0m | 1.378 (35.00mm) | 0.472 (12.00mm) | 0.110 2.79mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-1-08-SS50M Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~135°C | Spool | 2008 | Q2-F2X(YG) | Active | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 164.0' 50.0m | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.036 0.90mm | ROHS3 Compliant | ||
![]() QBT-25/10-SS30M Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO), Halogen Free | -55°C~105°C | Spool | 2008 | QBT | Active | Tubing, Bus Bar | Orange-Red | 2.5 to 1 | 110°C | Anti-Tracking, Arc Resistant | 98.4' 30.0m | 0.984 (24.99mm) | 0.394 (10.01mm) | - | ROHS3 Compliant | ||
![]() Q2-HF-1-01-QX15FT Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO), Halogen Free | -55°C~105°C | Bulk | 2008 | Q2-HF | Active | Tubing, Flexible | Black | 2 to 1 | 70°C | - | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.034 0.87mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-1/16-08-SS200M Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~135°C | Spool | 2008 | Q2-F2X(YG) | Active | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 656.2' 200.0m | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.014 0.36mm | ROHS3 Compliant | ||
![]() QRA2-205/65-QC48IN-5 Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~110°C | Bulk | 2008 | QRA2 | Active | Tubing, Flexible | Black, Red | 3 to 1 | - | Hot Melt Adhesive, UV Resistant, Waterproof | 4.00' 1.22m | 8.071 (205.00mm) | 2.559 (65.00mm) | 0.118 3.00mm | ROHS3 Compliant | ||
![]() QRA2-95/25-QC48IN-15 Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~110°C | Bulk | 2008 | QRA2 | Active | Tubing, Flexible | Black, Red | 3 to 1 | - | Hot Melt Adhesive, UV Resistant, Waterproof | 4.00' 1.22m | 3.740 (95.00mm) | 0.984 (24.99mm) | 0.118 3.00mm | ROHS3 Compliant | ||
![]() QRA2-160/50-QC48IN-10 Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~110°C | Bulk | 2008 | QRA2 | Active | Tubing, Flexible | Black, Red | 3 to 1 | - | Hot Melt Adhesive, UV Resistant, Waterproof | 4.00' 1.22m | 6.299 (160.00mm) | 1.969 (50.00mm) | 0.118 3.00mm | ROHS3 Compliant | ||
![]() QR3-45/12-QC48IN-15 Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~110°C | Bulk | 2008 | QR3 | Active | Tubing, Insulation | Black, Red | 3 to 1 | - | Abrasion Resistant, UV Resistant, Waterproof | 2.00' 609.60mm | 1.772 (45.01mm) | 0.472 (12.00mm) | 0.161 4.10mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-3-08-SS30M Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO) | -55°C~135°C | Spool | 2008 | Q2-F2X(YG) | Active | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 98.4' 30.0m | 3.000 (76.20mm) | 1.500 (38.10mm) | 0.047 1.19mm | ROHS3 Compliant | ||
![]() QSC-100-65/30-SS30M Qualtek | In Stock | - | - | 20 Weeks | Polymer | -45°C~100°C | Spool | 2008 | QSC-100 | Active | Tubing, Insulation | Black | 2 to 1 | 100°C | - | - | 2.559 (65.00mm) | 1.181 (30.00mm) | 0.098 2.49mm | ROHS3 Compliant | ||
![]() QAT-40/16-SS15M Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO), Irradiated, Halogen Free | -55°C~105°C | Spool | 2008 | QAT | Active | Tubing, Insulation | Orange-Red | 2.5 to 1 | 110°C | Anti-Tracking, Creep Resistant | 49.2' 15.0m | 1.575 (40.01mm) | 0.630 (16.00mm) | 0.114 2.90mm | ROHS3 Compliant | ||
![]() Q-200E-1/8-01-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | Fluoroelastomer (FKM) | -55°C~200°C | Bulk | 2008 | Q-200E | Active | Tubing, Flexible | Black | 2 to 1 | 150°C | Abrasion Resistant, Corrosion Resistant, Cut-Through Resistant, Impact Resistant, Solvent Resistant | 4.00' 1.22m | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.030 0.76mm | ROHS3 Compliant | ||
![]() QBM-150/60-QB48IN-5 Qualtek | In Stock | - | - | 20 Weeks | Polyolefin (PO), Halogen Free | -55°C~105°C | Bulk | 2008 | QBM | Active | Tubing, Bus Bar | Orange-Red | 2.5 to 1 | 110°C | Anti-Tracking, Arc Resistant | 4.00' 1.22m | 5.906 (150.01mm) | 2.360 (59.94mm) | 0.118 3.00mm | ROHS3 Compliant | ||
![]() Q-200E-3/16-01-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | Fluoroelastomer (FKM) | -55°C~200°C | Bulk | 2008 | Q-200E | Active | Tubing, Flexible | Black | 2 to 1 | 150°C | Abrasion Resistant, Corrosion Resistant, Cut-Through Resistant, Impact Resistant, Solvent Resistant | 4.00' 1.22m | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.035 0.89mm | ROHS3 Compliant |