- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2-R-3/64-01-SS500FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Spool | 2008 | Q2-R | Active | - | Tubing, Semi Rigid | - | - | Black | 2 to 1 | 70°C | Flame Retardant, Fluid Resistant, Solvent Resistant | - | 500.0' 152.4m | - | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant | - | - | ||
![]() Q2-HF-3/32-01-SS500FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Halogen Free | - | -55°C~105°C | Spool | 2008 | Q2-HF | Active | - | Tubing, Flexible | - | - | Black | 2 to 1 | 70°C | - | - | - | - | 0.093 (2.36mm) | 0.047 (1.19mm) | 0.019 0.48mm | ROHS3 Compliant | - | - | ||
![]() Q2-R-5/8-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2008 | Q2-R | Active | - | Tubing, Semi Rigid | - | - | Black | 2 to 1 | 70°C | Flame Retardant, Fluid Resistant, Solvent Resistant | - | 4.00' 1.22m | - | 0.630 (16.00mm) | 0.315 (8.00mm) | 0.028 0.71mm | ROHS3 Compliant | - | - | ||
![]() Q2-F2XYG-5/8-08-QX15FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2008 | Q2-F2X(YG) | Active | - | Tubing, Flexible | - | - | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | - | 15.0' 4.6m | - | 0.630 (16.00mm) | 0.315 (8.00mm) | 0.027 0.69mm | ROHS3 Compliant | - | - | ||
![]() Q2-R-3/4-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2008 | Q2-R | Active | - | Tubing, Semi Rigid | - | - | Black | 2 to 1 | 70°C | Flame Retardant, Fluid Resistant, Solvent Resistant | - | 4.00' 1.22m | - | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.028 0.71mm | ROHS3 Compliant | - | - | ||
![]() Q2-F3XYG-1/8-08-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | 100 | Polyolefin (PO) | - | -55°C~135°C | Spool | 2008 | Q2-F3X(YG) | Active | - | Tubing, Flexible | - | - | Yellow, Green | 3 to 1 | 70°C | Flame Retardant | - | 100.0' 30.5m | - | 0.125 (3.18mm) | 0.039 (0.99mm) | 0.022 0.56mm | ROHS3 Compliant | - | - | ||
![]() Q-175K-3/4-02-QB6IN-2 Qualtek | In Stock | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | -55°C~175°C | Bulk | 2008 | Q-175K | Obsolete | Not Applicable | Tubing, Semi Rigid | - | - | Clear | 2 to 1 | - | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | - | 0.500' 152.40mm 6.00 | - | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.014 0.36mm | ROHS3 Compliant | - | - | ||
![]() Q-200E-TW-1 1/4-01-SS30M Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Fluoroelastomer (FKM) | - | -55°C~200°C | Spool | 2008 | Q-200E(TW) | Active | - | Tubing, Flexible | - | - | Black | 2 to 1 | 150°C | Abrasion Resistant, Corrosion Resistant, Cut-Through Resistant, Impact Resistant, Solvent Resistant | - | 98.4' 30.0m | - | 1.250 (31.75mm) | 0.618 (15.70mm) | 0.055 1.40mm | ROHS3 Compliant | - | - | ||
![]() Q2-LS-5/8-01-QB6IN-14 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | - | -55°C~125°C | Bulk | 2008 | Q2-LS | Active | - | Tubing, Flexible | - | - | Black | 2 to 1 | 65°C | Low Shrink Temperature | - | 0.500' 152.40mm 6.00 | - | 0.630 (16.00mm) | 0.315 (8.00mm) | 0.024 0.61mm | ROHS3 Compliant | - | - | ||
![]() Q2-CB-1/8-01-SS500FT Qualtek | In Stock | - | - | 19 Weeks | - | Polyolefin (PO) | - | -55°C~125°C | Spool | 2008 | Q2-CB | Active | - | Tubing, Flexible | 125°C | -55°C | Black | 2 to 1 | 70°C | Flame Retardant | - | 500.0' 152.4m | - | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.010 0.25mm | ROHS3 Compliant | - | - | ||
![]() Q2-R-3/8-01-SS250FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Spool | 2008 | Q2-R | Active | - | Tubing, Semi Rigid | - | - | Black | 2 to 1 | 70°C | Flame Retardant, Fluid Resistant, Solvent Resistant | - | 250.0' 76.2m | - | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.024 0.61mm | ROHS3 Compliant | - | - | ||
![]() Q2-R-5/8-01-SS150FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Spool | 2008 | Q2-R | Active | - | Tubing, Semi Rigid | - | - | Black | 2 to 1 | 70°C | Flame Retardant, Fluid Resistant, Solvent Resistant | - | 150.0' 45.7m | - | 0.630 (16.00mm) | 0.315 (8.00mm) | 0.028 0.71mm | ROHS3 Compliant | - | - | ||
![]() Q2-HF-5/8-01-QB6IN-14 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Halogen Free | - | -55°C~105°C | Bulk | 2008 | Q2-HF | Active | - | Tubing, Flexible | - | - | Black | 2 to 1 | 70°C | - | - | - | - | 0.625 (15.88mm) | 0.315 (8.00mm) | 0.027 0.69mm | ROHS3 Compliant | - | - | ||
![]() Q2-R-1/16-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | 100 | Polyolefin (PO) | - | -55°C~135°C | Spool | 2008 | Q2-R | Active | - | Tubing, Semi Rigid | - | - | Black | 2 to 1 | 70°C | Flame Retardant, Fluid Resistant, Solvent Resistant | - | 100.0' 30.5m | - | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.016 0.41mm | ROHS3 Compliant | - | - | ||
![]() Q2-R-3/64-01-QB48IN-25 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2008 | Q2-R | Active | - | Tubing, Semi Rigid | - | - | Black | 2 to 1 | 70°C | Flame Retardant, Fluid Resistant, Solvent Resistant | - | 4.00' 1.22m | - | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant | - | - | ||
![]() Q2-HF-3/8-01-SS250FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Halogen Free | - | -55°C~105°C | Spool | 2008 | Q2-HF | Active | - | Tubing, Flexible | - | - | Black | 2 to 1 | 70°C | - | - | - | - | 0.375 (9.53mm) | 0.189 (4.80mm) | 0.024 0.61mm | ROHS3 Compliant | - | - | ||
![]() Q2-LS-3/4-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | - | -55°C~125°C | Bulk | 2008 | Q2-LS | Active | - | Tubing, Flexible | - | - | Black | 2 to 1 | 65°C | Low Shrink Temperature | - | 4.00' 1.22m | - | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.031 0.79mm | ROHS3 Compliant | - | - | ||
![]() Q2-HF-3/32-01-QB48IN-25 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Halogen Free | - | -55°C~105°C | Bulk | 2008 | Q2-HF | Active | - | Tubing, Flexible | - | - | Black | 2 to 1 | 70°C | - | - | - | - | 0.093 (2.36mm) | 0.047 (1.19mm) | 0.019 0.48mm | ROHS3 Compliant | - | - | ||
![]() Q2-LS-1-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | - | -55°C~125°C | Bulk | 2008 | Q2-LS | Active | - | Tubing, Flexible | - | - | Black | 2 to 1 | 65°C | Low Shrink Temperature | - | 4.00' 1.22m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.036 0.90mm | ROHS3 Compliant | - | - | ||
![]() Q-150K-1-01-QB48IN-5 Qualtek | In Stock | - | - | 17 Weeks | - | Polyvinylidene Fluoride (PVDF) | Polyvinylidene | -55°C~150°C | Bulk | 2004 | Q-150K | Obsolete | Not Applicable | Tubing, Flexible | - | - | Black | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 25.4mm | 4.00' 1.22m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.016 0.41mm | ROHS3 Compliant | UL 224 VW-1 | Lead Free |