- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Brand | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Recovered Diameter | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Approval Agency | Product Type | Shrinkage Ratio | Shrink Temperature | Product | Features | Product Category | Shrink Ratio | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2-CB-3/16-07-SS500FT Qualtek | In Stock | - | - | - | - | - | Polyolefin (PO) | - | Qualtek | 1 | 4.8 mm | Qualtek | + 125 C | - 55 C | + 70 C | 2.4 mm | Details | - | - | - | - | - | - | Ultra Thin Wall | - | - | Yellow | Wire & Cable Management | - | Heat Shrink Tubing and Sleeves | - | - | Tubing | - | Heat Shrink Tubing and Sleeves | 2:1 | - | 500 ft | - | - | - | - | - | - | - | ||
![]() Q2-F3X-1-01-MS50FT Qualtek | In Stock | - | Datasheet | 19 Weeks | Wall | - | Polyolefin (PO) | - | - | - | - | - | - | - | - | - | - | -55°C~135°C | Spool | 2008 | Q2-F3X | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | - | - | - | 3 to 1 | 70°C | - | Corrosion Resistant, Flame Retardant | - | - | - | 50.0' 15.2m | 25.4 mm | 1.000 (25.40mm) | 0.315 (8.00mm) | 0.047 1.19mm | ROHS3 Compliant | UL 224 | - | ||
![]() Q-150K-1-02-SS50M Qualtek | In Stock | - | Datasheet | 20 Weeks | Wall | - | Polyvinylidene Fluoride (PVDF) | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Spool | 2004 | Q-150K | Active | - | Tubing, Flexible | - | - | Clear | - | UL | - | 2 to 1 | 135°C | - | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | - | - | - | 164.0' 50.0m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.016 0.41mm | ROHS3 Compliant | - | - | ||
![]() Q2-Z-1/16-01-SS1000FT Qualtek | In Stock | - | Datasheet | 19 Weeks | Wall | - | Polyolefin (PO) | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Spool | 2004 | Q2-Z | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | - | - | - | 2 to 1 | 70°C | - | Flame Retardant | - | - | 1.57mm | 1000.0' 304.8m | 1.5875 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.014 0.36mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-Z-5/16-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | Wall | 100 | Polyolefin (PO) | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Spool | 2004 | Q2-Z | Active | - | Tubing, Flexible | - | - | Black | - | - | - | 2 to 1 | 70°C | - | Flame Retardant | - | - | 7.92mm | 100.0' 30.5m | 7.9375 mm | 0.315 (8.00mm) | 0.157 (3.99mm) | 0.022 0.56mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-F-3/8-01-MS100FT Qualtek | In Stock | - | Datasheet | 19 Weeks | Wall | 100 | Polyolefin (PO) | - | - | - | - | - | - | - | - | - | - | -55°C~135°C | Spool | 2007 | Q2-F | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | UL | - | 2 to 1 | 70°C | - | Flame Retardant | - | - | - | 100.0' 30.5m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.024 0.61mm | ROHS3 Compliant | UL 224 VW-1 | Lead Free | ||
![]() Q5-2X-1/8-01-QB48IN-25 Qualtek | In Stock | - | Datasheet | 19 Weeks | Wall | - | Polyolefin (PO) | Polyolefin | - | - | - | - | - | - | - | - | - | -45°C~125°C | Bulk | 2004 | Q5-2X | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | UL | - | 2 to 1 | 100°C | - | Adhesive Lined, Self Extinguishing | - | - | 3.18mm | 4.00' 1.22m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.028 0.71mm | ROHS3 Compliant | UL 224 | Lead Free | ||
![]() Q-150K-3/16-02-QB48IN-25 Qualtek | In Stock | - | - | 19 Weeks | Wall | - | Polyvinylidene Fluoride (PVDF) | Polyvinylidene | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2007 | Q-150K | Active | 1 (Unlimited) | Tubing, Flexible | 150°C | -55°C | Clear | - | UL | - | 2 to 1 | 135°C | - | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | - | - | 4.7mm | 4.00' 1.22m | 4.7498 mm | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.010 0.25mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q-150K-3/4-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 17 Weeks | - | - | Polyvinylidene Fluoride (PVDF) | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2004 | Q-150K | Obsolete | Not Applicable | Tubing, Flexible | 150°C | -55°C | Black | - | - | - | 2 to 1 | 135°C | - | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | - | - | 19.1mm | 4.00' 1.22m | - | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.016 0.41mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q5-2X-1/8-01-QB6IN-28 Qualtek | In Stock | - | Datasheet | 20 Weeks | Adhesive | - | Polyolefin (PO) | Polyolefin | - | - | - | - | - | - | - | - | - | -45°C~125°C | Bulk | 2004 | Q5-2X | Active | - | Tubing, Flexible | - | - | Black | - | UL | - | 2 to 1 | 100°C | - | Adhesive Lined, Self Extinguishing | - | - | - | 0.500' 152.40mm 6.00 | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.028 0.71mm | ROHS3 Compliant | UL 224 | - | ||
![]() Q5-3X-3/4-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 19 Weeks | Adhesive | - | Polyolefin (PO) | Polyolefin | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | Q5-3X | Active | 1 (Unlimited) | Tubing, Flexible | 125°C | -55°C | Black | - | UL | - | 3 to 1 | 80°C | - | Adhesive Lined, Flame Retardant | - | - | 19.1mm | 4.00' 1.22m | 19.05 mm | 0.750 (19.05mm) | 0.236 (5.99mm) | 0.084 2.13mm | ROHS3 Compliant | UL 224 | Lead Free | ||
![]() Q2-Z-5/16-01-SS250FT Qualtek | In Stock | - | Datasheet | 19 Weeks | Wall | - | Polyolefin (PO) | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Spool | 2004 | Q2-Z | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | 2 to 1 | 70°C | - | Flame Retardant | - | - | 7.92mm | 250.0' 76.2m | 7.9375 mm | 0.315 (8.00mm) | 0.157 (3.99mm) | 0.022 0.56mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-Z-3/32-01-QB6IN-32 Qualtek | In Stock | - | Datasheet | 19 Weeks | Wall | - | Polyolefin (PO) | Polyolefin | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | Q2-Z | Active | - | Tubing, Flexible | - | - | Black | - | - | - | 2 to 1 | 70°C | - | Flame Retardant | - | - | - | 0.500' 152.40mm 6.00 | 2.381 mm | 0.093 (2.36mm) | 0.049 (1.24mm) | 0.017 0.43mm | ROHS3 Compliant | - | - | ||
![]() Q-150K-3/16-01-SS100M Qualtek | In Stock | - | Datasheet | 20 Weeks | Wall | 100 | Polyvinylidene Fluoride (PVDF) | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Spool | 2004 | Q-150K | Active | - | Tubing, Flexible | - | - | Black | - | UL | - | 2 to 1 | 135°C | - | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | - | - | - | 328.1' 100.0m | - | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.010 0.25mm | ROHS3 Compliant | - | - | ||
![]() Q2-F-2-01-QB6IN-3 Qualtek | In Stock | - | - | 17 Weeks | Wall | - | Polyolefin (PO) | - | - | - | - | - | - | - | - | - | - | -55°C~135°C | Bulk | 2007 | Q2-F | Active | - | Tubing, Flexible | - | - | Black | - | UL | - | 2 to 1 | 70°C | - | Flame Retardant | - | - | - | 0.500' 152.40mm 6.00 | 50.8 mm | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.043 1.09mm | ROHS3 Compliant | UL 224 VW-1 | Lead Free | ||
![]() Q2-Z-5-01-QB6IN-1 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO) | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | Q2-Z | Active | - | Tubing, Flexible | - | - | Black | - | - | - | 2 to 1 | 70°C | - | Flame Retardant | - | - | - | 0.500' 152.40mm 6.00 | - | 4.961 (126.01mm) | 2.500 (63.50mm) | 0.051 1.30mm | ROHS3 Compliant | - | - | ||
![]() Q2-F4X-3/4-01-QB6IN-12 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO) | - | - | - | - | - | - | - | - | - | - | -55°C~135°C | Bulk | 2008 | Q2-F4X | Active | - | Tubing, Flexible | - | - | Black | - | - | - | 4 to 1 | 70°C | - | Flame Retardant, UV Resistant | - | - | - | 0.500' 152.40mm 6.00 | - | 0.750 (19.05mm) | 0.181 (4.60mm) | 0.067 1.70mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-Z-1/8-01-MS100FT Qualtek | In Stock | - | Datasheet | 19 Weeks | Wall | 100 | Polyolefin (PO) | Polyolefin | - | - | - | - | - | - | - | - | - | -55°C~125°C | Spool | 2004 | Q2-Z | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | 2 to 1 | 70°C | - | Flame Retardant | - | - | 3.18mm | 100.0' 30.5m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.017 0.43mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q5-3X-3/4-01-SS25M Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Spool | 2004 | Q5-3X | Active | - | Tubing, Flexible | 125°C | -55°C | Black | - | - | - | 3 to 1 | 80°C | - | Adhesive Lined, Flame Retardant | - | - | 19.1mm | 82.0' 25.0m | - | 0.750 (19.05mm) | 0.236 (5.99mm) | 0.084 2.13mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-F4X-2-01-QB6IN-3 Qualtek | In Stock | - | Datasheet | 19 Weeks | - | - | Polyolefin (PO) | - | - | - | - | - | - | - | - | - | - | -55°C~135°C | Bulk | 2008 | Q2-F4X | Active | - | Tubing, Flexible | 135°C | -55°C | Black | - | - | - | 4 to 1 | 70°C | - | Flame Retardant, UV Resistant | - | - | - | 0.500' 152.40mm 6.00 | - | 2.000 (50.80mm) | 0.550 (13.97mm) | 0.067 1.70mm | ROHS3 Compliant | - | Lead Free |