- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Approval Agency | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2-F3XYG-3/8-08-SS100M Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Spool | 2008 | Q2-F3X(YG) | Active | - | Tubing, Flexible | - | - | Yellow, Green | - | 3 to 1 | 70°C | Flame Retardant | - | 328.1' 100.0m | - | 0.375 (9.53mm) | 0.118 (2.99mm) | 0.030 0.76mm | ROHS3 Compliant | - | - | ||
![]() QAT-30/10-SS15M Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | - | -55°C~105°C | Spool | 2008 | QAT | Active | - | Tubing, Insulation | - | - | Orange-Red | - | 2.5 to 1 | 110°C | Anti-Tracking, Creep Resistant | - | 49.2' 15.0m | - | 1.181 (30.00mm) | 0.394 (10.01mm) | 0.110 2.79mm | ROHS3 Compliant | - | - | ||
![]() QBT-50/20-SS15M Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO), Halogen Free | - | -55°C~105°C | Spool | 2008 | QBT | Active | - | Tubing, Bus Bar | - | - | Orange-Red | - | 2.5 to 1 | 110°C | Anti-Tracking, Arc Resistant | - | 49.2' 15.0m | - | 1.969 (50.00mm) | 0.786 (19.96mm) | 0.098 2.49mm | ROHS3 Compliant | - | - | ||
![]() QAT-85/29-QB48IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | - | -55°C~105°C | Bulk | 2008 | QAT | Active | - | Tubing, Insulation | - | - | Orange-Red | - | 2.5 to 1 | 110°C | Anti-Tracking, Creep Resistant | - | 4.00' 1.22m | - | 3.346 (84.99mm) | 1.140 (28.96mm) | 0.138 3.51mm | ROHS3 Compliant | - | - | ||
![]() Q-200E-2-01-QB48IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Fluoroelastomer (FKM) | - | -55°C~200°C | Bulk | 2008 | Q-200E | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 150°C | Abrasion Resistant, Corrosion Resistant, Cut-Through Resistant, Impact Resistant, Solvent Resistant | - | 4.00' 1.22m | - | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.110 2.79mm | ROHS3 Compliant | - | - | ||
![]() Q5-3X-1 1/4-01-QB48IN-5 Qualtek | In Stock | - | - | 19 Weeks | - | Polyolefin (PO) | - | -55°C~125°C | Bulk | 2004 | Q5-3X | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | 3 to 1 | 80°C | Adhesive Lined, Flame Retardant | - | 4.00' 1.22m | - | 1.181 (30.00mm) | 0.394 (10.01mm) | 0.094 2.40mm | ROHS3 Compliant | - | - | ||
![]() Q2-F-1/8-01-SS500FT Qualtek | In Stock | - | - | 19 Weeks | Wall | Polyolefin (PO) | Polyolefin | -55°C~135°C | Spool | 2008 | Q2-F | Active | Not Applicable | Tubing, Flexible | - | - | Black | UL | 2 to 1 | 70°C | Flame Retardant | - | 500.0' 152.4m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.019 0.48mm | ROHS3 Compliant | UL 224 VW-1 | Lead Free | ||
![]() Q5-F3X-3/8-01-SS50M Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | - | -55°C~125°C | Spool | 2008 | Q5-F3X | Active | - | Tubing, Flexible | - | - | Black | - | 3 to 1 | 70°C | Adhesive Lined | - | 164.0' 50.0m | - | 0.354 (8.99mm) | 0.118 (2.99mm) | 0.055 1.40mm | ROHS3 Compliant | - | - | ||
![]() Q2-3X-3/16-01-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | - | -55°C~125°C | Bulk | 2008 | Q2-3X | Active | - | Tubing, Flexible | - | - | Black | - | 3 to 1 | 70°C | Flame Retardant | - | 4.00' 1.22m | - | 0.187 (4.75mm) | 0.061 (1.55mm) | 0.024 0.61mm | ROHS3 Compliant | - | - | ||
![]() Q-175K-1/2-02-QB48IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyvinylidene Fluoride (PVDF) | - | -55°C~175°C | Bulk | 2008 | Q-175K | Active | - | Tubing, Semi Rigid | - | - | Clear | - | 2 to 1 | - | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | - | 4.00' 1.22m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.011 0.28mm | ROHS3 Compliant | - | - | ||
![]() Q5-2X-1/2-01-QB6IN14 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | - | -45°C~125°C | Bulk | 2008 | Q5-2X | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 100°C | Adhesive Lined, Self Extinguishing | - | 0.500' 152.40mm 6.00 | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.030 0.76mm | ROHS3 Compliant | - | - | ||
![]() Q2-Z-3/4-01-QB6IN-12 Qualtek | In Stock | - | - | 20 Weeks | Wall | Polyolefin (PO) | - | -55°C~125°C | Bulk | 2004 | Q2-Z | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 0.500' 152.40mm 6.00 | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.032 0.81mm | ROHS3 Compliant | - | - | ||
![]() Q5-4X-1/2-01-SS25M Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | - | -55°C~125°C | Spool | 2008 | Q5-4X | Active | - | Tubing, Flexible | - | - | Black | - | 4 to 1 | 80°C | Adhesive Lined, Fluid Resistant | - | 82.0' 25.0m | - | 0.472 (11.99mm) | 0.118 (2.99mm) | 0.055 1.40mm | ROHS3 Compliant | - | - | ||
![]() Q5-3X-1/4-01-SS100M Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | Polyolefin | -55°C~125°C | Spool | 2008 | Q5-3X | Active | - | Tubing, Flexible | 125°C | -55°C | Black | - | 3 to 1 | 80°C | Adhesive Lined, Flame Retardant | 6.35mm | 328.1' 100.0m | - | 0.236 (5.99mm) | 0.080 (2.03mm) | 0.039 0.99mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-Z-6-01-QB48IN-2 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO) | - | -55°C~125°C | Bulk | 2008 | Q2-Z | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 4.00' 1.22m | - | 5.906 (150.01mm) | 2.992 (76.00mm) | 0.051 1.30mm | ROHS3 Compliant | - | - | ||
![]() Q5-3X-2-01-SS25M Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | - | -55°C~125°C | Spool | 2004 | Q5-3X | Active | - | Tubing, Flexible | 125°C | -55°C | Black | - | 3 to 1 | 80°C | Adhesive Lined, Flame Retardant | 50.8mm | 82.0' 25.0m | - | 1.969 (50.00mm) | 0.750 (19.05mm) | 0.094 2.40mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-Z-5/16-01-QB6IN-18 Qualtek | In Stock | - | - | 20 Weeks | Wall | Polyolefin (PO) | Polyolefin | -55°C~125°C | Bulk | 2004 | Q2-Z | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 0.500' 152.40mm 6.00 | 7.9375 mm | 0.315 (8.00mm) | 0.157 (3.99mm) | 0.022 0.56mm | ROHS3 Compliant | - | - | ||
![]() Q2-F-1-01-QB48IN-5 Qualtek | In Stock | - | - | 19 Weeks | - | Polyolefin (PO) | Polyolefin | -55°C~135°C | Bulk | 2004 | Q2-F | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 4.00' 1.22m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.034 0.87mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q5-F3X-3/4-01-QB48IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | - | -55°C~125°C | Bulk | 2008 | Q5-F3X | Active | - | Tubing, Flexible | - | - | Black | - | 3 to 1 | 70°C | Adhesive Lined | - | 4.00' 1.22m | - | 0.750 (19.05mm) | 0.236 (5.99mm) | 0.084 2.13mm | ROHS3 Compliant | - | - | ||
![]() Q2-CB-1/8-01-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | - | -55°C~125°C | Bulk | 2008 | Q2-CB | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 4.00' 1.22m | - | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.010 0.25mm | ROHS3 Compliant | - | - |