- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2-F2XYG-1/4-08-QB6IN-20 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F2X(YG) | Active | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 0.500' 152.40mm 6.00 | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.022 0.56mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-3/8-08-QB6IN-16 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F2X(YG) | Active | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 0.500' 152.40mm 6.00 | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.022 0.56mm | ROHS3 Compliant | ||
![]() Q2-F3XYG-3/32-08-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F3X(YG) | Active | Tubing, Flexible | Yellow, Green | 3 to 1 | 70°C | Flame Retardant | 4.00' 1.22m | 0.093 (2.36mm) | 0.031 (0.79mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() QRA3-13/4-QC48IN-20 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~110°C | Bulk | 2008 | QRA3 | Active | Tubing, Insulation | Black, Red | 3 to 1 | - | - | - | 0.750 (19.05mm) | 0.157 (3.99mm) | 0.094 2.40mm | ROHS3 Compliant | ||
![]() QAT-75/25-QB48IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~105°C | Bulk | 2008 | QAT | Active | Tubing, Insulation | Orange-Red | 2.5 to 1 | 110°C | Anti-Tracking, Creep Resistant | 4.00' 1.22m | 2.953 (75.01mm) | 0.984 (24.99mm) | 0.138 3.51mm | ROHS3 Compliant | ||
![]() Q-150K-1-02-QB6IN-1 Qualtek | In Stock | - | - | 20 Weeks | - | Polyvinylidene Fluoride (PVDF) | -55°C~150°C | Bulk | 2008 | Q-150K | Active | Tubing, Flexible | Clear | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 0.500' 152.40mm 6.00 | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() Q1-3/64-01-QX50FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 50.0' 15.2m | 0.046 (1.17mm) | 0.018 (0.45mm) | 0.013 0.33mm | ROHS3 Compliant | ||
![]() Q1-5/8-01-MS50FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Spool | 2008 | Q1 | Active | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 50.0' 15.2m | 0.625 (15.88mm) | 0.315 (8.00mm) | 0.027 0.69mm | ROHS3 Compliant | ||
![]() Q2-CB-1/16-01-MS100FT Qualtek | In Stock | - | - | 20 Weeks | 100 | Polyolefin (PO) | -55°C~125°C | Spool | 2008 | Q2-CB | Active | Tubing, Flexible | Black | 2 to 1 | 70°C | Flame Retardant | 100.0' 30.5m | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.008 0.20mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-1/2-08-QX15FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F2X(YG) | Active | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 15.0' 4.6m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.026 0.66mm | ROHS3 Compliant | ||
![]() Q-200E-1-01-QB6IN-1 Qualtek | In Stock | - | - | 20 Weeks | - | Fluoroelastomer (FKM) | -55°C~200°C | Bulk | 2008 | Q-200E | Active | Tubing, Flexible | Black | 2 to 1 | 150°C | Abrasion Resistant, Corrosion Resistant, Cut-Through Resistant, Impact Resistant, Solvent Resistant | 0.500' 152.40mm 6.00 | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.065 1.65mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-1 1/4-08-QB48IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F2X(YG) | Active | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 4.00' 1.22m | 1.250 (31.75mm) | 0.626 (15.90mm) | 0.036 0.90mm | ROHS3 Compliant | ||
![]() Q1-1/4-01-SS500FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Spool | 2008 | Q1 | Active | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 500.0' 152.4m | 0.250 (6.35mm) | 0.118 (2.99mm) | 0.022 0.56mm | ROHS3 Compliant | ||
![]() Q1-1 1/4-01-SS100FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Spool | 2008 | Q1 | Active | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 100.0' 30.5m | 1.250 (31.75mm) | 0.591 (15.01mm) | 0.035 0.89mm | ROHS3 Compliant | ||
![]() Q2-CB-3/8-01-QB6IN-16 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q2-CB | Active | Tubing, Flexible | Black | 2 to 1 | 70°C | Flame Retardant | 0.500' 152.40mm 6.00 | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.011 0.28mm | ROHS3 Compliant | ||
![]() Q2-CB-3/32-01-QB6IN-32 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q2-CB | Active | Tubing, Flexible | Black | 2 to 1 | 70°C | Flame Retardant | 0.500' 152.40mm 6.00 | 0.093 (2.36mm) | 0.047 (1.19mm) | 0.010 0.25mm | ROHS3 Compliant | ||
![]() Q2-F3XYG-3/16-08-QX30FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F3X(YG) | Active | Tubing, Flexible | Yellow, Green | 3 to 1 | 70°C | Flame Retardant | 30.0' 9.1m | 0.187 (4.75mm) | 0.061 (1.55mm) | 0.024 0.61mm | ROHS3 Compliant | ||
![]() Q2-CB-1/16-01-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q2-CB | Active | Tubing, Flexible | Black | 2 to 1 | 70°C | Flame Retardant | 4.00' 1.22m | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.008 0.20mm | ROHS3 Compliant | ||
![]() Q1-3/32-01-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 4.00' 1.22m | 0.093 (2.36mm) | 0.049 (1.24mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() Q1-3/4-01-QX15FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 15.0' 4.6m | 0.750 (19.05mm) | 0.394 (10.01mm) | 0.032 0.81mm | ROHS3 Compliant |