- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2-F2XYG-3/4-08-MS50FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Spool | 2008 | Q2-F2X(YG) | Active | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 50.0' 15.2m | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.031 0.79mm | ROHS3 Compliant | ||
![]() Q2-LS-1 1/2-01-MS50FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | Spool | 2008 | Q2-LS | Active | Tubing, Flexible | Black | 2 to 1 | 65°C | Low Shrink Temperature | 50.0' 15.2m | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.039 0.99mm | ROHS3 Compliant | ||
![]() Q1-3/8-01-SS250FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Spool | 2008 | Q1 | Active | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 250.0' 76.2m | 0.375 (9.53mm) | 0.197 (5.00mm) | 0.022 0.56mm | ROHS3 Compliant | ||
![]() Q2-F3XYG-3/8-08-MS100FT Qualtek | In Stock | - | - | 20 Weeks | 100 | Polyolefin (PO) | -55°C~135°C | Spool | 2008 | Q2-F3X(YG) | Active | Tubing, Flexible | Yellow, Green | 3 to 1 | 70°C | Flame Retardant | 100.0' 30.5m | 0.375 (9.53mm) | 0.118 (2.99mm) | 0.030 0.76mm | ROHS3 Compliant | ||
![]() Q2-HF-1/2-01-MS100FT Qualtek | In Stock | - | - | 20 Weeks | 100 | Polyolefin (PO), Halogen Free | -55°C~105°C | Spool | 2008 | Q2-HF | Active | Tubing, Flexible | Black | 2 to 1 | 70°C | - | - | 0.500 (12.70mm) | 0.252 (6.40mm) | 0.024 0.61mm | ROHS3 Compliant | ||
![]() Q1-3/4-01-QB48-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 4.00' 1.22m | 0.750 (19.05mm) | 0.394 (10.01mm) | 0.032 0.81mm | ROHS3 Compliant | ||
![]() Q1-3/16-01-MS100FT Qualtek | In Stock | - | - | 20 Weeks | 100 | Polyolefin (PO) | -55°C~105°C | Spool | 2008 | Q1 | Active | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 100.0' 30.5m | 0.187 (4.75mm) | 0.098 (2.49mm) | 0.022 0.56mm | ROHS3 Compliant | ||
![]() QDWT-85/30-01-48IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -45°C~100°C | Bulk | 2008 | QDWT | Active | Tubing, Insulation | Black | 3 to 1 | 100°C | Dual Layer, Semi-Conductive, Shielded | 4.00' 1.22m | 3.346 (84.99mm) | 1.181 (30.00mm) | 0.256 6.50mm | ROHS3 Compliant | ||
![]() Q1-1/8-01-QX50FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 50.0' 15.2m | 0.125 (3.18mm) | 0.060 (1.52mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() Q2-LS-1 1/2-01-QB6IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | Bulk | 2008 | Q2-LS | Active | Tubing, Flexible | Black | 2 to 1 | 65°C | Low Shrink Temperature | 0.500' 152.40mm 6.00 | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.039 0.99mm | ROHS3 Compliant | ||
![]() Q1-3/32-01-QX50FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 50.0' 15.2m | 0.093 (2.36mm) | 0.049 (1.24mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() Q1-3/8-01-QX30FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 30.0' 9.1m | 0.375 (9.53mm) | 0.197 (5.00mm) | 0.022 0.56mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-3-08-QB6IN-2 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F2X(YG) | Active | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 0.500' 152.40mm 6.00 | 3.000 (76.20mm) | 1.500 (38.10mm) | 0.047 1.19mm | ROHS3 Compliant | ||
![]() Q1-3/16-01-QX30FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 30.0' 9.1m | 0.187 (4.75mm) | 0.098 (2.49mm) | 0.022 0.56mm | ROHS3 Compliant | ||
![]() Q2-HF-1/16-01-QX50FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO), Halogen Free | -55°C~105°C | Bulk | 2008 | Q2-HF | Active | Tubing, Flexible | Black | 2 to 1 | 70°C | - | - | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() Q2-CB-3/8-01-QX30FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q2-CB | Active | Tubing, Flexible | Black | 2 to 1 | 70°C | Flame Retardant | 30.0' 9.1m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.011 0.28mm | ROHS3 Compliant | ||
![]() Q2-CB-3/64-01-QX50FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q2-CB | Active | Tubing, Flexible | Black | 2 to 1 | 70°C | Flame Retardant | 50.0' 15.2m | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.008 0.20mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-1/8-08-QX50FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F2X(YG) | Active | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 50.0' 15.2m | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() Q1-3/32-01-MS100FT Qualtek | In Stock | - | - | 20 Weeks | 100 | Polyolefin (PO) | -55°C~105°C | Spool | 2008 | Q1 | Active | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 100.0' 30.5m | 0.093 (2.36mm) | 0.049 (1.24mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() Q2-CB-3/16-01-MS100FT Qualtek | In Stock | - | - | 20 Weeks | 100 | Polyolefin (PO) | -55°C~125°C | Spool | 2008 | Q2-CB | Active | Tubing, Flexible | Black | 2 to 1 | 70°C | Flame Retardant | 100.0' 30.5m | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.010 0.25mm | ROHS3 Compliant |