- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QRA-6X-33/5.5-QB48IN-20 Qualtek | In Stock | - | - | 20 Weeks | - | - | -55°C~110°C | Bulk | - | QRA-6X | Active | - | Tubing, Flexible | Black | 6 to 1 | 120°C | - | - | 1.299 (32.99mm) | - | 0.134 3.40mm | ROHS3 Compliant | ||
![]() Q2-3X-1 1/2-01-SS150FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~125°C | Spool | 2008 | Q2-3X | Active | - | Tubing, Flexible | Black | 3 to 1 | 70°C | Flame Retardant | 150.0' 45.7m | 1.535 (38.99mm) | 0.512 (13.00mm) | 0.049 1.24mm | ROHS3 Compliant | ||
![]() Q2-HF-1 1/4-01-SS100FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO), Halogen Free | -55°C~105°C | Spool | 2008 | Q2-HF | Active | - | Tubing, Flexible | Black | 2 to 1 | 70°C | Flame Retardant | 100.0' 30.5m | 1.252 (31.80mm) | 0.626 (15.90mm) | 0.039 0.99mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-1/16-08-QX50FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F2X(YG) | Active | Not Applicable | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 50.0' 15.2m | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.014 0.36mm | ROHS3 Compliant | ||
![]() Q1-3/8-01-MS100FT Qualtek | In Stock | - | - | 20 Weeks | 100 | Polyolefin (PO) | -55°C~105°C | Spool | 2008 | Q1 | Active | - | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 100.0' 30.5m | 0.375 (9.53mm) | 0.197 (5.00mm) | 0.022 0.56mm | ROHS3 Compliant | ||
![]() Q2-CB-3/64-01-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q2-CB | Active | - | Tubing, Flexible | Black | 2 to 1 | 70°C | Flame Retardant | 4.00' 1.22m | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.008 0.20mm | ROHS3 Compliant | ||
![]() Q-200E-3/16-01-QB6IN-16 Qualtek | In Stock | - | - | 20 Weeks | - | Fluoroelastomer (FKM) | -55°C~200°C | Bulk | 2008 | Q-200E | Active | - | Tubing, Flexible | Black | 2 to 1 | 150°C | Abrasion Resistant, Corrosion Resistant, Cut-Through Resistant, Impact Resistant, Solvent Resistant | 0.500' 152.40mm 6.00 | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.035 0.89mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-3/64-08-SS200M Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Spool | 2008 | Q2-F2X(YG) | Active | - | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 656.2' 200.0m | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.013 0.33mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-1 1/2-08-QB6IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F2X(YG) | Active | - | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 0.500' 152.40mm 6.00 | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.040 1.02mm | ROHS3 Compliant | ||
![]() Q1-3/4-01-QB6IN-12 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | - | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 0.500' 152.40mm 6.00 | 0.750 (19.05mm) | 0.394 (10.01mm) | 0.032 0.81mm | ROHS3 Compliant | ||
![]() Q2-HF-1/16-01-QB6IN-36 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO), Halogen Free | -55°C~105°C | Bulk | 2008 | Q2-HF | Active | - | Tubing, Flexible | Black | 2 to 1 | 70°C | - | - | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-1/16-08-QB6IN-36 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F2X(YG) | Active | - | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 0.500' 152.40mm 6.00 | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.014 0.36mm | ROHS3 Compliant | ||
![]() Q2-F3XYG-3/32-08-QB6IN-32 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F3X(YG) | Active | - | Tubing, Flexible | Yellow, Green | 3 to 1 | 70°C | Flame Retardant | 0.500' 152.40mm 6.00 | 0.093 (2.36mm) | 0.031 (0.79mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() Q1-1-01-QB6IN-8 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | - | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 0.500' 152.40mm 6.00 | 1.000 (25.40mm) | 0.472 (12.00mm) | 0.035 0.89mm | ROHS3 Compliant | ||
![]() Q2-CB-1/8-01-QX50FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q2-CB | Active | - | Tubing, Flexible | Black | 2 to 1 | 70°C | Flame Retardant | 50.0' 15.2m | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.010 0.25mm | ROHS3 Compliant | ||
![]() Q2-CB-1/4-01-QX30FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q2-CB | Active | - | Tubing, Flexible | Black | 2 to 1 | 70°C | Flame Retardant | 30.0' 9.1m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.011 0.28mm | ROHS3 Compliant | ||
![]() Q2-3X-1 1/2-01-QB6IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q2-3X | Active | - | Tubing, Flexible | Black | 3 to 1 | 70°C | Flame Retardant | 0.500' 152.40mm 6.00 | 1.535 (38.99mm) | 0.512 (13.00mm) | 0.049 1.24mm | ROHS3 Compliant | ||
![]() Q2-HF-1/2-01-QB6IN-14 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO), Halogen Free | -55°C~105°C | Bulk | 2008 | Q2-HF | Active | - | Tubing, Flexible | Black | 2 to 1 | 70°C | - | - | 0.500 (12.70mm) | 0.252 (6.40mm) | 0.024 0.61mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-1 1/4-08-QB6IN-8 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F2X(YG) | Active | - | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 0.500' 152.40mm 6.00 | 1.250 (31.75mm) | 0.626 (15.90mm) | 0.036 0.90mm | ROHS3 Compliant | ||
![]() Q1-3/4-01-MS50FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Spool | 2008 | Q1 | Active | - | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 50.0' 15.2m | 0.750 (19.05mm) | 0.394 (10.01mm) | 0.032 0.81mm | ROHS3 Compliant |