- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q1-1/2-01-QB48IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | - | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 4.00' 1.22m | 0.500 (12.70mm) | 0.256 (6.50mm) | 0.026 0.66mm | ROHS3 Compliant | ||
![]() Q1-5/8-01-QX15FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | - | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 15.0' 4.6m | 0.625 (15.88mm) | 0.315 (8.00mm) | 0.027 0.69mm | ROHS3 Compliant | ||
![]() Q2-HF-1/4-01-QB6IN-20 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO), Halogen Free | -55°C~105°C | Bulk | 2008 | Q2-HF | Active | - | Tubing, Flexible | Black | 2 to 1 | 70°C | - | - | 0.250 (6.35mm) | 0.126 (3.20mm) | 0.022 0.56mm | ROHS3 Compliant | ||
![]() Q1-3/8-01-QB6IN-16 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | - | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 0.500' 152.40mm 6.00 | 0.375 (9.53mm) | 0.197 (5.00mm) | 0.022 0.56mm | ROHS3 Compliant | ||
![]() Q2-F3XYG-1 1/2-08-QB6IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F3X(YG) | Active | - | Tubing, Flexible | Yellow, Green | 3 to 1 | 70°C | Flame Retardant | 0.500' 152.40mm 6.00 | 1.535 (38.99mm) | 0.512 (13.00mm) | 0.045 1.14mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-3/32-08-QX50FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F2X(YG) | Active | - | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 50.0' 15.2m | 0.093 (2.36mm) | 0.047 (1.19mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() Q1-5/8-01-QB48IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | - | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 4.00' 1.22m | 0.625 (15.88mm) | 0.315 (8.00mm) | 0.027 0.69mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-5/16-08-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F2X(YG) | Active | - | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 4.00' 1.22m | 0.315 (8.00mm) | 0.157 (3.99mm) | 0.022 0.56mm | ROHS3 Compliant | ||
![]() Q1-1 1/2-01-QB48IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | - | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 4.00' 1.22m | 1.500 (38.10mm) | 0.786 (19.96mm) | 0.039 0.99mm | ROHS3 Compliant | ||
![]() Q2-Z-1 1/2-01-QB48IN-5 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~125°C | Bulk | 2004 | Q2-Z | Active | - | Tubing, Flexible | Black | 2 to 1 | 70°C | Flame Retardant | 4.00' 1.22m | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.040 1.02mm | ROHS3 Compliant | ||
![]() Q2-HF-1/16-01-MS100FT Qualtek | In Stock | - | - | 20 Weeks | 100 | Polyolefin (PO), Halogen Free | -55°C~105°C | Spool | 2008 | Q2-HF | Active | - | Tubing, Flexible | Black | 2 to 1 | 70°C | - | - | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() Q-200E-1/2-01-QB6IN-4 Qualtek | In Stock | - | - | 20 Weeks | - | Fluoroelastomer (FKM) | -55°C~200°C | Bulk | 2008 | Q-200E | Active | - | Tubing, Flexible | Black | 2 to 1 | 150°C | Abrasion Resistant, Corrosion Resistant, Cut-Through Resistant, Impact Resistant, Solvent Resistant | 0.500' 152.40mm 6.00 | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.043 1.09mm | ROHS3 Compliant | ||
![]() Q2-HF-1-01-SS200FT Qualtek | In Stock | - | - | 20 Weeks | 200 | Polyolefin (PO), Halogen Free | -55°C~105°C | Spool | 2008 | Q2-HF | Active | - | Tubing, Flexible | Black | 2 to 1 | 70°C | - | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.034 0.87mm | ROHS3 Compliant | ||
![]() QRA2-65/19-QC48IN-15 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~110°C | Bulk | 2008 | QRA2 | Active | - | Tubing, Flexible | Black, Red | 3 to 1 | - | Hot Melt Adhesive, UV Resistant, Waterproof | 4.00' 1.22m | 2.559 (65.00mm) | 0.748 (19.00mm) | 0.110 2.79mm | ROHS3 Compliant | ||
![]() Q-150K-3/4-02-QB6IN-2 Qualtek | In Stock | - | - | 20 Weeks | - | Polyvinylidene Fluoride (PVDF) | -55°C~150°C | Bulk | 2008 | Q-150K | Active | - | Tubing, Flexible | Clear | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 0.500' 152.40mm 6.00 | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() QRA3-160/50-QC48IN-10 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~110°C | Bulk | 2008 | QRA3 | Active | - | Tubing, Insulation | Black, Red | 3 to 1 | - | - | - | 6.299 (160.00mm) | 1.969 (50.00mm) | 0.169 4.30mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-1-08-QX15FT Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2008 | Q2-F2X(YG) | Active | - | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 15.0' 4.6m | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.036 0.90mm | ROHS3 Compliant | ||
![]() Q2-F2XYG-3/16-08-QB48IN-25 Qualtek | In Stock | - | - | 16 Weeks | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2013 | Q2-F2X(YG) | Active | 1 (Unlimited) | Tubing, Flexible | Yellow, Green | 2 to 1 | 70°C | Flame Retardant | 4.00' 1.22m | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.022 0.56mm | ROHS3 Compliant | ||
![]() Q2-CB-3/8-01-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | Q2-CB | Active | - | Tubing, Flexible | Black | 2 to 1 | 70°C | Flame Retardant | 4.00' 1.22m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.011 0.28mm | ROHS3 Compliant | ||
![]() Q1-2-01-QB6IN-3 Qualtek | In Stock | - | - | 20 Weeks | - | Polyolefin (PO) | -55°C~105°C | Bulk | 2008 | Q1 | Active | - | Tubing, Flexible | Black | 2 to 1 | 80°C | - | 0.500' 152.40mm 6.00 | 2.000 (50.80mm) | 0.984 (24.99mm) | 0.039 0.99mm | ROHS3 Compliant |