- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Approval Agency | Product Type | Shrinkage Ratio | Shrink Temperature | Features | Product Category | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2-F-3/16-01-QB48IN-25 Qualtek | In Stock | - | Datasheet | 19 Weeks | Wall | - | Polyolefin (PO) | Polyolefin | - | - | - | - | - | -55°C~135°C | Bulk | 2008 | Q2-F | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | UL | - | 2 to 1 | 70°C | Flame Retardant | - | - | 4.00' 1.22m | 5.2 mm | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.019 0.48mm | ROHS3 Compliant | UL 224 VW-1 | Lead Free | ||
![]() Q5-4X-5/8-01-SS25M Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | - | - | - | - | - | -55°C~125°C | Spool | 2008 | Q5-4X | Active | - | Tubing, Flexible | - | - | Black | - | - | - | 4 to 1 | 80°C | Adhesive Lined, Fluid Resistant | - | - | 82.0' 25.0m | - | 0.630 (16.00mm) | 0.157 (3.99mm) | 0.063 1.60mm | ROHS3 Compliant | - | - | ||
![]() Q2-F-1/8-01-QB48IN-25 Qualtek | In Stock | - | Datasheet | 19 Weeks | - | - | Polyolefin (PO) | Polyolefin | - | - | - | - | - | -55°C~135°C | Bulk | 2008 | Q2-F | Active | 1 (Unlimited) | Tubing, Flexible | 135°C | -55°C | Black | - | UL | - | 2 to 1 | 70°C | Flame Retardant | - | - | 4.00' 1.22m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.019 0.48mm | ROHS3 Compliant | UL 224 VW-1 | Lead Free | ||
![]() Q5-3X-1/4-01-QB6IN-20 Qualtek | In Stock | - | Datasheet | 20 Weeks | Adhesive | - | Polyolefin (PO) | Polyolefin | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | Q5-3X | Active | - | Tubing, Flexible | - | - | Black | - | UL | - | 3 to 1 | 80°C | Adhesive Lined, Flame Retardant | - | - | 0.500' 152.40mm 6.00 | 6.35 mm | 0.236 (5.99mm) | 0.080 (2.03mm) | 0.039 0.99mm | ROHS3 Compliant | UL 224 | - | ||
![]() Q-150K-1-01-SS50M Qualtek | In Stock | - | - | - | Wall | - | Polyvinylidene Fluoride (PVDF) | - | - | - | - | - | - | -55°C~150°C | Spool | 2004 | Q-150K | Obsolete | Not Applicable | Tubing, Flexible | 150°C | -55°C | Black | - | UL | - | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | - | - | 164.0' 50.0m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.016 0.41mm | ROHS3 Compliant | - | - | ||
![]() Q2-F-2-01-SS100FT Qualtek | In Stock | - | - | 20 Weeks | - | 100 | Polyolefin (PO) | - | - | - | - | - | - | -55°C~135°C | Spool | 2008 | Q2-F | Active | - | Tubing, Flexible | - | - | Black | - | UL | - | 2 to 1 | 70°C | Flame Retardant | - | - | 100.0' 30.5m | 50.8 mm | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.043 1.09mm | ROHS3 Compliant | UL 224 | Lead Free | ||
![]() Q2-Z-1/16-01-QB48IN-25 Qualtek | In Stock | - | Datasheet | 19 Weeks | Wall | - | Polyolefin (PO) | Polyolefin | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | Q2-Z | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | 2 to 1 | 70°C | Flame Retardant | - | - | 4.00' 1.22m | 1.5875 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.014 0.36mm | ROHS3 Compliant | - | - | ||
![]() Q5-3X-3/16-01-SS100M Qualtek | In Stock | - | - | 17 Weeks | - | - | Polyolefin (PO) | - | - | - | - | - | - | -55°C~125°C | Spool | 2004 | Q5-3X | Active | - | Tubing, Flexible | 125°C | -55°C | Black | - | - | - | 3 to 1 | 80°C | Adhesive Lined, Flame Retardant | - | 4.7mm | 328.1' 100.0m | - | 0.187 (4.75mm) | 0.060 (1.52mm) | 0.039 0.99mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-F3X-1-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 19 Weeks | - | - | Polyolefin (PO) | Polyolefin | - | - | - | - | - | -55°C~135°C | Bulk | 2008 | Q2-F3X | Active | 1 (Unlimited) | Tubing, Flexible | 135°C | -55°C | Black | - | - | - | 3 to 1 | 70°C | Corrosion Resistant, Flame Retardant | - | - | 4.00' 1.22m | - | 1.000 (25.40mm) | 0.315 (8.00mm) | 0.047 1.19mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q-150K-1/4-01-SS100M Qualtek | In Stock | - | - | - | Wall | - | Polyvinylidene | - | UL | Qualtek | 5 | Qualtek | Compliant | - | - | - | - | - | - | Thin Wall | - | - | Black | Wire & Cable Management | - | Heat Shrink Tubing and Sleeves | - | - | - | Heat Shrink Tubing and Sleeves | - | 99.9744 m | - | - | - | - | - | - | - | ||
![]() Q2-Z-3/4-01-SS200FT Qualtek | In Stock | - | - | 19 Weeks | Wall | 200 | Polyolefin (PO) | - | - | - | - | - | - | -55°C~125°C | Spool | 2004 | Q2-Z | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | 2 to 1 | 70°C | Flame Retardant | - | 19.1mm | 200.0' 61.0m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.032 0.81mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-Z-6-01-SS50FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO) | - | - | - | - | - | - | -55°C~125°C | Spool | 2008 | Q2-Z | Active | - | Tubing, Flexible | - | - | Black | - | - | - | 2 to 1 | 70°C | Flame Retardant | - | 152mm | 50.0' 15.2m | - | 5.906 (150.01mm) | 2.992 (76.00mm) | 0.051 1.30mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-F3X-3/16-01-QB6IN-24 Qualtek | In Stock | - | - | 20 Weeks | Wall | - | Polyolefin (PO) | Polyolefin | - | - | - | - | - | -55°C~135°C | Bulk | 2008 | Q2-F3X | Active | - | Tubing, Flexible | 135°C | -55°C | Black | - | - | - | 3 to 1 | 70°C | Corrosion Resistant, Flame Retardant | - | - | 0.500' 152.40mm 6.00 | - | 0.187 (4.75mm) | 0.060 (1.52mm) | 0.024 0.61mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-F3X-1/4-01-SS250FT Qualtek | In Stock | - | - | 19 Weeks | - | - | Polyolefin (PO) | Polyolefin | - | - | - | - | - | -55°C~135°C | Spool | 2008 | Q2-F3X | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | 3 to 1 | 70°C | Corrosion Resistant, Flame Retardant | - | - | 250.0' 76.2m | - | 0.250 (6.35mm) | 0.080 (2.03mm) | 0.026 0.66mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-F-5/16-01-QX30FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO) | - | - | - | - | - | - | -55°C~135°C | Bulk | 2008 | Q2-F | Active | - | Tubing, Flexible | - | - | Black | - | - | - | 2 to 1 | 70°C | Flame Retardant | - | - | 30.0' 9.1m | - | 0.315 (8.00mm) | 0.157 (3.99mm) | 0.024 0.61mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-F-1/16-01-SS1000FT Qualtek | In Stock | - | - | 19 Weeks | Wall | - | Polyolefin (PO) | Polyolefin | - | - | - | - | - | -55°C~135°C | Spool | 1997 | Q2-F | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | UL | - | 2 to 1 | 70°C | Flame Retardant | - | - | 1000.0' 304.8m | 1.5875 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.016 0.41mm | ROHS3 Compliant | UL 224 VW-1 | Lead Free | ||
![]() Q2-F3X-1/16-01-SS500FT Qualtek | In Stock | - | - | 19 Weeks | - | - | Polyolefin (PO) | - | - | - | - | - | - | -55°C~135°C | Spool | 2008 | Q2-F3X | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | 3 to 1 | 70°C | Corrosion Resistant, Flame Retardant | - | - | 500.0' 152.4m | - | 0.063 (1.60mm) | 0.018 (0.45mm) | 0.018 0.46mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q5-3X-3/8-01-QB6IN-16 Qualtek | In Stock | - | Datasheet | 20 Weeks | Adhesive | - | Polyolefin (PO) | Polyolefin | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | Q5-3X | Active | - | Tubing, Flexible | - | - | Black | - | UL | - | 3 to 1 | 80°C | Adhesive Lined, Flame Retardant | - | - | 0.500' 152.40mm 6.00 | 9.525 mm | 0.354 (8.99mm) | 0.118 (2.99mm) | 0.055 1.40mm | ROHS3 Compliant | UL 224 | - | ||
![]() Q2-Z-3/16-01-MS100FT Qualtek | In Stock | - | - | 19 Weeks | Wall | 100 | Polyolefin (PO) | Polyolefin | - | - | - | - | - | -55°C~125°C | Spool | 2004 | Q2-Z | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | 2 to 1 | 70°C | Flame Retardant | - | 4.7mm | 100.0' 30.5m | 5.2 mm | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.022 0.56mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q-150K-3/64-02-QB48IN-25 Qualtek | In Stock | - | Datasheet | 19 Weeks | Wall | - | Polyvinylidene Fluoride (PVDF) | Polyvinylidene | - | - | - | - | - | -55°C~150°C | Bulk | 2007 | Q-150K | Active | Not Applicable | Tubing, Flexible | - | - | Clear | - | UL | - | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | - | 1.16mm | 4.00' 1.22m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.010 0.25mm | ROHS3 Compliant | - | Lead Free |