- Color
- Type
- Length
- Material
- Series
- Features
- Operating Temperature
- Recovered Wall Thickness
- Shrink Temperature
- Shrinkage Ratio
- Packaging
- Brand
Attribute column
Manufacturer
Qualtek Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Approval Agency | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2-F-3/64-01-QX50FT Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | - | -55°C~135°C | Bulk | 2008 | Q2-F | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 50.0' 15.2m | - | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-Z-1-01-QX15FT Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | - | -55°C~125°C | Bulk | 2008 | Q2-Z | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 15.0' 4.6m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-F-1/16-01-QX50FT Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | - | -55°C~135°C | Bulk | 2008 | Q2-F | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 50.0' 15.2m | - | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.016 0.41mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-Z-3/8-01-QX30FT Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | - | -55°C~125°C | Bulk | 2008 | Q2-Z | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 30.0' 9.1m | - | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.022 0.56mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q-150K-3/8-02-QB48IN-25 Qualtek | In Stock | - | - | 17 Weeks | - | - | Polyvinylidene Fluoride (PVDF) | Polyvinylidene | - | -55°C~150°C | Bulk | 2007 | Q-150K | Active | Not Applicable | Tubing, Flexible | 150°C | -55°C | Clear | - | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 9.5mm | 4.00' 1.22m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.012 0.30mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q5-3XM-1-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO) | - | - | -55°C~125°C | Bulk | 2008 | Q5-3XM | Active | - | Tubing, Flexible | - | - | Black | - | 3 to 1 | 80°C | Adhesive Lined, Fluid Resistant | - | 4.00' 1.22m | - | 0.984 (24.99mm) | 0.315 (8.00mm) | 0.118 3.00mm | ROHS3 Compliant | - | - | ||
![]() Q2-F-3/32-01-QX50FT Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | - | -55°C~135°C | Bulk | 2008 | Q2-F | Active | - | Tubing, Flexible | 135°C | -55°C | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 50.0' 15.2m | - | 0.093 (2.36mm) | 0.049 (1.24mm) | 0.019 0.48mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-F-1-01-QX15FT Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | - | -55°C~135°C | Bulk | 2008 | Q2-F | Active | - | Tubing, Flexible | 135°C | -55°C | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 15.0' 4.6m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.034 0.87mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-F-5/8-01-QX15FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO) | - | - | -55°C~135°C | Bulk | 2008 | Q2-F | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 15.0' 4.6m | - | 0.625 (15.88mm) | 0.315 (8.00mm) | 0.027 0.69mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-F-3/8-01-QX30FT Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | - | -55°C~135°C | Bulk | 2008 | Q2-F | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 30.0' 9.1m | - | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.024 0.61mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q2-F-1/4-01-QX30FT Qualtek | In Stock | - | - | 20 Weeks | - | - | Polyolefin (PO) | - | - | -55°C~135°C | Bulk | 2008 | Q2-F | Active | - | Tubing, Flexible | 135°C | -55°C | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 30.0' 9.1m | - | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.022 0.56mm | ROHS3 Compliant | - | Lead Free | ||
![]() Q5-4X-3/16-01-QB48IN-25 Qualtek | In Stock | - | - | 19 Weeks | - | - | Polyolefin (PO) | - | - | -55°C~125°C | Bulk | 2008 | Q5-4X | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | 4 to 1 | 80°C | Adhesive Lined, Fluid Resistant | - | 4.00' 1.22m | - | 0.157 (3.99mm) | 0.039 (0.99mm) | 0.039 0.99mm | ROHS3 Compliant | - | - | ||
![]() Q2-Z-2-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 20 Weeks | Wall | - | Polyolefin (PO) | - | - | -55°C~125°C | Bulk | 2004 | Q2-Z | Active | - | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Flame Retardant | - | 4.00' 1.22m | 50.8 mm | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.040 1.02mm | ROHS3 Compliant | - | - | ||
![]() Q-150K-3/16-02-QB48IN- Qualtek | In Stock | - | - | - | Wall | - | PVDF | - | Compliant | - | - | - | - | - | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | UL VW-1 | - | ||
![]() Q5-2X-3/8-01-QB6IN-16 Qualtek | In Stock | - | Datasheet | 20 Weeks | Adhesive | - | Polyolefin (PO) | Polyolefin | - | -45°C~125°C | Bulk | 2004 | Q5-2X | Active | - | Tubing, Flexible | - | - | Black | UL | 2 to 1 | 100°C | Adhesive Lined, Self Extinguishing | - | 0.500' 152.40mm 6.00 | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.030 0.76mm | ROHS3 Compliant | UL 224 | - | ||
![]() Q-150K-3/8-01-SS50M Qualtek | In Stock | - | Datasheet | 20 Weeks | Wall | - | Polyvinylidene Fluoride (PVDF) | - | - | -55°C~150°C | Spool | 2004 | Q-150K | Active | - | Tubing, Flexible | - | - | Black | UL | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | - | 164.0' 50.0m | - | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.012 0.30mm | ROHS3 Compliant | - | - | ||
![]() Q-PTFE-14AWG-02-QB48IN-25 Qualtek | In Stock | - | - | 20 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | - | -65°C~260°C | Bulk | 2008 | Q-PTFE | Active | - | Tubing, Semi Rigid | - | - | Clear | - | 2 to 1 | 350°C | Chemical Resistant, Flame Retardant | - | 4.00' 1.22m | 3.05 mm | 0.120 (3.05mm) | 0.072 (1.83mm) | 0.012 0.30mm | ROHS3 Compliant | UL 224 | Lead Free | ||
![]() Q-150K-3/32-01-SS200M Qualtek | In Stock | - | - | 20 Weeks | Wall | 200 | Polyvinylidene Fluoride (PVDF) | - | - | -55°C~150°C | Spool | 2004 | Q-150K | Active | - | Tubing, Flexible | - | - | Black | UL | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | - | 656.2' 200.0m | - | 0.093 (2.36mm) | 0.049 (1.24mm) | 0.010 0.25mm | ROHS3 Compliant | - | - | ||
![]() Q-150K-3/64-01-SS200M Qualtek | In Stock | - | - | 20 Weeks | Wall | 200 | Polyvinylidene Fluoride (PVDF) | - | - | -55°C~150°C | Spool | 2004 | Q-150K | Active | - | Tubing, Flexible | - | - | Black | UL | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | - | 656.2' 200.0m | - | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.010 0.25mm | ROHS3 Compliant | - | - | ||
![]() Q-150K-1/4-02-QB48IN-25 Qualtek | In Stock | - | Datasheet | 19 Weeks | - | - | Polyvinylidene Fluoride (PVDF) | Polyvinylidene | - | -55°C~150°C | Bulk | 2007 | Q-150K | Active | Not Applicable | Tubing, Flexible | 150°C | -55°C | Clear | UL | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent Resistant | 6.35mm | 4.00' 1.22m | 6.4 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.010 0.25mm | ROHS3 Compliant | - | Lead Free |