- Color
- Diameter - Inside
- Diameter - Outside
- Heat Protection
- Length
- Material
- Material Flammability Rating
- Operating Temperature
- Part Status
- Published
- RoHS Status
- Series
Attribute column
Manufacturer
Qualtek Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Type | Color | Type Attributes | Heat Protection | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2-XT-9/16-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 100' 30.48m | 0.601 (15.27mm) | 0.562 (14.27mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-10AWG-01-SS1000FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 1000' 304.80m | 0.142 (3.60mm) | 0.103 (2.60mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-16AWG-01-SS1000FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 1000' 304.80m | 0.083 (2.11mm) | 0.051 (1.30mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-1-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 100' 30.48m | 1.039 (26.40mm) | 1.000 (25.40mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-6AWG-01-SS1000FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 1000' 304.80m | 0.201 (5.10mm) | 0.161 (4.09mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-3/4-01-SS250FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 250' 76.20m | 0.789 (20.05mm) | 0.750 (19.05mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-2AWG-01-QB6IN-20 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 0.500' 152.40mm 6.00 | 0.295 (7.49mm) | 0.256 (6.50mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-1/2-01-SS250FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 250' 76.20m | 0.539 (13.70mm) | 0.500 (12.70mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-1/2-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 100' 30.48m | 0.539 (13.70mm) | 0.500 (12.70mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-0AWG-01-QX30FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 30.00' 9.14m | 0.366 (9.30mm) | 0.327 (8.30mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-4AWG-01-QB48IN-25 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 4.00' 1.22m | 0.244 (6.20mm) | 0.205 (5.20mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-6AWG-01-QB6IN-28 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 0.500' 152.40mm 6.00 | 0.201 (5.10mm) | 0.161 (4.09mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-14AWG-01-QX50FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 50.00' 15.24m | 0.096 (2.44mm) | 0.065 (1.65mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-4AWG-01-QX30FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 30.00' 9.14m | 0.244 (6.20mm) | 0.205 (5.20mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-1/2-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 4.00' 1.22m | 0.539 (13.70mm) | 0.500 (12.70mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-18AWG-01-QB48IN-25 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 4.00' 1.22m | 0.071 (1.80mm) | 0.039 (1.00mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-2AWG-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 100' 30.48m | 0.295 (7.49mm) | 0.256 (6.50mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-7/8-01-QB6IN-12 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 0.500' 152.40mm 6.00 | 0.914 (23.22mm) | 0.875 (22.22mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-2AWG-01-SS500FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 500' 152.40m | 0.295 (7.49mm) | 0.256 (6.50mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-5/8-01-QB6IN-14 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | Solid Tubing | Black | Smooth | Flame Retardant | 0.500' 152.40mm 6.00 | 0.665 (16.89mm) | 0.625 (15.88mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant |