- Approval Agency
- Connector Style
- Connector Type
- Mounting Type
- Termination
- Series
- Number of Positions
- Panel Cutout Dimensions
- Filter Type
- Accomodates a Fuse
- Packaging
- Part Status
Attribute column
Manufacturer
Qualtek Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Voltage - Rated DC | Orientation | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Panel Cutout Dimensions | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Connector Style | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 717-00/28 Qualtek | In Stock | - | - | - | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | Bulk | 2008 | 717 | Obsolete | Not Applicable | Quick Connect - 0.110 (2.8mm) | - | Receptacle, Female Sockets | 2 | - | - | - | - | - | - | - | - | - | CSA, UL | Rectangular - 32.26mm x 24.77mm | - | - | - | - | IEC 320-2-2/H | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 865-10/009 Qualtek | In Stock | - | - | 36 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | 4/6A | - | - | 250VAC | - | Bulk | 2016 | 865 | Active | Not Applicable | Quick Connect | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | Rectangular - 28.96mm x 60.20mm | - | - | - | - | IEC 320-C14 | 10A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Voltage Selector | - | - | ROHS3 Compliant | - | - | ||
![]() 740W-B-01 Qualtek | In Stock | - | - | 20 Weeks | - | Box | Outlet Box | - | - | - | - | - | - | - | - | Bulk | 2007 | 740W | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | 3 per connection (2) | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | NEMA 5-15R | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 723-20/28 Qualtek | In Stock | - | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 250VAC | - | Bulk | 2007 | 723 | Obsolete | Not Applicable | Quick Connect - 0.110 (2.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | Rectangular - 27.30mm x 31.12mm | - | - | - | - | IEC 320-C14 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | 0.079 2.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 703-00/48 Qualtek | In Stock | - | - | - | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | Bulk | 2007 | 703 | Obsolete | Not Applicable | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | CSA, UL | Variable Size | - | - | - | - | IEC 320-C14 | 15A | - | Unfiltered - Commercial | No | - | - | - | Front or Rear Side Mount | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 716-20/63 Qualtek | In Stock | - | - | 7 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | Bulk | 2007 | 716 | Obsolete | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | Straight | - | - | - | CSA, UL | Rectangular - 32.26mm x 24.77mm | - | - | 250V | 15A | IEC 320-2-2/F | 15A | - | Unfiltered - Commercial | No | - | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 882-03/001 Qualtek | In Stock | - | - | 31 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 115/250VAC | - | Bulk | 2007 | 882 | Active | - | Solder Eyelet | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | 3A | 60Hz | 115V | CSA, UL, VDE | Variable Size | - | 400μA | - | - | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Voltage Selector | 0.031 ~ 0.126 0.79mm ~ 3.20mm | - | ROHS3 Compliant | - | - | ||
![]() 882-06/011 Qualtek | In Stock | - | - | 31 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 115/250VAC | - | Bulk | 2007 | 882 | Active | - | Solder Eyelet | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | 6A | 60Hz | 115V | CSA, UL, VDE | Variable Size | - | 400μA | - | - | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Voltage Selector | 0.031 ~ 0.126 0.79mm ~ 3.20mm | - | ROHS3 Compliant | - | - | ||
![]() 701W-30/34 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 10A | - | - | 250VAC | - | Bulk | 2007 | 701W | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | Rectangular - 27.20mm x 19.70mm | - | - | - | - | IEC 320-C14 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | 0.118 3.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 869-20/042 Qualtek | In Stock | - | - | 25 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 16/20A | - | - | 125/250VAC | - | Bulk | 2007 | 869 | Active | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | - | - | 20A | - | 460mV | CSA, UL, VDE | Rectangular - 36.00mm x 26.50mm | 300 μH | - | - | - | IEC 320-C20 | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | ROHS3 Compliant | - | - | ||
![]() 723A-15/63 Qualtek | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | 250VAC | - | Bulk | 2007 | 723A | Obsolete | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Female | 250V | - | 10A | - | 250V | CSA, UL, VDE | Rectangular - 27.30mm x 31.12mm | - | - | - | - | IEC 320-C14 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | 0.059 1.50mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 770W-X2/13 Qualtek | In Stock | - | - | 20 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 2.5A | - | - | 250VAC | - | Bulk | 2007 | 770W | Active | Not Applicable | Solder Eyelet | - | Receptacle, Male Pins | 2 | - | - | - | Receptacle | 250V | - | 2.5A | - | - | CSA, UL, VDE | Rectangular - 24.50mm x 12.50mm | - | - | - | - | IEC 320-C8 | 2.5A | - | Unfiltered - Commercial | No | No | - | - | - | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 739W-X2/20-WH1 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | 20A | - | - | 125VAC | Bulk | - | 739W | Active | Not Applicable | IDC | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | cUL, UL | Square - 24.50mm x 24.50mm | - | - | - | - | NEMA 5-20R | - | - | Unfiltered - Commercial | No | - | - | - | Terminating Cover | 0.031 ~ 0.071 0.80mm ~ 1.80mm | - | Non-RoHS Compliant | - | - | ||
![]() 723WA-15/48 Qualtek | In Stock | - | - | 20 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | Bulk | 2011 | - | Active | 1 (Unlimited) | Quick Connect - 0.187 (4.7mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | 250V | cUL, TUV, UL | Rectangular - 27.30mm x 31.50mm | - | - | - | - | IEC 320-C14 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included, Twin Fused | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() Q-710-RA Qualtek | In Stock | - | - | 14 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | 15A | - | - | 125VAC | Bulk | - | - | Active | Not Applicable | Screw | - | Plug, Male Blades | 3 | - | - | - | - | - | - | - | - | - | cUL, UL | - | - | - | - | - | NEMA 5-15P | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 739W-X2/20 Qualtek | In Stock | - | - | 20 Weeks | Copper | Panel, Snap in | Panel Mount, Snap-In | 125 | Nylon | Bronze | - | - | 125V | - | - | Bulk | 2007 | 739W | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -40°C | Black | Receptacle | 125V | - | 20A | - | - | cUL, UL | Square - 24.50mm x 24.50mm | - | - | - | - | NEMA 5-20R | 20A | 2 | Unfiltered - Commercial | No | - | - | - | Terminating Cover | 0.031 ~ 0.071 0.79mm ~ 1.80mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() Q-716-RA Qualtek | In Stock | - | - | 14 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | 20A | - | - | 125VAC | Bulk | - | - | Active | Not Applicable | Screw | - | Plug, Male Blades | 3 | - | - | - | - | - | - | - | - | - | cUL, UL | - | - | - | - | - | NEMA 5-20P | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 853-03/008 Qualtek | In Stock | - | - | 25 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | 3A | - | - | 115/250VAC | - | Bulk | 2008 | 853 | Active | Not Applicable | Wire Leads | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | Rectangular - 30.99mm x 23.11mm | - | - | - | - | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 770W-X2/11 Qualtek | In Stock | - | - | 20 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | 2.5A | - | - | 250VAC | - | Bulk | 2001 | 770W | Active | - | Solder | - | Receptacle, Male Pins | 2 | - | - | - | Male | - | - | - | - | - | CCC, CSA, UL, VDE | Oval - 21.00mm x 12.40mm | - | - | - | - | IEC 320-C8, Non-Polarized | - | - | Unfiltered - Commercial | No | - | - | - | - | 0.268 6.80mm | - | ROHS3 Compliant | - | - | ||
![]() 869-03/006 Qualtek | In Stock | - | - | 25 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 115/250VAC | - | Bulk | 2007 | 869 | Active | - | Quick Connect | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | - | - | - | 2A | 5.06kHz | 460mV | CSA, UL, VDE | Rectangular - 28.45mm x 21.89mm | 2.5 mH | - | 250V | 3A | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 0.040 ~ 0.063 1.02mm ~ 1.60mm | - | ROHS3 Compliant | - | - |